- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR152-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FR152-B | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-15 | - | - | - | NOT SPECIFIED | 5.13 | - | Yes | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | 100 V | DO-15 | 60 A | - | 0.15 µs | - | - | - | - | - | - | ||
![]() FR603-B Rectron | In Stock | - | - | R-6 | NO | SILICON | 2 | Rectron | 600 | - | 6 A | RECTRON LTD | 10 uA | Rectron | FR603-B | - | + 150 C | - | - 65 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | FR603 | Active | - | - | - | - | NOT SPECIFIED | 2.18 | Details | Yes | 0.074075 oz | 200 V | Bulk | FR60 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 300 A | 6 A | Rectifiers | 1 | 200 V | - | 300 A | 150 ns | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() FR155-TR Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM5819-W-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4007-W-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1D-W Rectron | In Stock | - | - | - | - | - | - | Rectron | 7500 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() BAV21-T Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 150 mA | - | 0.5 uA | Rectron | - | 1.5 pF | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 225 mW | 100 V | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 A | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 4 ns | - | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() FR605 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER108G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | - | 1 A | RECTRON LTD | 5 uA | - | HER108G-B | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER108G | Active | DO-41 | - | - | - | NOT SPECIFIED | 5.07 | Details | Yes | 0.010935 oz | 1 kV | Bulk | HER10 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 800 V | DO-41 | - | 75 ns | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER206-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 1 A | RECTRON LTD | 5 uA | - | HER206-B | - | + 150 C | - | - 65 C | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER206 | Active | DO-15 | - | - | - | NOT SPECIFIED | 5.47 | Details | Yes | 0.012346 oz | 600 V | Bulk | HER20 | e3 | Yes | - | Standard Recovery Rectifiers | Matte Tin (Sn) | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 60 A | 2 A | Rectifiers | 1 | 600 V | DO-15 | 60 A | 75 ns | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 10A8-B Rectron | In Stock | - | - | Case R-6 | NO | SILICON | 2 | Rectron | 200 | - | 10 A | RECTRON LTD | 10 uA | - | 10A8-B | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 10A8 | Active | - | - | - | - | NOT SPECIFIED | 5.65 | Details | Yes | - | 800 V | Bulk | 10A | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 400 A | 10 A | Rectifiers | 1 | 800 V | - | 400 A | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() 1A5G-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | 1000 | - | 1 A | RECTRON LTD | 5 uA | - | 1A5G-B | - | + 175 C | - | - 65 C | Through Hole | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1A5G | Active | - | - | - | - | NOT SPECIFIED | 5.73 | Details | Yes | - | 600 V | Bulk | 1A1 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 600 V | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() 1F16-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | 1000 | - | 500 mA | RECTRON LTD | 5 uA | - | 1F16-B | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | 1F16 | Active | - | - | - | - | - | 5.72 | Details | - | - | 1.6 kV | Bulk | 1F | - | - | EAR99 | Fast Recovery Rectifiers | - | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | - | AXIAL | WIRE | - | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 0.5 A | Rectifiers | - | 1600 V | - | - | 300 ns | 0.3 µs | Rectifiers | 1.8 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() 1H7-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | RECTRON LTD | - | - | 1H7-B | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | - | NOT SPECIFIED | 5.65 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 800 V | - | - | - | 0.075 µs | - | - | - | - | - | - | ||
![]() 1A4-J Rectron | In Stock | - | - | - | NO | SILICON | 2 | Rectron | 1000 | - | 1 A | RECTRON LTD | 5 uA | - | 1A4-J | - | + 150 C | - | - 55 C | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | R-1, 2 PIN | ROUND | LONG FORM | 1A4 | Active | - | - | - | - | - | 5.58 | - | - | - | 400 V | Ammo Pack | 1A1 | - | - | EAR99 | Fast Recovery Rectifiers | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | - | unknown | 2 | - | O-XALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 1000 V | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | ||
![]() 1F6-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | 1000 | - | 1 A | RECTRON LTD | 5 uA | - | 1F6-B | - | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1F6 | Active | - | - | - | - | NOT SPECIFIED | 5.64 | Details | Yes | - | 800 V | Bulk | 1F | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 800 V | - | - | 500 ns | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() EFM302 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 0.95 V | - | RECTRON LTD | - | Rectron | EFM302 | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | NOT SPECIFIED | 5.45 | - | Yes | - | - | Reel | EFM30 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 3 A | Diodes - General Purpose, Power, Switching | 1 | 100 V | DO-214AB | 125 A | - | 0.035 µs | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() FM240 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 0.55 V | - | RECTRON LTD | - | Rectron | FM240 | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | - | - | NOT SPECIFIED | 5.32 | - | Yes | - | - | Reel | FM2 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | SCHOTTKY | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | Diodes - General Purpose, Power, Switching | 1 | 40 V | DO-214AA | 60 A | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() CMBD2836 Rectron | In Stock | - | - | - | YES | - | - | Rectron | 3000 | 1 V | - | CONTINENTAL DEVICE INDIA LTD | - | Rectron | CMBD2836 | - | - | KYOCERA AVX | - | - | - | 150 °C | - | Bulk | - | - | - | - | - | Contact Manufacturer | - | - | - | Active | - | 5.76 | Details | Yes | - | - | Reel | * | - | - | EAR99 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | - | - | Diodes - General Purpose, Power, Switching | - | 75 V | - | - | - | 0.015 µs | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() HER305-B-D-R01-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |