- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Termination Style | Configuration | Voltage | Max Surge Current | Product Type | Recovery Time | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF4-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1D-W Rectron | In Stock | - | - | - | - | Rectron | 7500 | - | - | - | Rectron | - | - | - | - | Details | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() 1N4004W-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL107H-B Rectron | In Stock | - | - | - | A-405 | Rectron | 1000 | 1 A | - | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | RL107H | Details | 0.012346 oz | 800 V | - | Bulk | RL10 | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 30 A | Rectifiers | 75 ns | Rectifiers | 1.7 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() RL1N4004-B Rectron | In Stock | - | - | - | A-405 | Rectron | 1000 | 1 A | - | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | RL1N4004 | Details | 0.012346 oz | 400 V | - | Bulk | RL1N4 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 30 A | Rectifiers | - | Rectifiers | 1.1 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() LS4148-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1500F-T Rectron | In Stock | - | - | - | A-405 | Rectron | 5000 | - | - | - | Rectron | - | - | Through Hole | RL1500F | Details | 0.012346 oz | - | - | Reel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() SF11-T Rectron | In Stock | - | - | - | DO-41 | Rectron | 5000 | 1 A | - | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | SF11 | Details | 0.010935 oz | 50 V | - | Reel | - | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 30 A | Rectifiers | 35 ns | Rectifiers | 950 mV | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() SM150-W Rectron | In Stock | - | - | - | MELF (DO-213AB) | Rectron | 5000 | 1 A | 40 A | 200 uA | Rectron | + 150 C | - | SMD/SMT | SM150 | Details | 0.008818 oz | - | 50 V | Reel | SM1x0 | Schottky Barrier Rectifier | Diodes & Rectifiers | Si | - | Single | - | - | Schottky Diodes & Rectifiers | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | 2.7 mm (Max) | 5.2 mm (Max) | 2.7 mm (Max) | ||
![]() R4000-B Rectron | In Stock | - | - | - | DO-15 | Rectron | 500 | 200 mA | - | 50 uA | Rectron | + 150 C | - 55 C | Through Hole | R4000 | Details | 0.012346 oz | 4 kV | - | Bulk | Rx000 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 30 A | Rectifiers | - | Rectifiers | 5 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 2SS40 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | Rectron | 3000 | 2 A | 60 A | 200 uA | Rectron | + 150 C | - 55 C | SMD/SMT | - | Details | - | - | 40 V | Reel | 2SSxx | - | Diodes & Rectifiers | Si | - | Single | Max Surge Current - 60A | - | Schottky Diodes & Rectifiers | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SPA1504-F-A01 Rectron | In Stock | - | - | - | - | Rectron | 300 | - | - | - | Rectron | - | - | - | - | Details | - | - | - | Ammo Pack | SPA | - | Diodes & Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() RL253-B Rectron | In Stock | - | - | - | R-3 | Rectron | 500 | 2.5 A | - | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | RL253 | Details | - | 200 V | - | Bulk | RL25 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 150 A | Rectifiers | - | Rectifiers | 1 V | Rectifiers | 4.1 mm | 4.1 mm | 4.1 mm | ||
![]() RL105H-B Rectron | In Stock | - | - | - | A-405 | Rectron | 1000 | 1 A | - | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | RL105H | Details | 0.012346 oz | 400 V | - | Bulk | RL10 | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | Single | - | 30 A | Rectifiers | 50 ns | Rectifiers | 1.3 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() RL257P-B Rectron | In Stock | - | - | - | R-3 | Rectron | 500 | - | - | - | Rectron | - | - | Through Hole | RL257P | Details | - | 700 V | - | Bulk | RL25 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | - | - | 150 A | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() SR550-B Rectron | In Stock | - | - | - | DO-201AD-2 | Rectron | 500 | 5 A | 150 A | 200 uA | Rectron | + 150 C | - | Through Hole | SR550 | Details | 0.038801 oz | - | 50 V | Bulk | SR5 | Schottky Barrier Rectifier | Diodes & Rectifiers | Si | - | Single | - | - | Schottky Diodes & Rectifiers | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | 5.6 mm (Max) | 9.5 mm (Max) | 5.6 mm (Max) | ||
![]() SSL30L Rectron | In Stock | - | - | - | SOD-123FL-2 | Rectron | 3000 | 1 A | 40 A | 1 mA | Rectron | + 150 C | - 55 C | SMD/SMT | - | Details | - | - | 30 V | Reel | SSLx0L | - | Diodes & Rectifiers | Si | - | Single | - | - | Schottky Diodes & Rectifiers | - | Schottky Rectifiers | 380 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 1N4004G-T-S-NT Rectron | In Stock | - | - | - | - | Rectron | 5000 | - | - | - | Rectron | - | - | - | - | Details | - | - | - | Reel | 1N400 | - | Diodes & Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() SA6 Rectron | In Stock | - | - | - | SOD-123F-2 | Rectron | 2500 | 1 A | - | 1 uA | Rectron | + 175 C | - 55 C | SMD/SMT | - | Details | - | 800 V | - | Reel | - | Standard Recovery Rectifiers | Diodes & Rectifiers | - | - | Single | - | 30 A | Rectifiers | - | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() RL255P-T Rectron | In Stock | - | - | - | R-3 | Rectron | 3000 | - | - | - | Rectron | - | - | Through Hole | RL255P | Details | - | 420 V | - | Reel | RL25 | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Through Hole | - | - | 150 A | Rectifiers | - | Rectifiers | - | Rectifiers | - | - | - |