- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF35-B Rectron | In Stock | - | - | - | DO-201AD | - | - | - | Rectron | 500 | 3 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | SF35 | - | - | - | - | Details | - | 0.038801 oz | 300 V | - | Bulk | SF3 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 125 A | - | Rectifiers | - | - | 35 ns | - | Rectifiers | 1.25 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() RL103F-T Rectron | In Stock | - | - | - | A-405 | - | - | - | Rectron | 2000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | RL103F | - | - | - | - | Details | - | 0.012346 oz | 200 V | - | Reel | RL10 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | 150 ns | - | Rectifiers | 1.3 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() SR520-B Rectron | In Stock | - | - | - | DO-201AD-2 | - | - | - | Rectron | 500 | 5 A | 150 A | - | 200 uA | Rectron | - | + 150 C | - | Through Hole | - | - | - | - | - | - | SR520 | - | - | - | - | Details | - | 0.038801 oz | - | 20 V | Bulk | SR5 | - | - | - | Schottky Barrier Rectifier | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Single | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 5.6 mm (Max) | 9.5 mm (Max) | 5.6 mm (Max) | ||
![]() SF13-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | 1000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | SF13 | - | - | - | - | Details | - | 0.010935 oz | 150 V | - | Bulk | SF1 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | 35 ns | - | Rectifiers | 950 mV | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() SF14-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | 1000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | SF14 | - | - | - | - | Details | - | 0.010935 oz | 200 V | - | Bulk | SF1 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | 35 ns | - | Rectifiers | 950 mV | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() RL202-B Rectron | In Stock | - | - | - | DO-15 | - | - | - | Rectron | 500 | 2 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | RL202 | - | - | - | - | Details | - | 0.012346 oz | 100 V | - | Bulk | RL20 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 70 A | - | Rectifiers | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() SA1 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 2500 | 1 A | - | - | 1 uA | Rectron | - | + 175 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 V | - | Reel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() MUR160 Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | 4000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | 35 A | - | Rectifiers | - | - | 50 ns | - | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() MUR340 Rectron | In Stock | - | - | - | - | - | - | - | Rectron | 1200 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() HER303-B-D-R01-B Rectron | In Stock | - | - | - | DO-201AD | - | - | - | Rectron | 500 | - | - | - | - | Rectron | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | 140 V | - | Bulk | HER30 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 200 A | - | Rectifiers | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() SC3S12005C-T Rectron | In Stock | - | - | - | - | - | - | - | Rectron | 2500 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | SC3S12005C | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S12020A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | - | - | Rectron | 500 | 43.2 A | 200 A | - | 20 uA | RECTRON | - | + 175 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 192.3 W | - | - | Y | - | - | 1200 V | 1.2 kV | Case - TO-220A | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 110nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | Max Surge Current - 200A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | 1.62 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() USF14-T Rectron | In Stock | - | - | - | DO_41 | NO | SILICON | 2 | Rectron | 5000 | 1 A | - | RECTRON LTD | 5 uA | Rectron | USF14-T | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROUND | LONG FORM | USF14 | Active | - | NOT SPECIFIED | 5.52 | - | Yes | - | 200 V | - | Reel | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | 200 V | DO-41 | 20 ns | 0.02 µs | Rectifiers | 920 mV | Rectifiers | - | - | - | ||
![]() SC3S06505C-T Rectron | In Stock | - | - | - | TO-252-3 | - | - | - | Rectron | 2500 | 21.5 A | 60 A | - | 10 uA | Rectron | - | + 175 C | - 55 C | SMD/SMT | - | - | - | - | - | - | SC3S06505C | - | 85.8 W | - | - | Details | - | - | 650 V | 650 V | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | 1.35 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S12020B Rectron | In Stock | - | - | Through-Hole | TO-247-3 | - | - | - | Rectron | 300 | 25.9 A | 100 A | - | 50 uA | RECTRON | - | + 175 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 141.5 W | - | - | Y | - | - | 1200 V | 1.2 kV | Case - TO-247 | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 110nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Dual | Max Surge Current - 250A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | 1.63 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SR580-T Rectron | In Stock | - | - | - | DO-201AD-2 | - | - | - | Rectron | 1200 | 5 A | 150 A | - | 200 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | SR580 | - | - | - | - | - | - | 0.038801 oz | 80 V | 80 V | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Single | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S06503A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | - | - | Rectron | 1000 | 11 A | 30 A | - | 10 uA | RECTRON | - | + 175 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 53.2 W | - | - | Y | - | - | 650 V | 650 V | Case - TO-220A | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 11nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | Max Surge Current - 30A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | 1.41 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S06506A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | - | - | Rectron | 1000 | 21.5 A | 60 A | - | 10 uA | RECTRON | - | + 175 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 85.8 W | - | - | Y | - | - | 650 V | 650 V | Case - TO-220A | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 23nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | Max Surge Current - 60A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Silicon Carbide Diodes | 1.44 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SF301A Rectron | In Stock | - | - | - | - | - | - | - | Rectron | 900 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | SF30 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() FM4004W-W-S-R01 Rectron | In Stock | - | - | - | - | - | - | - | Rectron | 5000 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007408 oz | - | - | Reel | FM400 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - |