- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Recovery Time | Peak Reverse Voltage | Phase Type | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6A05-B Rectron | In Stock | - | - | - | R-6 | - | - | - | - | - | - | Rectron | 200 | - | 6 A | - | - | 10 uA | Rectron | - | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6A05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.074075 oz | 50 V | - | - | Bulk | 6A | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 400 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() FR305G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5406 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1D4-T Rectron | In Stock | - | - | - | R-1 | - | - | - | - | - | - | Rectron | 5000 | - | 1 A | - | - | 5 uA | Rectron | - | - | + 175 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 400 V | - | - | Cut Tape | 1D | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 25 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | ||
![]() 1N4148-T Rectron | In Stock | - | - | - | DO-35 | - | - | - | - | - | - | Rectron | 10000 | - | 300 mA | - | - | 50 uA | Rectron | - | 300(mA) | + 175 C | - | - 65 C | Through Hole | Through Hole | - | -65C to 200C | Military | - | - | - | - | - | - | - | DO-35 | 1N4148 | - | - | 1(V) | - | 100(V) | 4(ns) | 75 V | - | 500(mW) | - | No | Switching Diode | - | - | - | - | Details | - | 0.004833 oz | - | - | - | Tape and Reel | 1N4148 | - | - | - | - | Switching Diode | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | 1 A | - | - | - | Diodes - General Purpose, Power, Switching | - | 5(uA) | - | - | 2(A) | - | - | 4 ns | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | 2 mm | 4.2 mm | 2 mm | 2(mm) | ||
![]() RB155 Rectron | In Stock | - | - | Through-hole | RB-15 | - | 15 | - | - | - | - | Rectron | 1000 | - | 1.5 A | - | - | 5 uA | RECTRON | - | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | Y | - | 0.043481 oz | 420 V | - | - | Case - RB-15 | RB15 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | 5 µA | 50 A | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | Bridge Rectifiers | 3.8 mm | 9.1 mm | 9.1 mm | - | ||
![]() RL1605C Rectron | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | Rectron | 2000 | - | 16 A | - | - | 10 uA | Rectron | - | 16000(mA) | + 150 C | - | - 55 C | Through Hole | Through Hole | - | -65C to 150C | Military | - | - | - | - | - | - | - | TO-220 | - | - | - | 1.1(V) | - | 600(V) | - | - | - | - | - | No | - | - | - | - | - | Details | - | 0.081130 oz | 600 V | - | - | Tube | RL16 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 3 +Tab | Through Hole | - | - | Dual Common Cathode | - | - | - | - | - | - | 200 A | - | - | - | Rectifiers | - | 10(uA) | - | - | 200(A) | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 16.5 mm | 10.6 mm | 4.7 mm | 16.5(mm) | ||
![]() FR104-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | Rectron | 5000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | FR104-T | - | + 150 C | - | - 55 C | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | FR104 | Active | DO-41 | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.02 | - | Details | Yes | 0.010935 oz | 400 V | - | - | Reel | FR10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | - | Rectifiers | - | - | 400 V | DO-41 | - | - | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() SF34 Rectron | 874 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | -55C to 150C | Military | - | - | - | - | - | - | - | DO-201AD | - | - | - | 0.95(V) | - | 200(V) | 35(ns) | - | - | - | - | No | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 5(uA) | - | - | 125(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N914B-B Rectron | In Stock | - | - | - | DO-35 | NO | - | - | SILICON | 2 | - | Rectron | 1000 | 1 V | 300 mA | - | RECTRON LTD | 50 uA | Rectron | 1N914B-B | - | + 175 C | - | - 65 C | - | Through Hole | 1 | - | - | 175 °C | -65 °C | - | GLASS | - | ROUND | LONG FORM | - | 1N914B | Active | - | - | - | - | - | 75 V | - | 0.25 W | - | - | - | NOT SPECIFIED | - | 0.8 | - | Details | Yes | 0.004833 oz | - | - | - | Bulk | 1N914 | - | e3 | Yes | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | compliant | - | - | O-LALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 0.5 A | - | - | - | Diodes - General Purpose, Power, Switching | - | - | 100 V | DO-35 | - | - | 5 µA | 4 ns | - | - | 0.004 µs | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | 2 mm | 4.2 mm | 2 mm | - | ||
![]() 1N5818-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | - | Rectron | 1000 | - | 1 A | 25 A | - | 200 uA | Rectron | - | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1N5818 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011640 oz | - | 30 V | - | Bulk | 1N581 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 875 mV | Schottky Diodes & Rectifiers | 2.72 mm | 5.2 mm | 2.72 mm (Max) | - | ||
![]() RL806 Rectron | In Stock | - | - | - | TO-220A | - | - | - | - | - | - | Rectron | 2000 | - | 8 A | - | - | 10 uA | Rectron | - | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 800 V | - | - | Tube | RL80 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 8.6 mm | 10.5 mm | 4.7 mm | - | ||
![]() RL805 Rectron | In Stock | - | - | - | TO-220A | - | - | - | - | - | - | Rectron | 2000 | - | 8 A | - | - | 10 uA | Rectron | - | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 600 V | - | - | Tube | RL80 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 8.6 mm | 10.5 mm | 4.7 mm | - | ||
![]() RL204G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR604 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148-B Rectron | In Stock | - | - | - | DO-35 | NO | - | - | SILICON | 2 | - | Rectron | 10000 | 1 V | 300 mA | - | RECTRON LTD | 50 uA | Rectron | 1N4148-B | - | + 175 C | - | - 65 C | - | Through Hole | 1 | - | - | 175 °C | -65 °C | - | GLASS | HERMETIC SEALED, GLASS, MINIMELF-2 | ROUND | LONG FORM | - | 1N4148 | Active | DO-35 | - | - | - | - | 75 V | - | 0.5 W | - | - | - | NOT SPECIFIED | - | 1.04 | - | Details | Yes | 0.004833 oz | - | - | - | Bulk | 1N4148 | - | e3 | Yes | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | compliant | 2 | - | O-LALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 1 A | 0.15 A | - | - | Diodes - General Purpose, Power, Switching | - | - | 100 V | DO-35 | - | - | 5 µA | 4 ns | - | - | 0.004 µs | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | 2 mm | 4.2 mm | 2 mm | - | ||
![]() FR255 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR203 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS2506M Rectron | In Stock | - | - | Through-hole | RS-25M | - | - | RS-25M | - | - | - | Rectron | 600 | - | 4.3 A | - | - | 5 uA | RECTRON | - | - | + 150 C | Rectron USA | - 55 C | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | Active | - | - | - | - | - | - | Y | - | - | 560 V | - | 150°C (TJ) | Case - RS-25M | RS250 | Recovery Time - < 60Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 800V | Single Phase | 500 nA @ 800 V | 1 V @ 12.5 A | - | - | 300 A | - | 25 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 800 V | - | - | - | 1.1 V | Bridge Rectifiers | 20.3 mm | 30.3 mm | 4.8 mm | - | ||
![]() MP1505 Rectron | In Stock | - | - | Through-hole | MP-15 | NO | - | MP-15 | SILICON | 4 | 15 A | Rectron | 50 | 1.1 V | 15 A | - | RECTRON LTD | 5 uA | RECTRON | MP1505 | - | + 150 C | Rectron USA | - 55 C | Screw | SMD/SMT | 1 | -55C to 150C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | MP-15 | - | Active | - | - | 300 A | 50 V | - | 50 V | Single Phase | - | Active | No | - | NOT SPECIFIED | 5 mA | 1.6 | 35 V | Y | Yes | 0.873677 oz | 35 V | - | -55°C ~ 150°C (TJ) | Case - MP-15 | MP15 | Recovery Time - < 60 Hz | - | Yes | EAR99 | Single Phase Bridge | Nickel (Ni) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | SOLDER LUG | 265 | not_compliant | 4 | Through Hole | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 50V | Single Phase | 500 nA @ 50 V | 1.05 V @ 7.5 A | ISOLATED | - | 300 A | 15 A | 15 A | 1.1 V | Bridge Rectifiers | 1 | - | 50 V | - | - | 300 A | 0.00001 µA | - | 50 V | 50 V | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | - |