- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4001-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS603M Rectron | In Stock | - | - | Through-hole | 4-SIP, RS-6M | - | - | RS-6M | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | Rectron USA | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Y | - | - | - | - | -55°C ~ 150°C (TJ) | Case - RS-6M | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | Single Phase | 5 µA @ 200 V | 1.1 V @ 6 A | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | ||
![]() DB107S-T Rectron | In Stock | - | - | - | DB-1-4 | YES | - | - | SILICON | 4 | - | Rectron | 1000 | - | 1 A | RECTRON LTD | 5 uA | Rectron | DB107S-T | - | + 150 C | - | - 55 C | - | - | SMD/SMT | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | DB107S | Active | - | - | - | - | 1000 V | - | - | - | NOT SPECIFIED | - | 0.55 | - | Details | Yes | Bridge Rectifiers DB-S,1A,1000V,DIP,Bridge,SM,GP | 0.050459 oz | 700 V | - | MouseReel | DB10 | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | GULL WING | 265 | not_compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 40 A | 1 A | - | - | Bridge Rectifiers | 1 | - | 1000 V | - | - | - | 30 A | - | - | - | - | 1000 V | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() EFM104-W Rectron | In Stock | - | - | - | DO-214AC | YES | - | - | SILICON | 2 | - | Rectron | 7500 | - | 1 A | RECTRON LTD | 5 uA | Rectron | EFM104-W | - | + 150 C | - | - 55 C | - | - | SMD/SMT | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | EFM104 | Active | DO-214AC | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.07 | - | Compliant | Yes | - | 0.003739 oz | 200 V | - | Reel | EFM10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -55 °C | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | Single | - | RECTIFIER DIODE | - | - | - | - | - | - | 30 A | 1 A | - | - | Rectifiers | - | 5 µA | 200 V | DO-214AC | - | - | - | 200 V | - | 35 ns | - | - | 0.035 µs | Rectifiers | 950 mV | Rectifiers | 2.11 mm | 4.57 mm | 2.79 mm | ||
![]() RS606 Rectron | In Stock | - | - | Through-hole | RS-6 | - | - | RS-6 | - | - | 6(A) | Rectron | 400 | - | 6 A | - | 5 uA | Rectron | - | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | SMD/SMT | 1 | -55C to 150C | Military | - | - | Tube | - | - | - | - | Case RS-6 | - | - | - | - | 150(A) | 800(V) | 800 V | Single Phase | Active | No | - | 0.5(mA) | - | 560(V) | Details | - | - | 0.348831 oz | 560 V | -55°C ~ 150°C (TJ) | Tube | RS60 | Recovery Time - < 60Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | 4 | Through Hole | - | - | - | Reverse Voltage Vr - 800V | - | - | Single Phase | 200 nA @ 800 V | 1.05 V @ 6 A | - | - | - | - | 150 A | - | 6 A | 1.05(V) | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | 1.1 V | Bridge Rectifiers | 19.8 mm | 23.7 mm | 7.1 mm | ||
![]() BR36 Rectron | In Stock | - | - | Through-hole | BR-3 | - | 3 | BR-3 | - | - | - | Rectron | 200 | - | 3 A | - | 5 uA | RECTRON | - | - | + 150 C | Rectron USA | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Active | - | - | - | - | - | Y | - | - | 0.177811 oz | 420 V | -55°C ~ 150°C (TJ) | Case - BR-3 | BR3 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 600V | - | - | Single Phase | 5 µA @ 600 V | 1 V @ 1.5 A | - | - | 5 µA | - | 50 A | - | 3 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | 1 V | Bridge Rectifiers | 5.4 mm | 15.7 mm | 15.7 mm | ||
![]() RS607 Rectron | In Stock | - | - | Through-hole | RS-6 | - | 6 | RS-6 | - | - | - | Rectron | 400 | - | 6 A | - | 5 uA | RECTRON | - | - | + 150 C | Rectron USA | - 55 C | - | - | Through Hole | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | Active | - | - | - | - | - | Y | - | - | 0.294389 oz | 700 V | -55°C ~ 150°C (TJ) | Case - RS-6 | RS60 | Recovery Time - < 60Hz | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Solder Lead | - | - | - | Reverse Voltage Vr - 1000V | - | - | Single Phase | 200 nA @ 1000 V | 1.05 V @ 6 A | - | - | 5 µA | - | 150 A | - | 6 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | 1.1 V | Bridge Rectifiers | 19.8 mm | 23.7 mm | 7.1 mm | ||
![]() FM4004-W Rectron | In Stock | - | - | Surface Mount | SMX | YES | - | SMX | SILICON | 2 | 1 | Rectron | 7500 | 1.1 V | 1 A | RECTRON LTD | 500 nA | Rectron | FM4004-W | 1000(mA) | + 150 C | Rectron USA | - 55 C | NOT SPECIFIED | Surface Mount | SMD/SMT | 1 | -55C to 175C | Military | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | SMA | FM4004 | Active | DO-214AC | 1(V) | 30 | 400(V) | - | - | Active | No | 10 | 0.5(uA) | 0.75 | - | Compliant | Yes | Rectifiers 1N4004 1A 400V | 0.007408 oz | 400 V | - | Tape and Reel | FM400 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -55 °C | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 260 | not_compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 1 A | - | 1000(mA) | - | -55°C ~ 150°C | 30 A | 1 A | 1A | 1(V) | Rectifiers | - | 0.5(uA) | 400 V | DO-214AC | 15pF @ 4V, 1MHz | 30(A) | 30 A | 400 V | - | 2.5 us | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.31 mm | 5.31 mm | 2.79 mm | ||
![]() MP151 Rectron | In Stock | - | - | Through-hole | MP-15 | NO | - | MP-15 | SILICON | 4 | 15(A) | Rectron | 50 | 1.1 V | 15 A | RECTRON LTD | 5 uA | RECTRON | MP151 | - | + 150 C | Rectron USA | - 55 C | - | Screw | SMD/SMT | 1 | -55C to 150C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | MP-15 | - | Active | - | - | 300(A) | 100(V) | 100 V | Single Phase | Active | No | NOT SPECIFIED | 0.5(mA) | 1.39 | 70(V) | Y | Yes | - | 0.854335 oz | 70 V | -55°C ~ 150°C (TJ) | Case - MP-15 | MP15 | Recovery Time - < 60 Hz | - | Yes | EAR99 | Single Phase Bridge | Nickel (Ni) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | SOLDER LUG | 265 | not_compliant | 4 | Through Hole | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 100V | - | - | Single Phase | 500 nA @ 100 V | 1.05 V @ 7.5 A | ISOLATED | - | - | - | 300 A | 15 A | 15 A | 1.1(V) | Bridge Rectifiers | 1 | - | 100 V | - | - | - | 300 A | - | 0.00001 µA | - | 100 V | 100 V | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | ||
![]() MD4S-W Rectron | In Stock | - | - | - | MD-S | YES | - | - | SILICON | 4 | - | Rectron | 3000 | - | 500 mA | RECTRON LTD | 10 uA | Rectron | MD4S-W | - | + 150 C | - | - 55 C | - | - | SMD/SMT | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | MD4S | Active | - | - | - | - | 400 V | - | - | - | NOT SPECIFIED | - | 1.6 | - | Details | Yes | - | - | 280 V | - | MouseReel | MDxS | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | UL LISTED | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 30 A | 0.8 A | - | - | Bridge Rectifiers | 1 | - | 400 V | - | - | - | 35 A | - | - | - | - | 400 V | - | - | 1.05 V | Bridge Rectifiers | 2.7 mm | 4.9 mm | 4 mm | ||
![]() RS405M Rectron | In Stock | - | - | Through-hole | 4-SIP, RS-4M | - | - | RS-4M | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | Rectron USA | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Y | - | - | - | - | -55°C ~ 150°C (TJ) | Case - RS-4M | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | Single Phase | 5 µA @ 600 V | 1.05 V @ 4 A | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | ||
![]() MP158 Rectron | In Stock | - | - | Through-hole | MP-15 | - | - | MP-15 | - | - | - | Rectron | 50 | - | 15 A | - | 5 uA | RECTRON | - | - | + 150 C | Rectron USA | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | Active | - | - | - | - | - | Y | - | - | 2 oz | 560 V | -55°C ~ 150°C (TJ) | Case - MP-15 | MP15 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 800V | - | - | Single Phase | 500 nA @ 800 V | 1.05 V @ 7.5 A | - | - | - | - | 300 A | - | 15 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | ||
![]() MP156 Rectron | In Stock | - | - | Through-hole | MP-15 | - | - | MP-15 | - | - | - | Rectron | 50 | - | 15 A | - | 5 uA | RECTRON | - | - | + 150 C | Rectron USA | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Active | - | - | - | - | - | Y | - | - | 0.770313 oz | 420 V | -55°C ~ 150°C (TJ) | Case - MP-15 | MP15 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 600V | - | - | Single Phase | 500 nA @ 600 V | 1.05 V @ 7.5 A | - | - | - | - | 300 A | - | 15 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | ||
![]() BR34 Rectron | In Stock | - | - | Through-hole | BR-3 | NO | - | BR-3 | SILICON | 4 | 3(A) | Rectron | 200 | 1 V | 3 A | RECTRON LTD | 5 uA | RECTRON | BR34 | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | Through Hole | 1 | -55C to 150C | Military | 150 °C | -55 °C | Box | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | CASE BR-3 | - | Active | - | - | 50(A) | 400(V) | 400 V | Single Phase | Active | No | 10 | 5(mA) | 1.24 | 280(V) | Y | Yes | Bridge Rectifiers 3A 400V | 0.151995 oz | 280 V | -55°C ~ 150°C (TJ) | Case - BR-3 | BR3 | Recovery Time - < 60 Hz | e3 | - | - | Single Phase Bridge | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | WIRE | 265 | not_compliant | 4 | Solder Lead | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 400V | - | - | Single Phase | 5 µA @ 400 V | 1 V @ 1.5 A | ISOLATED | - | - | - | 50 A | 3 A | 3 A | 1(V) | Bridge Rectifiers | 1 | - | 400 V | - | - | - | 50 A | - | 0.00001 µA | - | 400 V | 400 V | - | - | 1 V | Bridge Rectifiers | 5.4 mm | 15.7 mm | 15.7 mm | ||
![]() HSM103-W Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HSM103-W | - | - | - | - | - | - | - | 1 | - | - | - | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | - | Active | MELF | - | - | - | - | - | - | - | 10 | - | 5.74 | - | - | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | END | WRAP AROUND | 260 | not_compliant | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | 1 A | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() FM4002-W Rectron | In Stock | - | - | Surface Mount | SMX | YES | - | DO-214AC (SMA) | SILICON | 2 | - | Rectron | 7500 | 1.1 V | 1 A | RECTRON LTD | 30 uA | Rectron | FM4002-W | 1000(mA) | + 150 C | Rectron USA | - 55 C | - | Surface Mount | SMD/SMT | 1 | -55C to 175C | Military | 150 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | SMA | FM4002 | Active | DO-214AC | 1(V) | - | 100(V) | - | - | Active | No | 10 | 0.5(uA) | 0.71 | - | Details | Yes | Rectifiers 1N4002 1A 100V GP | 0.007248 oz | 100 V | - | Tape and Reel | FM400 | - | e3 | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 260 | not_compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 100 V | 1 V @ 1 A | - | 1000(mA) | - | -55°C ~ 175°C | 30 A | 1 A | 1A | 1(V) | Rectifiers | - | 0.5(uA) | 100 V | DO-214AC | 15pF @ 4V, 1MHz | 30(A) | 30 A | - | - | 2.5 us | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.31 mm | 5.31 mm | 2.79 mm | ||
![]() W06M Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | Case - WOM | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP351 Rectron | In Stock | - | - | Through-hole | MP-35 | NO | - | MP-35 | SILICON | 4 | 35(A) | Rectron | 50 | 1.1 V | 35 A | RECTRON LTD | 5 uA | Rectron | MP351 | - | + 150 C | Rectron USA | - 55 C | - | Screw | SMD/SMT | 1 | -55C to 175C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | MP-35 | - | Active | - | - | 400(A) | 100(V) | 100 V | Single Phase | Active | No | NOT SPECIFIED | 0.5(mA) | 5.13 | 70(V) | Details | Yes | - | - | 70 V | -55°C ~ 175°C (TJ) | Bulk | MP35 | Recovery Time - < 60 Hz | - | Yes | EAR99 | Single Phase Bridge | Nickel (Ni) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | SOLDER LUG | 265 | not_compliant | 4 | Through Hole | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 100V | - | - | Single Phase | 500 nA @ 100 V | 1.05 V @ 17.5 A | ISOLATED | - | - | - | 400 A | 35 A | 35 A | 1.05(V) | Bridge Rectifiers | 1 | - | 100 V | - | - | - | 400 A | - | 0.00001 µA | - | 100 V | 100 V | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | ||
![]() RS2502M Rectron | In Stock | - | - | Through-hole | RS-25M | - | - | RS-25M | - | - | - | Rectron | 600 | - | 4.3 A | - | 5 uA | Rectron | - | - | + 150 C | Rectron USA | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | Active | - | - | - | - | - | Details | - | - | - | 70 V | 150°C (TJ) | Tube | RS250 | Recovery Time - < 60Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 100V | - | - | Single Phase | 500 nA @ 100 V | 1 V @ 12.5 A | - | - | - | - | 300 A | - | 25 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1.1 V | Bridge Rectifiers | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() MP352 Rectron | In Stock | - | - | Through-hole | MP-35 | NO | - | MP-35 | SILICON | 4 | 35 A | Rectron | 50 | 1.1 V | 35 A | RECTRON LTD | 5 uA | RECTRON | MP352 | - | + 150 C | Rectron USA | - 55 C | - | Screw | SMD/SMT | 1 | -55C to 150C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | MP-35 | - | Active | - | - | 400 A | 200 V | 200 V | Single Phase | Active | No | NOT SPECIFIED | 5 mA | 1.31 | 140 V | Y | Yes | - | 0.898287 oz | 140 V | -55°C ~ 175°C (TJ) | Case - MP-35 | MP35 | Recovery Time - < 60 Hz | - | Yes | EAR99 | Single Phase Bridge | Nickel (Ni) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | SOLDER LUG | 265 | not_compliant | 4 | Through Hole | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 200V | - | - | Single Phase | 500 nA @ 200 V | 1.05 V @ 17.5 A | ISOLATED | - | - | - | 400 A | 35 A | 35 A | 1.1 V | Bridge Rectifiers | 1 | - | 200 V | - | - | - | 400 A | - | 0.00001 µA | - | 200 V | 200 V | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm |