- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR845S Rectron | In Stock | - | - | - | D2PAK-2 (TO-263-2) | - | - | - | - | Rectron | 2000 | - | 8 A | 150 A | - | 5 mA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 0.070548 oz | - | - | 45 V | - | Bulk | SR8 | - | - | - | - | Schottky Barrier Rectifier | - | 150 °C | -55 °C | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single Dual Anode Quad Cathode | - | Common Cathode | - | - | - | - | - | 5 mA | 150 A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | 4.8 mm | 10.46 mm | 8.55 mm | - | - | ||
![]() RL1N4007-T Rectron | In Stock | - | - | - | A-405 | - | - | - | - | Rectron | 5000 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | RL1N4007 | - | - | - | - | - | - | Details | - | 0.012346 oz | - | 1 kV | - | - | Cut Tape | RL1N4 | - | - | - | - | Standard Recovery Rectifiers | - | 150 °C | -55 °C | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | 5 µA | - | - | - | 1 kV | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | - | - | ||
![]() FR606T Rectron | In Stock | - | - | - | R-6 | - | - | - | - | Rectron | 800 | - | 6 A | - | - | 10 uA | Rectron | - | + 150 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | FR606 | - | - | - | - | - | - | Details | - | 0.074075 oz | - | 800 V | - | - | Reel | FR60 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | - | - | - | - | - | 300 A | - | - | Rectifiers | - | - | - | - | - | - | - | 500 ns | - | - | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | - | - | ||
![]() 1N4002-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | Rectron | 5000 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | 1N4002 | - | - | - | - | - | - | Non-Compliant | - | 0.010935 oz | 100 V | 100 V | - | - | Reel | 1N400 | - | - | - | - | Standard Recovery Rectifiers | - | 150 °C | -55 °C | - | - | - | 15 pF | Diodes & Rectifiers | - | - | - | - | - | 1 A | - | Through Hole | - | - | Standard | Single | - | Single | - | - | 1 A | - | - | - | 30 A | - | - | Rectifiers | - | 5 µA | - | - | - | 100 V | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | No SVHC | Lead Free | ||
![]() MDA970G6 Rectron | In Stock | - | - | Through-hole | RS-4L | NO | - | SILICON | 4 | Rectron | 400 | 1.1 V | 4 A | - | RECTRON LTD | 5 uA | RECTRON | MDA970G6 | + 150 C | - | - 55 C | 1 | SMD/SMT | 4 | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, RS-4L, 4 PIN | RECTANGULAR | IN-LINE | - | Obsolete | - | 600 V | - | 10 | 5.82 | Y | Yes | - | - | 420 V | - | - | Case - RS-4L | MDA | Recovery Time - < 60 Hz | e3 | - | - | Single Phase Bridge | TIN | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | WIRE | 260 | not_compliant | - | 4 | Through Hole | R-PSIP-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 600V | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 200 A | 4 A | - | Bridge Rectifiers | 1 | - | 600 V | - | 150 A | - | 0.00001 µA | - | - | 600 V | - | 1.1 V | Bridge Rectifiers | 16.3 mm | 19.5 mm | 6.5 mm | - | - | ||
![]() MDA970G5 Rectron | In Stock | - | - | Through-hole | RS-4L | NO | - | SILICON | 4 | Rectron | 400 | 1.1 V | 4 A | - | RECTRON LTD | 5 uA | RECTRON | MDA970G5 | + 150 C | - | - 55 C | 1 | SMD/SMT | 4 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PSIP-W4 | RECTANGULAR | IN-LINE | - | Active | - | 400 V | - | 10 | 5.25 | Y | Yes | - | - | 280 V | - | - | Case - RS-4L | MDA | Recovery Time - < 60 Hz | e3 | - | - | Single Phase Bridge | Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | WIRE | 260 | not_compliant | - | 4 | Through Hole | R-PSIP-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 400V | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 200 A | 4 A | - | Bridge Rectifiers | 1 | - | 400 V | - | 150 A | - | 0.00001 µA | - | - | 400 V | - | 1.1 V | Bridge Rectifiers | 16.3 mm | 19.5 mm | 6.5 mm | - | - | ||
![]() DB107 Rectron | In Stock | - | - | Through Hole | 4-EDIP (0.321, 8.15mm) | - | DB-1 | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | 1000 V | Active | - | - | Details | - | 0.050459 oz | - | 700 V | - | -55°C ~ 150°C (TJ) | Tube | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | - | Solder Lead | - | - | - | - | - | - | Single Phase | 1 µA @ 1000 V | - | 1 V @ 1 A | - | - | 40 A | - | 1 A | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1 kV | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | - | - | ||
![]() MDA970G3 Rectron | In Stock | - | - | Through-hole | RS-4L | NO | - | SILICON | 4 | Rectron | 400 | 1.1 V | 4 A | - | RECTRON LTD | 5 uA | RECTRON | MDA970G3 | + 150 C | - | - 55 C | 1 | SMD/SMT | 4 | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, RS-4L, 4 PIN | RECTANGULAR | IN-LINE | - | Obsolete | - | 200 V | - | 10 | 5.81 | Y | Yes | - | - | 140 V | - | - | Case - RS-4L | MDA | Recovery Time - < 60 Hz | e3 | - | EAR99 | Single Phase Bridge | TIN | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | WIRE | 260 | not_compliant | - | 4 | Through Hole | R-PSIP-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 200V | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 200 A | 4 A | - | Bridge Rectifiers | 1 | - | 200 V | - | 150 A | - | 0.00001 µA | - | - | 200 V | - | 1.1 V | Bridge Rectifiers | 16.3 mm | 19.5 mm | 6.5 mm | - | - | ||
![]() MD3S-W Rectron | In Stock | - | - | - | MD-S | YES | - | SILICON | 4 | Rectron | 3000 | - | 500 mA | - | RECTRON LTD | 10 uA | Rectron | MD3S-W | + 150 C | - | - 55 C | - | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | MD3S | Active | - | 200 V | - | NOT SPECIFIED | 5.62 | Compliant | Yes | - | - | 140 V | - | - | Reel | MDxS | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | 150 °C | -55 °C | - | UL LISTED | 8541.10.00.70 | - | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | - | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 10 µA | 30 A | 0.8 A | - | Bridge Rectifiers | 1 | - | 200 V | - | 35 A | - | - | - | - | 200 V | - | 1.05 V | Bridge Rectifiers | 2.7 mm | 4.9 mm | 4 mm | - | - | ||
![]() DB156SC Rectron | In Stock | - | - | - | DBS | YES | - | SILICON | 4 | Rectron | 2500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | DB156S-C | + 150 C | - | - 55 C | - | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 800 V | - | NOT SPECIFIED | 5.59 | Details | Yes | - | - | 560 V | - | - | - | DB15 | - | e3 | Yes | - | Single Phase Bridge | Matte Tin (Sn) | - | - | - | UL LISTED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | - | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 40 A | 1.5 A | - | Bridge Rectifiers | 1 | - | 800 V | - | 60 A | - | - | - | - | 800 V | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | - | - | ||
![]() DB101C Rectron | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB101-C | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | - | - | - | 10 | 5.56 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | - | DUAL | THROUGH-HOLE | 260 | not_compliant | - | 4 | - | R-PDIP-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | 1 | - | 50 V | - | 40 A | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | ||
![]() DB106-T-S-NTC Rectron | In Stock | - | - | - | DB-1 | - | - | - | - | Rectron | 1000 | - | 1 A | - | - | 5.0 uA | Rectron | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | DB10 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | - | - | - | - | ||
![]() EDB104C Rectron | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | EDB104-C | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | - | - | - | NOT SPECIFIED | 5.78 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL LISTED | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | - | - | R-PDIP-T4 | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | 1 | - | 200 V | - | 30 A | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | ||
![]() EDB103S-T-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5393-B Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | 1N5393-B | + 175 C | - | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5393 | Active | DO-15 | - | - | NOT SPECIFIED | 4.3 | Details | Yes | 0.012346 oz | - | 200 V | - | - | Bulk | 1N539 | - | e3 | Yes | - | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | 50 A | 1.5 A | - | Rectifiers | 1 | - | 200 V | DO-15 | 50 A | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | - | - | ||
![]() BR158 Rectron | In Stock | - | - | - | BR-15 | - | - | - | - | Rectron | 50 | - | 15 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | Details | - | - | - | 560 V | - | - | Bulk | BR15 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 9.1 mm | 3.8 mm | 9.1 mm | - | - | ||
![]() EDB107C Rectron | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | EDB107-C | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | - | - | - | NOT SPECIFIED | 5.69 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL LISTED | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | - | R-PDIP-T4 | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | 1 | - | 600 V | - | 30 A | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | ||
![]() 1N4937G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF51-B Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | Rectron | 500 | - | 5 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | SF51 | - | - | - | - | - | - | Details | - | 0.038801 oz | - | 50 V | - | - | Bulk | SF5 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | - | - | 35 ns | - | - | Rectifiers | 950 mV | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | - | - | ||
![]() W04M Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | Case - WOM | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |