- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Typical Turn-Off Delay Time | Unit Weight | Voltage Rating (DC) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Diode Type | Output Current | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Operating Temperature Range | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR530 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1645CS Rectron | In Stock | - | - | - | D2PAK-2 (TO-263-2) | - | - | - | Rectron | 2000 | - | 16 A | 150 A | - | 10 mA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.070548 oz | - | - | 45 V | Bulk | SR16 | - | - | - | - | Schottky Barrier Rectifier | - | 150 °C | -55 °C | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | Common Cathode | - | - | - | 10 mA | 150 A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | - | 4.8 mm | 10.46 mm | 8.55 mm | - | ||
![]() HER3002C Rectron | In Stock | - | - | - | TO-247 | NO | SILICON | 3 | Rectron | 900 | 1 V | 30 A | - | RECTRON LTD | 10 uA | Rectron | HER3002C | + 150 C | - 55 C | 1 | Through Hole | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, TO-247, 3 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-247 | - | NOT SPECIFIED | 5.47 | Details | Yes | - | 0.229281 oz | - | 100 V | - | Reel | HER30 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | MATTE TIN | 150 °C | -55 °C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | - | 3 | Through Hole | R-PSFM-T3 | Not Qualified | - | Dual Common Cathode | - | Common Cathode | RECTIFIER DIODE | - | CATHODE | - | 300 A | 30 A | Rectifiers | 1 | - | 10 µA | 100 V | TO-247 | 300 A | 100 V | 10 µA | 50 ns | - | 0.05 µs | Rectifiers | 1 V | Rectifiers | - | 21.3 mm | 16 mm | 5.16 mm | - | ||
![]() HER1602C Rectron | In Stock | - | - | - | TO-220 | NO | SILICON | 3 | Rectron | 2000 | 1 V | 16 A | - | RECTRON LTD | 10 uA | Rectron | HER1602C | + 150 C | - 55 C | 1 | Through Hole | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | NOT SPECIFIED | 5.08 | Details | Yes | - | 0.081130 oz | - | 100 V | - | Reel | HER16 | - | e3 | Yes | - | Standard Recovery Rectifiers | MATTE TIN | 150 °C | -55 °C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | - | 3 | - | R-PSFM-T3 | Not Qualified | - | Dual Common Cathode | - | Common Cathode | RECTIFIER DIODE | - | CATHODE | - | 200 A | 16 A | Rectifiers | 1 | - | 10 µA | 100 V | TO-220AB | 200 A | 100 V | 10 µA | 50 ns | - | 0.05 µs | Rectifiers | 1 V | Rectifiers | - | 16.5 mm | 10.6 mm | 4.7 mm | - | ||
![]() HFM101W Rectron | In Stock | - | - | - | DO-214AC | YES | SILICON | 2 | Rectron | 7500 | 1 V | 1 A | - | RECTRON LTD | 5 uA | Rectron | HFM101W | + 150 C | - 55 C | - | SMD/SMT | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | HFM101 | Active | - | - | NOT SPECIFIED | 5.11 | Non-Compliant | Yes | - | - | - | 35 V | - | Reel | HFM10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | - | 2 | Solder Pad | R-PDSO-C2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | 30 A | 1 A | Rectifiers | - | - 55 C to + 150 C | 5 µA | 50 V | - | 30 A | 50 V | - | 50 ns | - | 0.05 µs | Rectifiers | 1 V | Rectifiers | - | 2.31 mm | 4.57 mm | 2.79 mm | - | ||
![]() FM4933W Rectron | In Stock | - | - | - | SMX | YES | SILICON | 2 | Rectron | 5000 | 1.2 V | 1 A | - | RECTRON LTD | 5 uA | Rectron | FM4933-W | + 150 C | - 65 C | - | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | FM4933 | Active | - | - | NOT SPECIFIED | 5.65 | Compliant | Yes | - | - | - | 50 V | - | Reel | FM493 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | - | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | 30 A | 1 A | Rectifiers | - | - | 5 µA | 50 V | - | 30 A | 50 V | - | 200 ns | - | 0.2 µs | Rectifiers | 1.2 V | Rectifiers | - | 2.31 mm | 5.31 mm | 2.79 mm | - | ||
![]() FFM106W Rectron | In Stock | - | - | - | SMX | YES | SILICON | 2 | Rectron | 7500 | 1.3 V | 1 A | - | RECTRON LTD | 5 uA | Rectron | FFM106-W | + 150 C | - 65 C | - | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FFM106 | Active | - | - | NOT SPECIFIED | 5.04 | Non-Compliant | Yes | - | - | - | 800 V | - | Reel | FFM10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | 30 A | 1 A | Rectifiers | - | - | 5 µA | 800 V | DO-214AC | 30 A | 800 V | - | 500 ns | - | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | - | 2.31 mm | 5.31 mm | 2.79 mm | - | ||
![]() HFM104W Rectron | In Stock | - | - | - | DO-214AC | YES | SILICON | 2 | Rectron | 7500 | 1.3 V | 1 A | - | RECTRON LTD | 5 uA | Rectron | HFM104-W | + 150 C | - 55 C | - | SMD/SMT | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | HFM104 | Active | - | - | NOT SPECIFIED | 5.62 | Non-Compliant | Yes | - | - | - | 210 V | - | Reel | HFM10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | 2 | Solder Pad | R-PDSO-C2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | 30 A | 1 A | Rectifiers | - | - 55 C to + 150 C | 5 µA | 300 V | - | 30 A | 300 V | - | 50 ns | - | 0.05 µs | Rectifiers | 1.3 V | Rectifiers | - | 2.31 mm | 4.57 mm | 2.79 mm | - | ||
![]() FFM104W Rectron | In Stock | - | - | - | SMX | YES | SILICON | 2 | Rectron | 7500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | FFM104-W | + 150 C | - 65 C | - | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | FFM104 | Active | - | - | NOT SPECIFIED | 5.04 | Compliant | Yes | - | - | - | 400 V | - | Reel | FFM10 | - | e3 | - | - | Fast Recovery Rectifiers | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -65 °C | - | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | - | SMD/SMT | R-PDSO-C2 | - | - | Single | - | Single | RECTIFIER DIODE | - | - | - | 30 A | 1 A | Rectifiers | - | - | 5 µA | 400 V | DO-214AC | - | 400 V | - | 150 ns | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | - | 2.31 mm | 5.31 mm | 2.79 mm | - | ||
![]() EDB101S-T Rectron | In Stock | - | - | - | DBS | YES | SILICON | 4 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EDB101S-T | + 150 C | - 65 C | - | SMD/SMT | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | EDB101S | Active | - | - | NOT SPECIFIED | 5.71 | Non-Compliant | Yes | - | - | - | 50 V | - | Reel | - | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | - | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | Single | BRIDGE RECTIFIER DIODE | - | - | - | 30 A | 1 A | Bridge Rectifiers | 1 | - | 5 µA | 50 V | - | 30 A | 50 V | - | 50 ns | 50 V | - | - | 1.05 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | - | ||
![]() SR1050 Rectron | In Stock | - | - | - | TO-220A-2 | - | - | - | Rectron | 2000 | - | 10 A | 150 A | - | 10 mA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 50 V | Bulk | - | - | - | - | - | Schottky Barrier Rectifier | - | 150 °C | -55 °C | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | Single | - | - | - | 10 mA | 150 A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | - | 8.6 mm | 10.5 mm | 4.7 mm | - | ||
![]() RL851-B Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 µA | 100 A | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4936-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | 5000 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 1N4936 | - | - | - | - | - | Details | - | - | 0.010935 oz | 400 V | 400 V | - | Reel | - | - | - | - | - | Fast Recovery Rectifiers | - | 150 °C | -55 °C | - | - | - | 15 pF | Diodes & Rectifiers | - | - | - | - | - | 1 A | - | Through Hole | - | - | Standard | Single | - | Single | - | 1 A | - | - | 30 A | - | Rectifiers | - | - | 5 µA | - | - | - | 400 V | - | 200 ns | - | - | Rectifiers | 1.2 V | Rectifiers | - | 2.72 mm | 5.51 mm | 2.72 mm | Lead Free | ||
![]() SF303C Rectron | In Stock | - | - | - | TO-247 | - | - | - | Rectron | 900 | - | 30 A | - | - | 10 uA | Rectron | - | + 150 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.229281 oz | - | 150 V | - | Tube | SF30 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Dual Common Cathode | - | - | - | - | - | - | 300 A | - | Rectifiers | - | - | - | - | - | - | - | - | 35 ns | - | - | Rectifiers | 1 V | Rectifiers | - | 21.3 mm | 16 mm | 5.16 mm | - | ||
![]() HER503-T Rectron | In Stock | - | - | - | DO-201AD | NO | SILICON | 2 | Rectron | 1200 | - | 5 A | - | RECTRON LTD | 10 uA | Rectron | HER503-T | + 150 C | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER503 | Active | DO-201AD | - | NOT SPECIFIED | 1.63 | Details | Yes | - | 0.038801 oz | - | 200 V | - | Cut Tape | HER50 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | ISOLATED | - | 200 A | 5 A | Rectifiers | 1 | - | - | 200 V | DO-201AD | 200 A | - | - | 50 ns | - | 0.05 µs | Rectifiers | 1 V | Rectifiers | - | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() EDB107S-T Rectron | In Stock | - | - | - | DB-S | YES | SILICON | 4 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EDB107S-T | + 150 C | - 55 C | - | SMD/SMT | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | EDB107S | Active | - | 600 V | NOT SPECIFIED | 5.67 | Details | Yes | - | - | - | 420 V | - | Reel | - | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | - | - | - | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | SMD/SMT | R-PDSO-G4 | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 30 A | 1 A | Bridge Rectifiers | 1 | - | - | 600 V | - | 30 A | - | - | - | 600 V | - | - | 1.7 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | - | ||
![]() MDA970G1 Rectron | In Stock | - | - | Through-hole | RS-4L | NO | SILICON | 4 | Rectron | 400 | 1.1 V | 4 A | - | RECTRON LTD | 5 uA | RECTRON | MDA970G1 | + 150 C | - 55 C | 1 | SMD/SMT | 4 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PSIP-W4 | RECTANGULAR | IN-LINE | - | Active | - | 50 V | 10 | 5.76 | Y | Yes | - | - | - | 35 V | - | Case - RS-4L | MDA | Recovery Time - < 60 Hz | e3 | - | EAR99 | Single Phase Bridge | Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | WIRE | 260 | not_compliant | - | 4 | Through Hole | R-PSIP-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 50V | - | BRIDGE RECTIFIER DIODE | - | - | - | 200 A | 4 A | Bridge Rectifiers | 1 | - | - | 50 V | - | 150 A | - | 0.00001 µA | - | 50 V | - | - | 1.1 V | Bridge Rectifiers | - | 16.3 mm | 19.5 mm | 6.5 mm | - | ||
![]() SR830S Rectron | In Stock | - | - | - | D2PAK-2 (TO-263-2) | - | - | - | Rectron | 2000 | - | 8 A | 150 A | - | 5 mA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.070548 oz | - | - | 30 V | Tube | SR8 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single Dual Anode Quad Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | - | 4.8 mm | 10.46 mm | 8.55 mm | - | ||
![]() HER3005C Rectron | In Stock | - | - | - | TO-247 | - | - | - | Rectron | 900 | - | 30 A | - | - | - | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.229281 oz | - | 400 V | - | Reel | HER30 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() SF302C Rectron | In Stock | - | - | - | TO-247 | - | - | - | Rectron | 900 | - | 30 A | - | - | 10 uA | Rectron | - | + 150 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.229281 oz | - | 100 V | - | Tube | SF30 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Dual Common Cathode | - | - | - | - | - | - | 300 A | - | Rectifiers | - | - | - | - | - | - | - | - | 35 ns | - | - | Rectifiers | 1 V | Rectifiers | - | 21.3 mm | 16 mm | 5.16 mm | - |