- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Power Dissipation (Max) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5817B Rectron | In Stock | - | - | Through Hole | DO-41 | - | - | DO-41 | - | - | - | Rectron | 1000 | - | 1 A | 25 A | - | 200 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | 1N5817 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Non-Compliant | - | - | 0.011640 oz | - | 20 V | - | Bulk | 1N581 | - | - | - | - | Schottky Barrier Rectifier | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 450 mV @ 1 A | - | 200 µA | 150°C | 25 A | - | 20 V | 1A | - | Schottky Diodes & Rectifiers | - | - | - | - | 110pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | 2.72 mm | 5.2 mm | 2.72 mm (Max) | ||
![]() EDB107SC Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 4 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | EDB107S-C | - | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.69 | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | R-PDSO-G4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | 1 | - | 600 V | - | - | - | 30 A | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | ||
![]() DB156C Rectron | In Stock | - | - | - | - | NO | - | - | SILICON | 4 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB156-C | - | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.59 | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | UL LISTED | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | R-PDIP-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | 1.5 A | - | - | - | - | 1 | - | 800 V | - | - | - | 40 A | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | ||
![]() DB106SC Rectron | In Stock | - | - | - | DBS | YES | - | - | SILICON | 4 | - | Rectron | 4000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | DB106S-C | + 150 C | - | - 55 C | - | - | SMD/SMT | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | DB106S-C | Active | - | - | - | - | 800 V | - | - | - | - | NOT SPECIFIED | - | 5.02 | - | Details | Yes | - | - | 560 V | - | - | Tube | DB10 | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | not_compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 40 A | 1 A | - | - | - | Bridge Rectifiers | 1 | - | 800 V | - | - | - | 30 A | - | - | - | - | 800 V | - | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() DB102C Rectron | In Stock | - | - | - | DB-1 | - | - | - | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5.0 uA | Rectron | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | DB10 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | - | - | ||
![]() 1N4933G-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1N4933G-B | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | 1N4933G | Active | DO-41 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.08 | - | Details | Yes | - | 0.010935 oz | 50 V | - | - | Bulk | 1N49 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 30 A | 1 A | - | - | - | Rectifiers | - | - | 50 V | DO-41 | - | - | - | - | - | 200 ns | - | - | 0.2 µs | - | Rectifiers | 1.2 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() BAV99-T Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | BAV99-T | - | - | - | - | - | - | 1 | - | - | 125 °C | - | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | - | Active | SOT-23 | - | - | - | - | - | 0.25 W | - | - | NOT SPECIFIED | - | 5.04 | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 265 | compliant | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.215 A | - | - | - | - | - | - | 70 V | - | - | - | - | - | - | - | - | - | 0.006 µs | - | - | - | - | - | - | - | ||
![]() RC204 Rectron | In Stock | - | - | Through-hole | RC-2 | - | - | RC-2 | - | - | 2(A) | Rectron | 600 | - | 2 A | - | - | 5 uA | RECTRON | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | SMD/SMT | 1 | -55C to 150C | Military | - | - | Bulk | - | - | - | - | RC-2 | - | - | - | - | 50(A) | 400(V) | 400 V | Single Phase | - | Active | No | - | 0.2(mA) | - | 280(V) | Y | - | - | 0.128962 oz | 280 V | - | -55°C ~ 150°C (TJ) | Case - RC-2 | RC20 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | 4 | Through Hole | - | - | - | Reverse Voltage Vr - 400V | - | - | Single Phase | 200 nA @ 400 V | 1.05 V @ 2 A | - | - | - | 50 A | - | - | 2 A | 1.05(V) | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 1.1 V | Bridge Rectifiers | 7.4 mm | 10 mm | 10 mm | ||
![]() BR62 Rectron | In Stock | - | - | Through Hole | BR-6 | NO | - | BR-6 | SILICON | 4 | 6(A) | Rectron | 200 | 1 V | 6 A | - | RECTRON LTD | 5 uA | Rectron | BR62 | + 150 C | Rectron USA | - 55 C | - | Through Hole | Through Hole | 1 | -55C to 150C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | CASE BR-6 | - | Obsolete | - | - | 125(A) | 200(V) | 200 V | Single Phase | - | Active | No | NOT SPECIFIED | 5(mA) | 7.54 | 140(V) | Details | Yes | Bridge Rectifiers 6A 200V | 0.256738 oz | 140 V | - | -55°C ~ 150°C (TJ) | Bulk | BR6 | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | WIRE | 265 | not_compliant | 4 | Solder Lead | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | Single Phase | 5 µA @ 200 V | 1.1 V @ 3 A | ISOLATED | - | - | 125 A | 6 A | - | 6 A | 1(V) | Bridge Rectifiers | 1 | - | 200 V | - | - | - | 125 A | - | 0.00001 µA | - | 200 V | 200 V | - | - | - | 1 V | Bridge Rectifiers | 6.8 mm | 15.7 mm | 15.7 mm | ||
![]() FM130-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | - | SILICON | 2 | - | Rectron | 7500 | 0.55 V | 1 A | 40 A | RECTRON LTD | 200 uA | Rectron | FM130-W | + 150 C | - | - 55 C | - | - | SMD/SMT | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | FM130 | Active | DO-214AC | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.04 | - | Non-Compliant | Yes | - | 0.003739 oz | - | 30 V | - | Reel | FM1 | - | e3 | Yes | EAR99 | Schottky Barrier Rectifier | Matte Tin (Sn) | 150 °C | -55 °C | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | Single | - | RECTIFIER DIODE | - | - | - | 200 µA | - | 40 A | 1 A | - | - | - | Schottky Diodes & Rectifiers | 1 | - | 30 V | DO-214AC | - | - | 40 A | - | 20 µA | - | - | - | - | 30 V | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 2.11 mm | 4.57 mm | 2.79 mm | ||
![]() DB105SC Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 4 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB105S-C | - | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.03 | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 150 °C | -55 °C | UL RECOGNIZED | 8541.10.00.80 | - | - | DUAL | GULL WING | 265 | compliant | 4 | - | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 5 µA | - | 40 A | 1 A | - | - | - | - | 1 | - | 600 V | - | - | - | 30 A | - | - | - | - | 600 V | - | - | - | - | - | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() EDB106C Rectron | In Stock | - | - | - | DB-1 | NO | 1 | - | SILICON | 4 | - | Rectron | 2500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EDB106-C | + 150 C | - | - 65 C | - | - | SMD/SMT | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | 400 V | - | - | - | - | NOT SPECIFIED | - | 5.78 | - | Details | Yes | - | - | 280 V | - | - | - | EDB10 | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | 150 °C | -65 °C | UL LISTED | - | Diodes & Rectifiers | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | SMD/SMT | R-PDIP-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 5 µA | - | 30 A | 1 A | - | - | - | Bridge Rectifiers | 1 | - | 400 V | - | - | - | 30 A | - | - | - | - | 400 V | - | - | - | 1.35 V | Bridge Rectifiers | 3.4 mm | 8.51 mm | 6.5 mm | ||
![]() DB104S-T Rectron | In Stock | - | - | - | DBS | - | - | - | - | - | - | Rectron | 8000 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | DB104S | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | Details | - | - | - | 280 V | - | - | Reel | DB10 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() BR156W Rectron | In Stock | - | - | - | BR-15W | - | - | - | - | - | - | Rectron | 50 | - | 15 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | Details | - | - | - | 420 V | - | - | Bulk | BR15 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 11.5 mm | 30 mm | 30 mm | ||
![]() RL822-B Rectron | In Stock | - | - | - | R-6 | - | - | - | - | - | - | Rectron | 125 | - | 5 A | - | - | 25 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | RL822 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.074075 oz | 200 V | - | - | Bulk | RL8 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() 1H3-B Rectron | In Stock | - | - | - | R-1 | NO | - | - | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1H3-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1H3 | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.33 | - | Details | Yes | - | - | 200 V | - | - | Bulk | 1H | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 25 A | 1 A | - | - | - | Rectifiers | - | - | 200 V | - | - | - | - | - | - | 50 ns | - | - | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() HVM15 Rectron | In Stock | - | - | Mounting Style - Through Hole | HVM | NO | - | HVM | SILICON | 2 | - | Rectron | 200 | 14 V | 350 mA | - | RECTRON LTD | 5 uA | RECTRON | HVM15 | + 150 C | Rectron USA | - 20 C | 1 | - | Through Hole | 1 | -20C to 150C | Commercial | 150 °C | -20 °C | Bulk | PLASTIC/EPOXY | - | ROUND | LONG FORM | HVM | - | Active | - | 14(V) | - | 15000(V) | - | - | - | Active | No | NOT SPECIFIED | 5(uA) | 2.31 | - | Y | Yes | - | - | 1.5 kV | - | - | Case - HVM | HVM | - | e3 | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | AXIAL | UNSPECIFIED | 265 | compliant | 2 | - | O-PALF-X2 | Not Qualified | Single | Reverse Voltage Vr - 15000V | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 15000 V | 14 V @ 350 mA | ISOLATED | - | -20°C ~ 150°C | 50 A | 0.35 A | 15000 V | 350mA | 14(V) | Rectifiers | - | 5(uA) | 15000 V | - | - | 50(A) | 50 A | - | - | - | - | - | - | - | Rectifiers | 14 V | Rectifiers | 7.5 mm | 22 mm | 7.5 mm | ||
![]() HVM5 Rectron | In Stock | - | - | Mounting Style - Through Hole | HVM | NO | - | HVM | SILICON | 2 | - | Rectron | 200 | 8 V | 350 mA | - | RECTRON LTD | 5 uA | RECTRON | HVM5 | + 150 C | Rectron USA | - 20 C | 1 | - | Through Hole | 1 | - | - | 150 °C | -20 °C | Bulk | PLASTIC/EPOXY | - | ROUND | LONG FORM | - | - | Active | - | - | - | - | - | - | - | Active | - | NOT SPECIFIED | - | 5.74 | - | Y | Yes | - | - | 5 kV | - | - | Case - HVM | HVM | - | e3 | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -20 °C | - | 8541.10.00.70 | Diodes & Rectifiers | - | AXIAL | UNSPECIFIED | 265 | compliant | - | - | O-PALF-X2 | Not Qualified | Single | Reverse Voltage Vr - 5000V | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 5000 V | 8 V @ 350 mA | ISOLATED | - | -20°C ~ 150°C | 50 A | 0.35 A | 5000 V | 350mA | - | Rectifiers | - | 5 µA | 5000 V | - | - | - | 50 A | 5 kV | - | - | - | - | - | - | Rectifiers | 8 V | Rectifiers | 7.5 mm | 22 mm | 7.5 mm | ||
![]() MP151W Rectron | In Stock | - | - | Through-hole | MP-15W | - | - | MP-15 | - | - | - | Rectron | 50 | - | 15 A | - | - | 5 uA | RECTRON | - | + 150 C | Rectron USA | - 55 C | - | - | Through Hole | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | Active | - | - | - | - | - | Y | - | - | - | 70 V | - | -55°C ~ 150°C (TJ) | Case - MP-15W | MP15 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 100V | - | - | Single Phase | 500 nA @ 100 V | 1.05 V @ 7.5 A | - | 5 µA | - | 300 A | - | - | 15 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | ||
![]() MDA200G Rectron | In Stock | - | - | Through-hole | 4-SIP, RS-1 | NO | 1 | RS-1 | SILICON | 4 | - | - | - | 1.1 V | - | - | RECTRON LTD | - | RECTRON | MDA200G | - | Rectron USA | - | 1 | - | - | 4 | - | - | 150 °C | -55 °C | Tube | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, RS-1, 4 PIN | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | - | - | - | Active | - | NOT SPECIFIED | - | 2.23 | - | Non-Compliant | Yes | Bridge Rectifiers 2A 50V | - | - | - | -55°C ~ 150°C (TJ) | Bulk | - | Recovery Time - < 60 Hz | e3 | - | EAR99 | - | MATTE TIN | 150 °C | -55 °C | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | Standard | SINGLE | WIRE | 265 | not_compliant | 4 | - | R-PSIP-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 50V | - | - | Single Phase | 5 µA @ 50 V | 1.1 V @ 3.14 A | - | 5 µA | - | 50 A | 2 A | - | 2 A | - | - | 1 | - | 50 V | - | - | - | 50 A | - | 0.00001 µA | - | 50 V | 50 V | - | - | - | - | - | 10.5 mm | 16.5 mm | 4.1 mm |