- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR304G-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | Rectron | 1200 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | FR304G-T | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, DO-201AD, 2 PIN | ROUND | LONG FORM | FR304G | Active | DO-201AD | - | - | NOT SPECIFIED | 3.86 | Details | Yes | 0.038801 oz | 400 V | - | - | Cut Tape | FR30 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 125 A | 3 A | - | - | Rectifiers | 1 | - | 400 V | DO-201AD | - | 125 A | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FR302-T Rectron | In Stock | - | - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | Rectron | 1200 | - | 3 A | - | - | 10 uA | Rectron | - | + 150 C | Rectron USA | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | FR302 | - | - | - | Active | - | - | Details | - | 0.038801 oz | 100 V | - | - | Cut Tape | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | 1.3 V @ 3 A | - | - | -55°C ~ 150°C | 200 A | - | 100 V | 3A | Rectifiers | - | - | - | - | 65pF @ 4V, 1MHz | - | - | 150 ns | - | - | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() EDB106S Rectron | In Stock | - | - | SMD/SMT | DBS | YES | - | DB-S | SILICON | 4 | Rectron | 1000 | 1.2 V | 1 A | - | RECTRON LTD | 5 uA | RECTRON | EDB106S | + 150 C | Rectron USA | - 65 C | 1 | SMD/SMT | 4 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | EDB106S-W | Active | - | - | Active | NOT SPECIFIED | 1.71 | Non-Compliant | Yes | - | 400 V | - | -55°C ~ 150°C (TJ) | Case - DB-S | EDB10 | Recovery Time - 50 ns | e3 | Yes | EAR99 | Fast Recovery Rectifiers | MATTE TIN | - | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | Standard | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | Single | Reverse Voltage Vr - 400V | Single | - | Single Phase | 5 µA @ 400 V | 1.35 V @ 1 A | - | - | - | 30 A | 1 A | - | 1 A | Rectifiers | 1 | 5 µA | 400 V | - | - | 30 A | 400 V | 50 ns | 400 V | 400 V | 0.035 µs | - | Rectifiers | 1.35 V | Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() RC206 Rectron | In Stock | - | - | Through-hole | RC-2 | - | - | RC-2 | - | - | Rectron | 600 | - | 2 A | - | - | 5 uA | RECTRON | - | + 150 C | Rectron USA | - 55 C | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | 800 V | Active | - | - | Y | - | 0.050279 oz | 560 V | - | -55°C ~ 150°C (TJ) | Case - RC-2 | RC20 | Recovery Time - < 60Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 800V | - | - | Single Phase | 200 nA @ 800 V | 1.05 V @ 2 A | - | - | - | 50 A | - | - | 2 A | Bridge Rectifiers | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | 1.1 V | Bridge Rectifiers | 7.4 mm | 10 mm | 10 mm | ||
![]() EDB105C Rectron | In Stock | - | - | - | DB-1 | NO | 1 | - | SILICON | 4 | Rectron | 2500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EDB105-C | + 150 C | - | - 65 C | - | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | - | 300 V | - | NOT SPECIFIED | 5.78 | Details | Yes | - | 210 V | - | - | - | EDB10 | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | 150 °C | -65 °C | - | UL LISTED | - | Diodes & Rectifiers | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | SMD/SMT | R-PDIP-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 5 µA | - | 30 A | 1 A | - | - | Bridge Rectifiers | 1 | - | 300 V | - | - | 30 A | - | - | - | 300 V | - | - | - | 1.35 V | Bridge Rectifiers | 3.4 mm | 8.51 mm | 6.5 mm | ||
![]() SR5030C Rectron | In Stock | - | - | - | TO-247 | - | - | - | - | - | Rectron | 900 | - | 50 A | 400 A | - | 10 mA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.229281 oz | - | 30 V | - | Tube | SR5 | - | - | - | - | Schottky Barrier Rectifier | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Through Hole | - | - | Dual Anode Common Cathode | - | Common Cathode | - | - | - | - | - | 10 mA | - | 400 A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | 21.3 mm | 16 mm | 5.16 mm | ||
![]() BR2505W Rectron | In Stock | - | - | - | BR-25W | - | - | - | - | - | Rectron | 50 | - | 25 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | Details | - | - | 35 V | - | - | Bulk | BR25 | - | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 11.5 mm | 30 mm | 30 mm | ||
![]() DB102S-T-S-NTC Rectron | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR351W Rectron | In Stock | - | - | - | BR-35W | - | - | - | - | - | Rectron | 50 | - | 35 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | Non-Compliant | - | - | 70 V | - | - | Bulk | BR35 | - | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 400 A | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 11.5 mm | 30 mm | 30 mm | ||
![]() 1N5401G-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | 1N5401G-B | + 175 C | - | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5401G | Active | DO-201AD | - | - | NOT SPECIFIED | 5.01 | Compliant | Yes | 0.038801 oz | 100 V | - | - | Bulk | - | - | e3 | Yes | - | Standard Recovery Rectifiers | Matte Tin (Sn) | 175 °C | -65 °C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 150 A | 3 A | - | - | Rectifiers | 1 | 5 µA | 100 V | DO-201AD | - | 150 A | 100 V | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() DB155SC Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB155S-C | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | NOT SPECIFIED | 5.59 | Non-Compliant | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | 150 °C | -55 °C | - | UL LISTED | 8541.10.00.80 | - | - | DUAL | GULL WING | 265 | compliant | 4 | - | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 5 µA | - | 40 A | 1.5 A | - | - | - | 1 | - | 600 V | - | - | 60 A | - | - | - | 600 V | - | - | - | - | - | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() MB3505-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB1510-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB258W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB254W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | MB254-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.88 | Compliant | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB154-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() BR258 Rectron | In Stock | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB151W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB156W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() 1N5397-B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | 1N5397-B | + 175 C | - | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5397 | Active | DO-15 | - | - | NOT SPECIFIED | 5.04 | Details | Yes | 0.012346 oz | 600 V | - | - | Bulk | 1N539 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 50 A | 1.5 A | - | - | Rectifiers | 1 | - | 600 V | DO-15 | - | 50 A | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm |