- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | T | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1F2B Rectron | In Stock | - | - | - | R-1 | NO | - | - | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1F2-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1F2 | Active | - | - | - | NOT SPECIFIED | 5.12 | Details | Yes | - | - | 100 V | - | - | Bulk | 1F | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 25 A | 1 A | - | Rectifiers | - | 100 V | - | - | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() DB153SC Rectron | In Stock | - | - | - | DBS | YES | - | - | SILICON | 4 | Rectron | 2500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | DB153S-C | + 150 C | - | - 55 C | - | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 200 V | - | NOT SPECIFIED | 5.61 | Details | Yes | - | - | 140 V | - | - | - | DB15 | - | e3 | Yes | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | UL LISTED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 40 A | 1.5 A | - | Bridge Rectifiers | 1 | 200 V | - | 60 A | - | - | - | 200 V | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() MB3505-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() MB254W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | MB254-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.88 | Compliant | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 5 µA | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | 30 mm | 30 mm | ||
![]() SR340-B Rectron | In Stock | - | - | - | DO-201AD-2 | - | - | - | - | - | Rectron | 500 | - | 3 A | 80 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | SR340 | - | - | - | - | - | - | Details | - | - | 0.038801 oz | - | 40 V | - | Bulk | SR3x0 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 5.6 mm (Max) | 9.5 mm (Max) | 5.6 mm (Max) | ||
![]() DB107SC Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB107S-C | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | NOT SPECIFIED | 5.02 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | - | DUAL | GULL WING | 265 | compliant | 4 | - | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 1 A | - | - | 1 | 1000 V | - | 30 A | - | - | - | 1000 V | - | - | - | - | - | - | - | ||
![]() FR105-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | FR105-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR105 | Active | DO-41 | - | - | NOT SPECIFIED | 5.07 | Details | Yes | - | 0.010935 oz | 600 V | - | - | Bulk | FR10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | 600 V | DO-41 | - | - | 250 ns | - | - | 0.25 µs | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() EDB101SC Rectron | In Stock | - | - | - | DBS | YES | - | - | SILICON | 4 | Rectron | 2500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EDB101S-C | + 150 C | - | - 55 C | - | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | 50 V | - | NOT SPECIFIED | 5.78 | Details | Yes | - | - | 35 V | - | - | - | EDB10 | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | - | - | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | SMD/SMT | R-PDSO-G4 | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | Bridge Rectifiers | 1 | 50 V | - | 30 A | - | - | - | 50 V | - | - | 1.05 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() R5000B Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | Rectron | 500 | - | 200 mA | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | R5000 | - | - | - | - | - | - | Details | - | - | 0.012346 oz | 5 kV | - | - | Bulk | Rx000 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | Rectifiers | 5 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() RC203 Rectron | In Stock | - | - | Through-hole | RC-2 | - | - | RC-2 | - | - | Rectron | 600 | - | 2 A | - | - | 5 uA | RECTRON | - | + 150 C | Rectron USA | - 55 C | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | 200 V | Active | - | - | Y | - | - | 0.065222 oz | 140 V | - | -55°C ~ 150°C (TJ) | Case - RC-2 | RC20 | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Through Hole | - | - | - | Reverse Voltage Vr - 200V | Single Phase | 200 nA @ 200 V | 1.05 V @ 2 A | - | - | 50 A | - | 2 A | Bridge Rectifiers | - | - | - | - | - | - | 200 V | - | - | - | 1.1 V | Bridge Rectifiers | 7.4 mm | 10 mm | 10 mm | ||
![]() FR101G-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | FR101G-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR101G | Active | DO-41 | - | - | NOT SPECIFIED | 5.03 | Details | Yes | - | 0.010935 oz | 50 V | - | - | Bulk | FR10 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | 50 V | DO-41 | - | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N5819-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | Rectron | 1000 | - | 1 A | 25 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | 1N5819 | - | - | - | - | - | - | Details | - | - | 0.011640 oz | - | 40 V | - | Bulk | 1N581 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 900 mV | Schottky Diodes & Rectifiers | 2.72 mm | 5.2 mm | 2.72 mm (Max) | ||
![]() HER205-B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | 500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | HER205-B | + 150 C | - | - 65 C | - | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER205 | Active | DO-15 | - | - | NOT SPECIFIED | 1.99 | Details | Yes | - | 0.012346 oz | 400 V | - | - | Bulk | HER20 | - | e3 | Yes | - | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 60 A | 2 A | - | Rectifiers | 1 | 400 V | DO-15 | 60 A | - | 50 ns | - | - | 0.05 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 1N5397-B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | 1N5397-B | + 175 C | - | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5397 | Active | DO-15 | - | - | NOT SPECIFIED | 5.04 | Details | Yes | - | 0.012346 oz | 600 V | - | - | Bulk | 1N539 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 50 A | 1.5 A | - | Rectifiers | 1 | 600 V | DO-15 | 50 A | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 10A1-B Rectron | In Stock | - | - | - | Case R-6 | NO | - | - | SILICON | 2 | Rectron | 200 | - | 10 A | - | RECTRON LTD | 10 uA | Rectron | 10A1-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 10A1 | Active | - | - | - | - | 5.62 | Details | Yes | NOT SPECIFIED | 0.088033 oz | 100 V | - | - | Bulk | 10A | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 400 A | 10 A | - | Rectifiers | 1 | 100 V | - | 400 A | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() 1N5407G-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | Rectron | 500 | 1.1 V | 3 A | - | DIODES INC | 5 uA | Rectron | 1N5407G-B | + 175 C | - | - 65 C | 1 | Through Hole | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5407G | Active | DO-201AD | - | - | 40 | 5.15 | Details | Yes | - | 0.038801 oz | 800 V | - | - | Bulk | - | - | e3 | No | EAR99 | Standard Recovery Rectifiers | MATTE TIN | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 260 | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 150 A | 3 A | - | Rectifiers | 1 | 800 V | DO-201AD | 125 A | 5 µA | - | - | - | 2 µs | Rectifiers | 1.1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() MP254-B-S-R01 Rectron | In Stock | - | - | - | MP-25 | - | - | - | - | - | Rectron | 50 | - | 25 A | - | - | 5.0 uA | Rectron | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | MP25 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 300 A | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | - | - | ||
![]() FR156B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | FR156-B | + 150 C | - | - 65 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | FR156 | Active | DO-15 | - | - | NOT SPECIFIED | 5.12 | Details | Yes | - | 0.012346 oz | 800 V | - | - | Bulk | FR15 | - | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 60 A | 1.5 A | - | Rectifiers | 1 | 800 V | DO-15 | 60 A | - | 500 ns | - | - | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() DB105-C Rectron | In Stock | - | - | - | DB-1 | - | - | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5.0 uA | Rectron | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | DB10 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 40 A | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | - | - | ||
![]() DB103S-T-T Rectron | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |