- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Peak Reverse Voltage | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Screening Level | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1H6-B Rectron | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | - | 1H6-B | - | - | - | - | - | - | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.64 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | 1 A | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | 0.075 µs | - | - | - | - | - | - | - | - | - | ||
![]() 1F5-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | - | 1F5-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1F5 | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.64 | Details | Yes | - | - | 600 V | - | - | Bulk | 1F | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | 25 A | 1 A | - | Rectifiers | - | - | 600 V | - | - | - | - | - | 250 ns | - | - | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | - | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() 1F7-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | - | 1F7-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1F7 | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.64 | Details | Yes | - | - | 1 kV | - | - | Bulk | 1F | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | 25 A | 1 A | - | Rectifiers | - | - | 1000 V | - | - | - | - | - | 500 ns | - | - | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | - | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() 2SS30 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | - | - | - | - | Rectron | 3000 | - | 2 A | 60 A | - | 200 uA | RECTRON | - | + 150 C | PEI-Genesis | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Y | - | - | - | - | 30 V | - | Case - SOD-123F | * | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Max Surge Current - 60A | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() SR360 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10A6-B Rectron | In Stock | - | - | - | Case R-6 | NO | - | SILICON | 2 | Rectron | 200 | - | 10 A | - | RECTRON LTD | 10 uA | Rectron | 10A6-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | - | 10A6 | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.65 | Details | Yes | - | - | 600 V | - | - | Bulk | 10A | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 400 A | 10 A | - | Rectifiers | 1 | - | 600 V | - | - | 400 A | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() 1D7-T Rectron | In Stock | - | - | - | R-1 | - | - | - | - | Rectron | 5000 | - | - | - | - | - | Advanced ANR Systems | Z850 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1D7 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | 1D | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() FR304 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB101 Rectron | In Stock | - | - | Through Hole | DB-1 | - | DB-1 | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | DB101-C | - | - | - | - | - | 50 V | - | Active | - | - | - | - | Details | - | 0.121004 oz | - | 35 V | - | -55°C ~ 150°C (TJ) | Tube | DB10 | - | - | - | Single Phase Bridge | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | SMD/SMT | - | - | - | - | Single Phase | 1 µA @ 50 V | 1 V @ 1 A | - | 40 A | - | 1 A | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | - | ||
![]() HER308 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | -55C to 150C | Military | - | - | - | - | - | - | - | DO-201AD | - | - | - | 1.7(V) | 1000(V) | 75(ns) | - | - | - | No | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 5(uA) | - | - | 150(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM160-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | SILICON | 2 | Rectron | 7500 | 0.7 V | 1 A | 40 A | RECTRON LTD | 200 uA | Rectron | FM160-W | + 150 C | - | - 55 C | - | - | SMD/SMT | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | FM160 | Active | DO-214AC | - | - | - | - | - | - | - | - | NOT SPECIFIED | 0.63 | Details | Yes | 0.003739 oz | - | - | 60 V | - | MouseReel | FM1 | e3 | Yes | EAR99 | Schottky Barrier Rectifier | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | 1 | - | 60 V | DO-214AC | - | 40 A | - | 20 µA | - | - | - | - | 60 V | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | - | ||
![]() USF83 Rectron | In Stock | - | - | - | TO-220A | NO | - | SILICON | 2 | Rectron | 2000 | 0.95 V | 8 A | - | RECTRON LTD | 10 uA | Rectron | USF83 | + 150 C | - | - 55 C | 1 | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | TO-220A, 2 PIN | RECTANGULAR | FLANGE MOUNT | - | - | Active | SFM | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.76 | Details | Yes | - | - | 150 V | - | - | Tube | USF | e3 | Yes | EAR99 | Fast Recovery Rectifiers | MATTE TIN | SUPER FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | 3 | Through Hole | R-PSFM-T2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | 150 A | 8 A | - | Rectifiers | 1 | - | 150 V | TO-220 | - | 150 A | - | - | 20 ns | - | - | 0.02 µs | - | Rectifiers | 950 mV | Rectifiers | - | 8.6 mm | 10.5 mm | 4.7 mm | - | ||
![]() HER306-B Rectron | In Stock | - | - | - | CSON | NO | - | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | HER306-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | -20C to 70C | - | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | HER306 | Active | DO-201AD | - | - | - | - | 2.5(mm) | - | No | - | NOT SPECIFIED | 5.05 | Details | Yes | 0.038801 oz | Commercial grade | 600 V | - | - | Bulk | HER30 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 150 A | 3 A | - | Rectifiers | 1 | - | 600 V | DO-201AD | - | 150 A | Commercial | - | 75 ns | - | - | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | 3.2(mm) | 5.6 mm | 9.5 mm | 5.6 mm | 1.05(mm) | ||
![]() 1N5406-B Rectron | In Stock | - | - | - | CSON | - | - | - | - | Rectron | 500 | - | 3 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | -20C to 70C | - | - | - | - | - | - | - | - | - | 1N5406 | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | Details | - | 0.038801 oz | Commercial grade | 600 V | - | - | Bulk | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 200 A | - | - | Rectifiers | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 7(mm) | 5.6 mm | 9.5 mm | 5.6 mm | 1.4(mm) | ||
![]() RL1605A Rectron | In Stock | - | - | - | QFN | - | - | - | - | Rectron | 50 | - | - | - | - | - | Rectron | - | - | - | - | - | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | Details | - | 0.081130 oz | Industrial grade | 420 V | - | - | Bulk | RL16 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 4 | Through Hole | - | - | - | - | - | - | - | - | 200 A | - | - | Rectifiers | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | Rectifiers | - | Rectifiers | 7(mm) | - | - | - | 0.9(mm) | ||
![]() RL856-B Rectron | In Stock | - | - | - | QFN | - | - | - | - | Rectron | 500 | - | 3 A | - | - | 1 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Surface Mount | - | -40C to 85C | - | - | - | - | - | - | - | - | - | RL856 | - | - | - | - | - | 420 V | 5(mm) | - | - | - | - | - | Details | - | 0.038801 oz | Industrial grade | - | - | - | Bulk | RL8 | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | Single | - | - | - | - | - | 100 A | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | INDUSTRIALC | - | 200 ns | - | - | - | - | Switching Diodes | 1.3 V | Diodes - General Purpose, Power, Switching | 7(mm) | 5.6 mm | 9.5 mm | 5.6 mm | 0.9(mm) | ||
![]() FMD1S-W Rectron | In Stock | - | - | - | QFN | YES | - | SILICON | 4 | Rectron | 3000 | - | 800 mA | - | RECTRON LTD | 10 uA | Rectron | FMD1S-W | + 150 C | - | - 55 C | - | - | Surface Mount | 4 | -20C to 70C | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | FMD1S | Obsolete | - | - | - | - | - | 5(mm) | - | - | - | NOT SPECIFIED | 5.72 | Details | Yes | - | Commercial grade | 50 V | - | - | Bulk | FMD | e3 | Yes | EAR99 | Fast Recovery Rectifiers | MATTE TIN | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | 6 | SMD/SMT | R-PDSO-G4 | Not Qualified | Quad Crossover | - | BRIDGE RECTIFIER DIODE | - | - | - | 30 A | 0.5 A | - | Rectifiers | 1 | - | 50 V | - | - | 30 A | COMMERCIALC | - | 150 ns | - | 50 V | - | - | Rectifiers | 1.3 V | Rectifiers | 7(mm) | 2.7 mm | 4.9 mm | 4 mm | 0.9(mm) | ||
![]() RL850-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | Rectron | 1200 | - | 3 A | - | - | 1 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | RL850 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.038801 oz | - | 50 V | - | - | Reel | RL8 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | 100 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | Rectifiers | 1.3 V | Rectifiers | - | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() RL202G-B Rectron | In Stock | - | - | - | QFN | - | - | - | - | Rectron | 500 | - | 2 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | - | - | - | RL202G | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | Details | - | 0.012346 oz | Commercial grade | 100 V | - | - | Bulk | RL20 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | Single | - | - | - | - | - | 70 A | - | - | Rectifiers | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5(mm) | 3.6 mm | 7.6 mm | 3.6 mm | 0.75(mm) | ||
![]() 1N5396G-T Rectron | In Stock | - | - | - | QFN | NO | - | SILICON | 2 | Rectron | 4000 | 1.1 V | - | - | RECTRON LTD | - | Rectron | 1N5396G-T | - | - | - | - | - | Surface Mount | 1 | -40C to 85C | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | LONG FORM | - | - | Active | - | - | - | - | - | 5(mm) | - | - | - | - | 5.61 | - | - | 0.012346 oz | Industrial grade | 350 V | - | - | Bulk | - | - | - | - | Standard Recovery Rectifiers | - | GENERAL PURPOSE | - | - | Diodes & Rectifiers | - | AXIAL | WIRE | - | compliant | 6 | Through Hole | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | 50 A | 1.5 A | - | Rectifiers | 1 | - | 500 V | DO-15 | - | 50 A | INDUSTRIALC | 5 µA | - | - | - | - | 500 V | Rectifiers | - | Rectifiers | 7(mm) | - | - | - | 0.9(mm) |