- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Samacsys Description | Schedule B | Unit Weight | Voltage Rating (DC) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5817-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | Rectron | 5000 | - | 1 A | 25 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1N5817 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.011640 oz | - | - | 20 V | - | Cut Tape | 1N581 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | 2.72 mm | 5.2 mm | 2.72 mm | - | ||
![]() FM4934-W Rectron | In Stock | - | - | - | SMX | YES | - | SILICON | 2 | - | Rectron | 5000 | 1.2 V | 1 A | - | RECTRON LTD | 5 uA | Rectron | FM4934-W | + 150 C | - | - 65 C | - | - | SMD/SMT | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | FM4934 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 1.14 | - | Compliant | Yes | Rectifiers Vr/100V Io/1A T/R | - | - | - | 100 V | - | - | MouseReel | FM493 | - | e3 | - | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | - | - | SMD/SMT | R-PDSO-C2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | - | Rectifiers | - | 5 µA | 100 V | - | 30 A | 100 V | - | 200 ns | - | - | 0.2 µs | Rectifiers | 1.2 V | Rectifiers | 2.31 mm | 5.31 mm | 2.79 mm | - | ||
![]() BR305 Rectron | In Stock | - | - | Through-hole | BR-3 | - | BR-3 | - | - | 3(A) | Rectron | 200 | - | 3 A | - | - | 5 uA | RECTRON | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | Through Hole | 1 | -55C to 150C | Military | - | - | Tray | - | - | - | - | CASE BR-3 | - | - | - | 50(A) | 50(V) | 50 V | Single Phase | Active | No | - | 5(mA) | - | 35(V) | Y | - | - | - | 0.228893 oz | - | 35 V | - | -55°C ~ 150°C (TJ) | Case - BR-3 | - | Recovery Time - < 60 Hz | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | 4 | Solder Lead | - | - | - | - | Reverse Voltage Vr - 50V | - | Single Phase | 5 µA @ 50 V | - | 1 V @ 1.5 A | - | 50 A | - | 3 A | 1(V) | Bridge Rectifiers | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 V | Bridge Rectifiers | 5.4 mm | 15.7 mm | 15.7 mm | - | ||
![]() MP2510 Rectron | In Stock | - | - | Through-hole | MP-25 | NO | MP-25 | SILICON | 4 | 25(A) | Rectron | 50 | 1.1 V | 25 A | - | RECTRON LTD | 5 uA | RECTRON | MP2510 | + 150 C | Rectron USA | - 55 C | 1 | Screw | SMD/SMT | 1 | -55C to 150C | Military | 150 °C | -55 °C | Tray | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MP-25, 4 PIN | SQUARE | FLANGE MOUNT | MP-25 | - | Active | - | 300(A) | 1000(V) | 1000 V | Single Phase | Active | No | NOT SPECIFIED | 0.5(mA) | 5.05 | 700(V) | Y | Yes | - | - | - | - | 700 V | - | -55°C ~ 150°C (TJ) | Case - MP-25 | MP25 | Recovery Time - < 60 Hz | - | Yes | - | Single Phase Bridge | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Standard | UPPER | SOLDER LUG | 265 | not_compliant | - | 4 | Through Hole | S-PUFM-D4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Reverse Voltage Vr - 1000V | - | Single Phase | 500 nA @ 1000 V | - | 1.05 V @ 12.5 A | ISOLATED | 300 A | 25 A | 25 A | 1.1(V) | Bridge Rectifiers | 1 | - | 1000 V | - | 300 A | - | 0.00001 µA | - | 1 kV | 1000 V | - | - | 1.1 V | Bridge Rectifiers | 7.9 mm | 29 mm | 29 mm | - | ||
![]() FR155P-B Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | FR155P-B | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | FR155P | Active | DO-15 | - | - | - | - | - | - | NOT SPECIFIED | - | 4.54 | - | Details | Yes | - | - | 0.012346 oz | - | 600 V | - | - | Bulk | FR15 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 60 A | 1.5 A | - | - | Rectifiers | 1 | - | 600 V | DO-15 | 60 A | - | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() 1H1-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1H1-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | 1H1 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 4.73 | - | Details | Yes | - | - | - | - | 50 V | - | - | Bulk | 1H | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -55 °C | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | ISOLATED | 25 A | 1 A | - | - | Rectifiers | - | 5 µA | 50 V | - | - | 50 V | - | 50 ns | - | - | 0.05 µs | Rectifiers | 1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() 1N5391-B Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | 1N5391-B | + 175 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | 1N5391 | Active | DO-15 | - | - | - | - | - | - | NOT SPECIFIED | - | 5.04 | - | Details | Yes | - | - | 0.012346 oz | - | 50 V | - | - | Bulk | 1N539 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 50 A | 1.5 A | - | - | Rectifiers | 1 | - | 50 V | DO-15 | 50 A | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() HER208-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | 4000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | HER208-T | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | HER208 | Active | DO-15 | - | - | - | - | - | - | NOT SPECIFIED | - | 1.21 | - | Details | Yes | - | - | 0.012346 oz | - | 1 kV | - | - | Reel | HER20 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 60 A | 2 A | - | - | Rectifiers | 1 | - | 1000 V | DO-15 | 60 A | - | - | 75 ns | - | - | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() 1N5819 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A1-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1A1-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1A1 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 1.2 | - | Details | Yes | - | - | - | - | 50 V | - | - | Bulk | 1A1 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -55 °C | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | Single | RECTIFIER DIODE | - | - | - | ISOLATED | 25 A | 1 A | - | - | Rectifiers | - | 5 µA | 50 V | - | - | 50 V | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() HER205 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4942G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | - | Rectron | 5000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1N4942G-T | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | 1N4942G | Active | DO-41 | - | - | - | - | - | - | NOT SPECIFIED | - | 1.13 | - | Details | Yes | - | - | 0.010935 oz | - | 200 V | - | - | Reel | 1N49 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 30 A | 1 A | - | - | Rectifiers | - | - | 200 V | DO-41 | - | - | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() 10A10-B Rectron | In Stock | - | - | - | Case R-6 | NO | - | SILICON | 2 | - | Rectron | 200 | - | 10 A | - | RECTRON LTD | 10 uA | Rectron | 10A10-B | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | - | 10A10 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.64 | - | Details | Yes | - | - | - | - | 1 kV | - | - | Bulk | 10A | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | - | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 400 A | 10 A | - | - | Rectifiers | 1 | - | 1000 V | - | 400 A | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() 6A4-B Rectron | In Stock | - | - | - | R-6 | - | - | - | - | - | Rectron | 200 | - | 6 A | - | - | 10 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6A4 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.074075 oz | - | 400 V | - | - | Bulk | 6A | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | - | - | - | - | 400 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() FR606-B Rectron | In Stock | - | - | - | R-6 | NO | - | SILICON | 2 | - | Rectron | 800 | - | 6 A | - | RECTRON LTD | 10 uA | Rectron | FR606-B | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | FR606 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 4.75 | - | - | Yes | - | - | 0.074075 oz | - | 800 V | - | - | Bulk | FR60 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 300 A | 6 A | - | - | Rectifiers | 1 | - | 800 V | - | 300 A | - | - | 500 ns | - | - | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() 1A7G-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1A7G-B | + 175 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | 1A7G | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.38 | - | Details | Yes | - | - | 0.008400 oz | - | 1 kV | - | - | Bulk | 1A1 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 25 A | 1 A | - | - | Rectifiers | - | - | 1000 V | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() BAW56-T Rectron | In Stock | - | - | - | SOT-23 | YES | - | SILICON | 3 | - | Rectron | 3000 | - | 215 mA | - | RECTRON LTD | 1 uA | Rectron | BAW56-T | + 150 C | - | - 55 C | - | - | SMD/SMT | 2 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | BAW56 | Active | SOT-23 | - | - | 85 V | - | - | - | NOT SPECIFIED | - | 3.89 | - | Details | Yes | - | - | 0.000282 oz | - | - | - | - | MouseReel | - | - | e3 | Yes | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | - | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | - | Dual | - | - | RECTIFIER DIODE | - | - | - | - | 0.45 A | 0.215 A | - | - | Diodes - General Purpose, Power, Switching | - | - | 85 V | - | - | - | - | 4 ns | - | - | 0.004 µs | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | 1.15 mm | 3 mm | 1.4 mm | - | ||
![]() FR255-B Rectron | In Stock | - | - | - | R-3 | NO | - | SILICON | 2 | - | Rectron | 500 | - | 2.5 A | - | RECTRON LTD | 5 uA | Rectron | FR255-B | + 150 C | - | - 65 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | FR255 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.36 | - | Details | Yes | - | - | - | - | 600 V | - | - | Bulk | FR25 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 150 A | 2.5 A | - | - | Rectifiers | 1 | - | 600 V | - | 150 A | - | - | 250 ns | - | - | 0.25 µs | Rectifiers | 1.3 V | Rectifiers | 4.1 mm | 4.1 mm | 4.1 mm | - | ||
![]() 6A2-T Rectron | In Stock | - | - | - | R-6 | - | - | - | - | - | Rectron | 800 | - | 6 A | - | - | 10 uA | Rectron | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6A2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8541100080/8541100080/8541100080/8541100080/8541100080 | 0.074075 oz | 200 V | 200 V | - | - | Cut Tape | 6A | - | - | - | - | Standard Recovery Rectifiers | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 A | - | Through Hole | - | - | Standard | Single | - | Single | - | - | 6 A | - | - | 400 A | - | - | - | Rectifiers | - | 10 µA | - | - | - | 200 V | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | Lead Free | ||
![]() HER208G-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | 4000 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | HER208G-T | + 150 C | - | - 55 C | - | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | HER208G | Active | DO-15 | - | - | - | - | - | - | NOT SPECIFIED | - | 5.05 | - | Details | Yes | - | - | 0.012346 oz | - | 1 kV | - | - | Reel | HER20 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | 60 A | 2 A | - | - | Rectifiers | 1 | - | 1000 V | DO-15 | 60 A | - | - | 75 ns | - | - | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | - |