- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM1100-W Rectron | In Stock | - | - | DO-214AC-2 | YES | SILICON | 2 | Rectron | 7500 | 0.85 V | 1 A | 40 A | RECTRON LTD | 5 uA | Rectron | FM1100-W | + 150 C | - 55 C | SMD/SMT | 1 | 150 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | FM1100 | Active | DO-214AC | NOT SPECIFIED | 0.6 | Details | Yes | 0.003739 oz | 100 V | 100 V | MouseReel | - | e3 | Yes | EAR99 | Schottky Barrier Rectifier | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | 1 A | Schottky Diodes & Rectifiers | 1 | - | 100 V | DO-214AC | 40 A | - | 20 µA | - | 100 V | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | 2.11 mm | 4.57 mm | 2.79 mm | - | ||
![]() 1N5402-B Rectron | In Stock | - | - | DO-201AD | - | - | - | Rectron | 500 | - | 3 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | 1N5402 | - | - | - | - | Details | - | 0.038801 oz | 200 V | - | Bulk | 1N540 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 200 A | - | Rectifiers | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() 1N5404-B Rectron | In Stock | - | - | DO-201AD | - | - | - | Rectron | 500 | - | 3 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | 1N5404 | - | - | - | - | Details | - | 0.038801 oz | 400 V | - | Bulk | 1N540 | - | - | - | Standard Recovery Rectifiers | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Single | - | 200 A | - | Rectifiers | - | 5 µA | - | - | - | 400 V | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | Lead Free | ||
![]() 1N5402 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |