- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Harmonized Code | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Screening Level | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL1N4933-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 5000 | - | - | 1 A | - | 5 uA | - | Rectron | - | - | - | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | RL1N4933 | - | - | 3.2(mm) | - | - | Details | - | 0.010935 oz | Commercial grade | - | Bulk | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | 30 A | - | Rectifiers | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | Rectifiers | 1.2 V | Rectifiers | 5(mm) | - | - | - | 0.75(mm) | ||
![]() RL1N4933-B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 1000 | - | - | 1 A | - | 5 uA | - | Rectron | - | - | - | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | RL1N4933 | - | - | 5(mm) | - | - | Details | - | 0.010935 oz | Commercial grade | - | Bulk | RL1N4 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | 30 A | - | Rectifiers | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | Rectifiers | 1.2 V | Rectifiers | 7(mm) | - | - | - | 0.9(mm) | ||
![]() 1D1-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 5000 | - | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | 1D1 | - | - | 5(mm) | - | - | Details | - | - | Industrial grade | - | Bulk | 1D | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | Industrial | - | - | - | - | Rectifiers | - | Rectifiers | 7(mm) | - | - | - | 0.9(mm) | ||
![]() HER108-T-S-R01-B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 1000 | - | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | -40C to 85C | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | Details | - | 0.010935 oz | Industrial grade | 700 V | Bulk | HER10 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | 30 A | - | Rectifiers | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | Rectifiers | - | Rectifiers | 5(mm) | - | - | - | 0.75(mm) | ||
![]() RL822-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 500 | - | - | 5 A | - | 25 uA | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | RL822 | - | - | 3.2(mm) | - | - | Details | - | 0.074075 oz | Commercial grade | 200 V | Bulk | RL8 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 6 | Through Hole | - | - | Single | - | - | - | 300 A | - | Rectifiers | - | - | - | - | - | - | COMMERCIALC | - | 200 ns | - | - | Rectifiers | 1.3 V | Rectifiers | 5(mm) | 9.1 mm | 9.1 mm | 9.1 mm | 0.75(mm) | ||
![]() FM150 Rectron | In Stock | - | - | - | - | - | - | Rectron | EAR99 | 5000 | - | 49119900 | - | - | - | Unavailable | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FM1 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() FR604-T Rectron | In Stock | - | - | R-6 | - | - | - | Rectron | - | 800 | - | - | 6 A | - | 10 uA | - | Rectron | - | + 150 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | FR604 | - | - | - | - | - | Details | - | 0.074075 oz | - | 400 V | Reel | FR60 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 300 A | - | Rectifiers | - | - | - | - | - | - | - | - | 150 ns | - | - | Rectifiers | 1.3 V | Rectifiers | - | 9.1 mm | 9.1 mm | 9.1 mm | - | ||
![]() 6A6 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER205G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | 500 | - | - | 2 A | RECTRON LTD | 5 uA | - | - | HER205G-B | + 150 C | - 55 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER205G | Active | DO-15 | - | NOT SPECIFIED | 5.05 | Details | Yes | 0.012346 oz | - | 400 V | Bulk | HER20 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 60 A | 2 A | Rectifiers | 1 | - | 400 V | DO-15 | 60 A | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() HER305G-B Rectron | In Stock | - | - | DO-201AD | NO | SILICON | 2 | Rectron | - | 500 | - | - | 3 A | RECTRON LTD | 10 uA | - | - | HER305G-B | + 150 C | - 55 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER305G | Active | DO-201AD | - | NOT SPECIFIED | 5.04 | Details | Yes | 0.038801 oz | - | 400 V | Bulk | HER30 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 200 A | 3 A | Rectifiers | 1 | - | 400 V | DO-201AD | 200 A | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | - | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() HER206G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | 500 | - | - | 2 A | RECTRON LTD | 5 uA | - | - | HER206G-B | + 150 C | - 55 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER206G | Active | DO-15 | - | NOT SPECIFIED | 5.05 | Details | Yes | 0.012346 oz | - | 600 V | Bulk | HER20 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 60 A | 2 A | Rectifiers | 1 | - | 600 V | DO-15 | 60 A | - | - | - | 75 ns | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() HER3001C Rectron | In Stock | - | - | TO-247 | NO | SILICON | 3 | Rectron | - | 900 | 1 V | - | 30 A | RECTRON LTD | 10 uA | - | - | HER3001C | + 150 C | - 55 C | 1 | Through Hole | 2 | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, TO-247, 3 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-247 | - | NOT SPECIFIED | 5.46 | Details | Yes | 0.229281 oz | - | 200 V | Reel | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | MATTE TIN | 150 °C | -55 °C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | 265 | compliant | 3 | Through Hole | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | CATHODE | 300 A | 30 A | Rectifiers | 1 | 10 µA | 50 V | TO-247 | 300 A | 200 V | - | 10 µA | 50 ns | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | - | 21.3 mm | 16 mm | 5.16 mm | - | ||
![]() 1N5394G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | 500 | 1.1 V | - | - | RECTRON LTD | - | - | - | 1N5394G-B | - | - | - | Through Hole | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | LONG FORM | 1N5394G | Active | - | - | - | 5.6 | Details | - | 0.012346 oz | - | 210 V | Bulk | 1N539 | - | - | - | Standard Recovery Rectifiers | - | - | - | GENERAL PURPOSE | - | - | Diodes & Rectifiers | - | AXIAL | WIRE | - | compliant | - | Through Hole | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | 50 A | 1.5 A | Rectifiers | 1 | - | 300 V | DO-15 | 50 A | - | - | 5 µA | - | - | 300 V | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() 1N5395G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | 1.1 V | - | - | RECTRON LTD | - | - | - | 1N5395G-B | - | - | - | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | LONG FORM | - | Active | - | - | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | AXIAL | WIRE | - | compliant | - | - | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | - | 400 V | DO-15 | 50 A | - | - | 5 µA | - | - | 400 V | - | - | - | - | - | - | - | - | ||
![]() 1N4944-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 1000 | - | - | 1 A | RECTRON LTD | 5 uA | - | - | 1N4944-B | + 150 C | - 65 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1N4944 | Active | DO-41 | - | NOT SPECIFIED | 5.06 | Details | Yes | 0.010935 oz | - | 400 V | Bulk | 1N49 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH SURGE CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | - | 400 V | DO-41 | - | - | - | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | - | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() 1A6G-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | - | 1000 | - | - | 1 A | RECTRON LTD | 5 uA | - | - | 1A6G-B | + 175 C | - 65 C | - | Through Hole | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | 1A6G | Active | - | - | NOT SPECIFIED | 5.32 | Details | Yes | - | - | 800 V | Bulk | 1A1 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | - | 800 V | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() 1A7-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | - | 1000 | - | - | 1 A | RECTRON LTD | 5 uA | - | - | 1A7-B | + 150 C | - 55 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | 1A7 | Active | - | - | NOT SPECIFIED | 5.26 | Details | Yes | - | - | 1 kV | Bulk | 1A1 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | - | 1000 V | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 2.6 mm | 3.2 mm | 2.6 mm | - | ||
![]() 1N5397G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | 1.1 V | - | - | RECTRON LTD | - | - | - | 1N5397G-B | - | - | - | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | RECTANGULAR | LONG FORM | - | Active | - | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | AXIAL | WIRE | - | compliant | - | - | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | - | 600 V | DO-15 | 50 A | - | - | 5 µA | - | - | 600 V | - | - | - | - | - | - | - | - | ||
![]() 1N5395-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | 500 | - | - | 1.5 A | RECTRON LTD | 5 uA | - | - | 1N5395-B | + 175 C | - 65 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5395 | Active | DO-15 | - | NOT SPECIFIED | 5.04 | Details | Yes | 0.012346 oz | - | 400 V | Bulk | 1N539 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 50 A | 1.5 A | Rectifiers | 1 | - | 400 V | DO-15 | 50 A | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() 1N5399-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | 500 | - | - | 1.5 A | RECTRON LTD | 5 uA | - | - | 1N5399-B | + 175 C | - 65 C | - | Through Hole | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N5399 | Active | DO-15 | - | NOT SPECIFIED | 5.03 | Details | Yes | 0.012346 oz | - | 1 kV | Bulk | 1N539 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | 50 A | 1.5 A | Rectifiers | 1 | - | 1000 V | DO-15 | 50 A | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - |