- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Forward Voltage-Min (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1A4G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1A4G-B | - | - | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | NOT SPECIFIED | 5.35 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1F18-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1F18-B | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | Active | - | - | - | 5.72 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | AXIAL | WIRE | - | compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 0.5 A | - | - | 1800 V | - | - | - | - | 0.3 µs | - | - | - | - | - | - | - | ||
![]() 1F14-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | 1000 | - | - | 500 mA | RECTRON LTD | 5 uA | 1F14-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1F14 | Active | - | - | - | 5.72 | Details | - | - | 1.4 kV | Bulk | 1F | - | - | EAR99 | Fast Recovery Rectifiers | - | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | AXIAL | WIRE | - | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 0.5 A | Rectifiers | - | 1400 V | - | - | - | 300 ns | 0.3 µs | - | Rectifiers | 1.8 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() 1F1-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1F1-B | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | Active | - | - | NOT SPECIFIED | 5.29 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 50 V | - | - | - | - | 0.15 µs | - | - | - | - | - | - | - | ||
![]() 1N4944G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1N4944G-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | NOT SPECIFIED | 5.06 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 400 V | DO-41 | - | - | - | 0.15 µs | - | - | - | - | - | - | - | ||
![]() VR60 Rectron | In Stock | - | - | - | NO | SILICON | 2 | Rectron | 4000 | 1.5 V | 0.5 V | 500 mA | RECTRON LTD | 20 uA | VR60 | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-15 | - | NOT SPECIFIED | 1.12 | - | Yes | 0.014428 oz | - | Reel | VR60 | e3 | - | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | STABISTOR DIODE | ISOLATED | - | - | Rectifiers | - | - | DO-15 | - | - | - | - | - | Rectifiers | 500 mV | Rectifiers | - | - | - | ||
![]() UFM302 Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | 0.9 V | - | - | RECTRON LTD | - | UFM302 | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 3 A | - | 1 | 100 V | DO-214AB | 100 A | - | - | 0.02 µs | - | - | - | - | - | - | - | ||
![]() UFM104 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 5000 | 0.92 V | - | - | RECTRON LTD | - | UFM104 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | NOT SPECIFIED | 5.19 | Compliant | Yes | - | - | Reel | UFM | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | DUAL | C BEND | 265 | not_compliant | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 1 A | Rectifiers | - | 200 V | DO-214AC | 30 A | - | - | 0.02 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() UFM202 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 0.9 V | - | - | RECTRON LTD | - | UFM202 | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | NOT SPECIFIED | 5.44 | Compliant | Yes | - | - | Reel | UFM | e3 | Yes | EAR99 | - | Matte Tin (Sn) | EFFICIENCY | - | 8541.10.00.80 | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | Rectifiers | 1 | 100 V | DO-214AA | 50 A | - | - | 0.02 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() UFM103 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 5000 | 0.92 V | - | - | RECTRON LTD | - | UFM103 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | NOT SPECIFIED | 5.31 | - | Yes | - | - | Reel | UFM | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | DUAL | C BEND | 265 | not_compliant | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 1 A | Rectifiers | - | 150 V | DO-214AC | 30 A | - | - | 0.02 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() USF22 Rectron | In Stock | - | - | - | NO | SILICON | 2 | Rectron | 4000 | 0.9 V | - | - | RECTRON LTD | - | USF22 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | - | Active | - | - | NOT SPECIFIED | 5.39 | - | Yes | - | - | Reel | USF | e3 | Yes | EAR99 | - | Matte Tin (Sn) | SUPER FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | - | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 2 A | Rectifiers | 1 | 100 V | DO-15 | 75 A | - | - | 0.02 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() 1N4935G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | - | - | 1 A | RECTRON LTD | 5 uA | 1N4935G-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1N4935G | Active | DO-41 | - | NOT SPECIFIED | 5.03 | Details | Yes | 0.010935 oz | 200 V | Bulk | 1N49 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 200 V | DO-41 | - | - | 200 ns | 0.2 µs | - | Rectifiers | 1.2 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N5398G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | 1.1 V | - | - | RECTRON LTD | - | 1N5398G-B | - | - | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | LONG FORM | - | Active | - | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | AXIAL | WIRE | - | compliant | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | 800 V | DO-15 | 50 A | 5 µA | - | - | 800 V | - | - | - | - | - | - | ||
![]() 1N4936G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | - | - | 1 A | RECTRON LTD | 5 uA | 1N4936G-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1N4936G | Active | DO-41 | - | NOT SPECIFIED | 5.03 | Details | Yes | 0.010935 oz | 400 V | Bulk | 1N49 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 400 V | DO-41 | - | - | 200 ns | 0.2 µs | - | Rectifiers | 1.2 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N5396G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | 1.1 V | - | - | RECTRON LTD | - | 1N5396G-B | - | - | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | LONG FORM | - | Active | - | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | AXIAL | WIRE | - | compliant | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | 500 V | DO-15 | 50 A | 5 µA | - | - | 500 V | - | - | - | - | - | - | ||
![]() 1N4937G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1N4937G-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Active | DO-41 | - | NOT SPECIFIED | 5.08 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 600 V | DO-41 | - | - | - | 0.2 µs | - | - | - | - | - | - | - | ||
![]() 1N5396-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1N5396-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Active | DO-15 | - | NOT SPECIFIED | 5.13 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | 500 V | DO-15 | 50 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4942-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | 1N4942-B | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | - | Active | DO-41 | - | NOT SPECIFIED | 5.05 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH SURGE CURRENT CAPABILITY | 8541.10.00.80 | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | 200 V | DO-41 | - | - | - | 0.15 µs | - | - | - | - | - | - | - | ||
![]() 1F15-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | Rectron | 1000 | - | - | 500 mA | RECTRON LTD | 5 uA | 1F15-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | 1F15 | Active | - | - | - | 5.72 | Details | - | - | 1.5 kV | Bulk | 1F | - | - | EAR99 | Fast Recovery Rectifiers | - | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | AXIAL | WIRE | - | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 25 A | 0.5 A | Rectifiers | - | 1500 V | - | - | - | 300 ns | 0.3 µs | - | Rectifiers | 1.8 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() 10A4-B Rectron | In Stock | - | - | Case R-6 | NO | SILICON | 2 | Rectron | 200 | - | - | 10 A | RECTRON LTD | 10 uA | 10A4-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | 10A4 | Active | - | - | NOT SPECIFIED | 5.62 | Details | Yes | - | 400 V | Bulk | 10A | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 400 A | 10 A | Rectifiers | 1 | 400 V | - | 400 A | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm |