- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Brand | Bridge Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum RMS Reverse Voltage (V) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Peak RMS Reverse Voltage (V) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Tab | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB105S-T Rectron | In Stock | - | - | - | DB-1-4 | YES | - | - | SILICON | 4 | No | - | Rectron | Single Phase | EAR99 | 1000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | DB105S-T | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Surface Mount | Through Hole | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | 3.4(Max) | 8.8(Max) | RECTANGULAR | SMALL OUTLINE | 6.5(Max) | DB105S | Active | - | 4 | 1@Ta=40C | 1 | 30 | - | 1 | - | 600 | 600 V | 420 | - | NOT SPECIFIED | 5.03 | Details | Yes | Case DB-S | Case DB-S | - | - | 420 V | - | - | Tape and Reel | DB10 | - | - | e3 | Yes | Active | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | Single | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 40 A | 1 A | - | Bridge Rectifiers | 1 | - | 600 V | - | 30 A | - | - | - | - | 600 V | - | - | - | 1.1 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | Yes with exemptions | ||
![]() FM220-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.55 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM220-W | 2 | 20 | + 125 C | 150 | - | - | No | - 65 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM220 | Active | DO-214AA | 2 | - | 0.55 | - | 60 | 60 | - | 20 | - | - | - | NOT SPECIFIED | 5.36 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 20 V | - | Reel | FM2 | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 2 A | - | Schottky Diodes & Rectifiers | 1 | - | 20 V | - | 60 A | - | 60 µA | - | - | - | - | 20 V | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() RL257-T Rectron | In Stock | - | - | - | R-3 | - | - | - | - | - | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | - | 5 uA | - | Rectron | - | 2.5@Ta=75C | 1000 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 4.1(Max) | - | - | - | RL257 | - | - | 2 | - | 1 | - | 150 | 1 | - | 1000 | - | - | - | - | - | Details | - | Case R-3 | Case R-3 | - | - | 1 kV | - | - | Tape and Reel | RL25 | - | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() FM260-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | 0.63 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM260-W | 2 | 60 | + 150 C | 150 | - | - | No | - 65 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM260 | Active | DO-214AA | 2 | - | 0.63 | - | 60 | 60 | - | 60 | - | - | - | NOT SPECIFIED | 5.59 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 60 V | - | Tape and Reel | FM2 | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 2 A | - | Schottky Diodes & Rectifiers | 1 | - | 60 V | - | 60 A | - | 60 µA | - | - | - | - | 60 V | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() FM140B-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | - | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM140B-W | 1 | 40 | + 125 C | 150 | - | - | - | - 65 C | -65 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM140B | Active | DO-214AA | 2 | - | 0.55 | - | 50 | 200 | - | 40 | - | - | - | NOT SPECIFIED | 5.15 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 40 V | - | MouseReel | - | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | - | 40 V | DO-214AA | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FM240-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | 0.55 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM240-W | 2 | 40 | + 125 C | 150 | - | - | No | - 65 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM240 | Active | DO-214AA | 2 | - | 0.55 | - | 60 | 60 | - | 40 | - | - | - | NOT SPECIFIED | 1.84 | Compliant | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 40 V | - | MouseReel | FM2 | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | 125 °C | -65 °C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | Single | RECTIFIER DIODE | - | - | - | 1 mA | 50 A | 2 A | - | Schottky Diodes & Rectifiers | 1 | - | 40 V | - | 60 A | - | 60 µA | - | - | - | - | 40 V | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() EFM304 Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.95 V | 8541.10.00.80 | - | - | RECTRON LTD | - | J-Lead | Rectron | EFM304 | 3@Ta=55C | 200 | - | 175 | - | - | No | - | -65 | - | Surface Mount | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | - | Active | DO-214AB | 2 | - | 0.95 | - | 125 | 5 | 35 | 200 | - | - | - | NOT SPECIFIED | 5.44 | - | Yes | DO-214-AB | SMC | - | - | - | - | - | Reel | EFM30 | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | Diodes - General Purpose, Power, Switching | 1 | - | 200 V | DO-214AB | 125 A | - | - | - | - | - | 0.035 µs | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | Yes with exemptions | ||
![]() EDB104S Rectron | In Stock | - | - | SMD/SMT | 4-SMD, Gull Wing | YES | DB-S | - | SILICON | 4 | - | - | Rectron | Single Phase | EAR99 | 1000 | 0.95 V | 8541.10.00.80 | - | - | RECTRON LTD | - | - | RECTRON | EDB104S | - | - | - | 150 | - | Rectron USA | No | - | -55 | 1 | Surface Mount | - | 4 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G4 | 3.4(Max) | 8.8(Max) | RECTANGULAR | SMALL OUTLINE | 6.5(Max) | - | Active | - | 4 | 1@Ta=55C | 1.05 | 30 | - | 5 | 50 | 200 | - | 140 | Active | NOT SPECIFIED | 5.32 | Y | Yes | Case DB-S | Case DB-S | - | - | - | - | -55°C ~ 150°C (TJ) | Case - DB-S | EDB10 | - | Recovery Time - 50 ns | e3 | Yes | Active | EAR99 | - | MATTE TIN | - | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | Standard | DUAL | GULL WING | 265 | compliant | 4 | - | R-PDSO-G4 | Not Qualified | Single | Reverse Voltage Vr - 200V | - | Ultra Fast Recovery Rectifier | 5 µA @ 200 V | 1.05 V @ 1 A | - | - | - | 1 A | 1 A | Bridge Rectifiers | 1 | - | 200 V | - | 30 A | - | - | - | 200 V | 200 V | 0.035 µs | - | - | - | Bridge Rectifiers | - | - | - | - | Yes with exemptions | ||
![]() MSB307S Rectron | In Stock | - | - | 4-SMD, Flat Lead | MSBS | - | MSBS | - | - | - | - | No | Rectron | Single Phase | EAR99 | 3000 | - | 8541.50.00.80 | 3 A | - | - | 1 uA | - | RECTRON | - | - | - | + 150 C | 150 | - | Rectron USA | No | - 55 C | -55 | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 1.4 | 6.6 | - | - | 7.3 | - | - | - | 4 | 3 | 1.1 | 100 | - | 1 | - | 1000 | 1000 V | 700 | Active | - | - | Y | - | - | MSB-S | - | - | 1000 V | - | -55°C ~ 150°C (TJ) | Tape and Reel | - | 6.6mm L x 8.1mm W x 1.4mm H | Recovery Time - < 60 Hz | - | - | Active | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 4 | - | - | - | Single | 1kV | - | Single Phase | 1 µA @ 1000 V | 1.1 V @ 3 A | - | - | 100 A | - | 3 A | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 1.4 mm | 7.3 mm | 6.6 mm | Yes with exemptions | ||
![]() 10A4-T Rectron | In Stock | - | - | - | Case R-6 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 800 | - | 8541.10.00.80 | 10 A | - | RECTRON LTD | 10 uA | Through Hole | Rectron | 10A4-T | 10@Ta=50C | 400 | + 150 C | 150 | - | - | - | - 55 C | -55 | - | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-6, 2 PIN | - | 9.1(Max) | ROUND | LONG FORM | - | 10A4 | Active | - | 2 | - | 1.1 | - | 400 | 5 | - | 400 | - | - | - | NOT SPECIFIED | 5.64 | Non-Compliant | Yes | Case R-6 | Case R-6 | - | - | 400 V | - | - | Tape and Reel | 10A | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | 150 °C | -55 °C | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | Single | RECTIFIER DIODE | - | - | ISOLATED | - | 400 A | 10 A | - | Rectifiers | 1 | 10 µA | 400 V | - | 400 A | 400 V | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1(Max) | 9.1 mm | 9.1 mm | 9.1 mm | Yes with exemptions | ||
![]() FM280-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.85 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM280-W | 2 | 80 | + 150 C | 150 | - | - | No | - 65 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM280 | Active | DO-214AA | 2 | - | 0.85 | - | 60 | 2 | - | 80 | - | - | - | NOT SPECIFIED | 5.61 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 80 V | - | Tape and Reel | FM2 | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 2 A | - | Schottky Diodes & Rectifiers | 1 | - | 80 V | - | 60 A | - | 2 µA | - | - | - | - | 80 V | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() SR860 Rectron | In Stock | - | - | - | TO-220A-2 | - | - | - | - | - | No | - | Rectron | - | EAR99 | 2000 | - | 8541.10.00.80 | 8 A | 150 A | - | 200 uA | - | Rectron | - | 8 | 60 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Through Hole | Through Hole | - | - | - | - | - | - | 8.6(Max) | 10.5(Max) | - | - | 4.7(Max) | - | - | - | 2 | - | 0.75 | - | 150 | 200 | - | 60 | - | - | - | - | - | Details | - | TO-220 | TO-220A | Tab | 0.063493 oz | - | 60 V | - | Tube | SR8 | - | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | - | 8.6 mm | 10.5 mm | 4.7 mm | RoHS Compliant | ||
![]() FM5822-W Rectron | In Stock | - | - | - | DO-214AB-2 | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | 0.46 V | 8541.10.00.80 | 3 A | 80 A | RECTRON LTD | 2 mA | J-Lead | Rectron | FM5822-W | 3 | 40 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | - | - | PLASTIC/EPOXY | SMC, 2 PIN | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | FM5822 | Active | DO-214AB | 2 | - | 0.525 | - | 80 | 200 | - | 40 | - | - | - | NOT SPECIFIED | 5.19 | Details | Yes | DO-214-AB | SMC | - | 0.001199 oz | - | 40 V | - | Reel | FM5 | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | Schottky Diodes & Rectifiers | 1 | - | 40 V | DO-214AB | 100 A | - | 80 µA | - | - | - | - | 40 V | Schottky Rectifiers | 525 mV | Schottky Diodes & Rectifiers | - | 2.42 mm | 7.11 mm | 6.22 mm | Yes with exemptions | ||
![]() EFM206-W Rectron | In Stock | - | - | - | DO-214AA | YES | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | EFM206-W | 2@Ta=55C | 400 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | EFM206 | Active | DO-214AA | 2 | - | 1.25 | - | 75 | 5 | 35 | 400 | - | - | - | NOT SPECIFIED | 5.38 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | 400 V | - | - | Reel | - | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | SUPER FAST RECOVERY | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 75 A | 2 A | - | Rectifiers | 1 | - | 400 V | DO-214AA | 75 A | - | - | 35 ns | - | - | 0.035 µs | - | Rectifiers | 1.25 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() HER306-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 1200 | - | 8541.10.00.80 | 3 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER306-T | 3@Ta=50C | 600 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Through Hole | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | - | 9.5(Max) | ROUND | LONG FORM | - | HER306 | Active | DO-201AD | 2 | - | 1.7 | - | 150 | 5 | 75 | 600 | - | - | - | NOT SPECIFIED | 5.49 | Details | Yes | DO-201-AD | DO-201AD | - | 0.038801 oz | 600 V | - | - | Tape and Reel | - | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 150 A | 3 A | - | Rectifiers | 1 | - | 600 V | DO-201AD | 150 A | - | - | 75 ns | - | - | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | Yes with exemptions | ||
![]() UFM101-W Rectron | In Stock | - | - | - | DO-214AC | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 7500 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | UFM101-W | 1@Ta=50C | 50 | + 175 C | 175 | - | - | No | - 65 C | -65 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | UFM101 | Active | - | 2 | - | 0.92 | - | 30 | 5 | 20 | 50 | - | - | - | NOT SPECIFIED | 5.14 | Details | Yes | DO-214-AC | SMA | - | 0.003739 oz | 50 V | - | - | Reel | - | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | Rectifiers | - | - | 50 V | DO-214AC | - | - | - | 20 ns | - | - | 0.02 µs | - | Rectifiers | 920 mV | Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | RoHS Compliant | ||
![]() FFM204-W Rectron | In Stock | - | - | - | DO-214AA | YES | - | Si | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 1.3 V | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FFM204-W | 2@Ta=55C | 400 | + 175 C | 150 | 280 | - | No | - 65 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FFM204 | Active | DO-214AA | 2 | - | 1.3 | - | 60 | 2 | 150 | 400 | - | - | - | NOT SPECIFIED | 5.62 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | 400 V | - | - | Reel | - | - | - | e3 | Yes | Unconfirmed | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 70 A | 2 A | - | Rectifiers | 1 | - | 400 V | DO-214AA | 60 A | - | 2 µA | 150 ns | - | - | 0.15 µs | 400 V | Rectifiers | 1.3 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() HER504-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 1200 | - | 8541.10.00.80 | 5 A | - | RECTRON LTD | 10 uA | Through Hole | Rectron | HER504-T | 5@Ta=50C | 300 | + 150 C | 150 | - | - | No | - 65 C | -55 | - | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 9.5(Max) | ROUND | LONG FORM | - | HER504 | Active | DO-201AD | 2 | - | 1.3 | - | 200 | 0.5 | 50 | 300 | - | - | - | NOT SPECIFIED | 5.08 | Details | Yes | DO-201-AD | DO-201AD | - | 0.038801 oz | 300 V | - | - | Tape and Reel | - | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 200 A | 5 A | - | Rectifiers | 1 | - | 300 V | DO-201AD | 200 A | - | - | 50 ns | - | - | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | RoHS Compliant | ||
![]() UFM204-W Rectron | In Stock | - | - | - | DO-214AA | YES | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 10 uA | J-Lead | Rectron | UFM204-W | 2@Ta=55C | 200 | + 150 C | 150 | - | - | No | - 55 C | -55 | - | Surface Mount | SMD/SMT | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | UFM204 | Active | DO-214AA | 2 | - | 0.9 | - | 50 | 5 | 20 | 200 | - | - | - | NOT SPECIFIED | 5.43 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | 200 V | - | - | Reel | UFM | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 50 A | 2 A | - | Rectifiers | 1 | - | 200 V | DO-214AA | 50 A | - | - | 20 ns | - | - | 0.02 µs | - | Rectifiers | 900 mV | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FR204-T Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR204-T | 2@Ta=75C | 400 | + 150 C | 150 | - | - | No | - 65 C | -55 | - | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR204 | Active | DO-15 | 2 | - | 1.3 | - | 70 | 5 | 150 | 400 | - | - | - | NOT SPECIFIED | 5.09 | Details | Yes | DO-204-AC | DO-15 | - | 0.012346 oz | 400 V | - | - | Tape and Reel | FR20 | - | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 70 A | 2 A | - | Rectifiers | 1 | - | 400 V | DO-15 | 70 A | - | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant |