- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Brand | Bridge Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum RMS Reverse Voltage (V) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Peak RMS Reverse Voltage (V) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Tab | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR204-T Rectron | In Stock | - | Datasheet | - | DO-15 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR204-T | 2@Ta=75C | 400 | + 150 C | 150 | - | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR204 | Active | DO-15 | 2 | - | 1.3 | - | 70 | 5 | 150 | 400 | - | - | - | NOT SPECIFIED | 5.09 | Details | Yes | DO-204-AC | DO-15 | - | 0.012346 oz | 400 V | - | - | Tape and Reel | FR20 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 70 A | 2 A | - | Rectifiers | 1 | 400 V | DO-15 | 70 A | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() SF54-T Rectron | In Stock | - | Datasheet | - | DO-201AD | - | - | - | - | - | - | - | Rectron | - | EAR99 | 1200 | - | 8541.10.00.80 | 5 A | - | - | 5 uA | Through Hole | Rectron | - | 5@Ta=55C | 200 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 9.5(Max) | - | - | - | SF54 | - | - | 2 | - | 0.95 | - | 125 | 5 | 35 | 200 | - | - | - | - | - | Details | - | DO-201-AD | DO-201AD | - | 0.038801 oz | 200 V | - | - | Tape and Reel | SF5 | - | - | - | Active | - | Switching Diode | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | 35 ns | - | - | - | - | Rectifiers | 950 mV | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | Yes with exemptions | ||
![]() FR152-T Rectron | In Stock | - | Datasheet | - | DO-15 | NO | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 1.5 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR152-T | 1.5@Ta=75C | 100 | + 150 C | 150 | - | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR152 | Active | DO-15 | 2 | - | 1.3 | - | 60 | 5 | 150 | 100 | - | - | - | NOT SPECIFIED | 5.21 | Details | Yes | DO-204-AC | DO-15 | - | 0.012346 oz | 100 V | - | - | Tape and Reel | - | - | e3 | Yes | Active | - | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 60 A | 1.5 A | - | Rectifiers | 1 | 100 V | DO-15 | 60 A | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() FM340 Rectron | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.55 V | 8541.10.00.80 | - | - | RECTRON LTD | - | J-Lead | Rectron | FM340 | 3 | 40 | - | 150 | - | - | No | - | -55 | Surface Mount | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | - | Active | DO-214AB | 2 | - | 0.55 | - | 100 | 60 | - | 40 | - | - | - | NOT SPECIFIED | 5.25 | - | Yes | DO-214-AB | SMC | - | - | - | - | - | Reel | FM3 | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | Schottky Diodes & Rectifiers | 1 | 40 V | DO-214AB | 80 A | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | Yes with exemptions | ||
![]() FR104G-T Rectron | In Stock | - | Datasheet | - | DO-41 | NO | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR104G-T | 1@Ta=75C | 400 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | FR104G | Active | DO-41 | 2 | - | 1.3 | - | 30 | 5 | 150 | 400 | - | - | - | NOT SPECIFIED | 5.02 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 400 V | - | - | Tape and Reel | FR10 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | 400 V | DO-41 | - | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() FM160B-W Rectron | In Stock | - | Datasheet | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | - | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM160B-W | 1 | 60 | + 150 C | 150 | - | - | - | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM160B | Active | DO-214AA | 2 | - | 0.7 | - | 50 | 200 | - | 60 | - | - | - | NOT SPECIFIED | 5.1 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 60 V | - | Reel | FM1 | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | 60 V | DO-214AA | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FM202-W Rectron | In Stock | - | Datasheet | - | DO-214AA | YES | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | 1 V | - | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FM202-W | 2@Ta=75C | 100 | + 150 C | 175 | - | - | No | - 55 C | -65 | Surface Mount | SMD/SMT | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM202 | Active | - | 2 | - | 1 | - | 60 | 1 | - | 100 | - | - | - | NOT SPECIFIED | 5.61 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | 100 V | - | - | Reel | FM2 | - | e3 | - | Active | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | SMD/SMT | R-PDSO-C2 | - | Single | - | RECTIFIER DIODE | - | - | - | - | 50 A | 2 A | - | Rectifiers | 1 | 100 V | DO-214AA | 60 A | 1 µA | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() RL254-T Rectron | In Stock | - | Datasheet | - | R-3 | - | - | - | - | - | - | - | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | - | 5 uA | - | Rectron | - | 2.5@Ta=75C | 400 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 4.1(Max) | - | - | - | RL254 | - | - | 2 | - | 1 | - | 150 | 1 | - | 400 | - | - | - | - | - | Details | - | Case R-3 | Case R-3 | - | - | 400 V | - | - | Tape and Reel | - | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() FM120B-W Rectron | In Stock | - | Datasheet | - | DO-214AA-2 | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | - | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM120B-W | 1 | 20 | + 125 C | 150 | - | - | No | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM120B | Active | DO-214AA | 2 | - | 0.55 | - | 50 | 200 | - | 20 | - | - | - | NOT SPECIFIED | 5.11 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 20 V | - | Reel | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | 20 V | DO-214AA | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FM230A-W Rectron | In Stock | - | Datasheet | - | DO-214AC-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | - | - | 2 A | 60 A | RECTRON LTD | 200 uA | J-Lead | Rectron | FM230A-W | 2 | 30 | + 125 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | FM230A | Active | DO-214AC | 2 | - | 0.5 | - | 60 | 60 | 10 | 30 | - | - | - | NOT SPECIFIED | 5.28 | Details | Yes | DO-214-AC | SMA | - | 0.003739 oz | - | 30 V | - | Reel | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 2 A | - | Schottky Diodes & Rectifiers | 1 | 30 V | DO-214AC | 60 A | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() FM150B-W Rectron | In Stock | - | Datasheet | - | DO-214AA-2 | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | - | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM150B-W | 1 | 50 | + 150 C | 150 | - | - | - | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM150B | Active | DO-214AA | 2 | - | 0.7 | - | 50 | 200 | - | 50 | - | - | - | NOT SPECIFIED | 5.17 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 50 V | - | Reel | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | 50 V | DO-214AA | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() RL251-T Rectron | In Stock | - | Datasheet | - | R-3 | - | - | - | - | - | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | - | 5 uA | - | Rectron | - | 2.5@Ta=75C | 50 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 4.1(Max) | - | - | - | RL251 | - | - | 2 | - | 1 | - | 150 | 1 | - | 50 | - | - | - | - | - | Details | - | Case R-3 | Case R-3 | - | - | 50 V | - | - | Tape and Reel | RL25 | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() RS1506M Rectron | In Stock | - | Datasheet | Through-hole | RS-15M | - | RS-15M | - | - | - | - | No | Rectron | Single Phase | EAR99 | 600 | - | - | 15 A | - | - | 5 uA | - | RECTRON | - | - | - | + 150 C | 150 | - | Rectron USA | No | - 55 C | -55 | Through Hole | SMD/SMT | - | - | - | Tube | - | - | 20.3(Max) | 30.3(Max) | - | - | 4.8(Max) | - | - | - | 4 | 15 | 1.1@7.5A | 250 | - | 0.5 | - | 800 | 800 V | 560 | Active | - | - | Compliant | - | RS-15M | RS-15M | - | 0.582861 oz | 560 V | - | -55°C ~ 150°C (TJ) | Bulk | RS150 | Recovery Time - < 60Hz | - | - | Active | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | 4 | Through Hole | - | - | Single | Reverse Voltage Vr - 800V | Single Phase | 500 nA @ 800 V | 1.05 V @ 7.5 A | - | 5 µA | 250 A | - | 15 A | Bridge Rectifiers | - | - | - | - | - | - | 800 V | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 20.3 mm | 30.3 mm | 4.8 mm | Yes with exemptions | ||
![]() SR860S Rectron | In Stock | - | Datasheet | - | D2PAK-2 (TO-263-2) | - | - | - | - | - | - | - | Rectron | - | EAR99 | 2000 | - | 8541.10.00.80 | 8 A | 150 A | - | 5 mA | Gull-wing | Rectron | - | 8 | 60 | + 150 C | 150 | - | - | - | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | 4.8(Max) | 10.46(Max) | - | - | 8.55(Max) | - | - | - | 2 | - | 0.75 | - | 150 | 200 | - | 60 | - | - | - | - | - | Details | - | TO-263 | D2PAK | Tab | 0.070548 oz | - | 60 V | - | Tube | SR8 | - | - | - | Obsolete | - | Schottky Diode | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 3 | SMD/SMT | - | - | Single | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | - | 4.8 mm | 10.46 mm | 8.55 mm | RoHS Compliant | ||
![]() FM301-W Rectron | In Stock | - | Datasheet | - | DO-214AB | YES | - | - | SILICON | 2 | No | - | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 3 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FM301-W | 3@Ta=75C | 50 | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | FM301 | Active | DO-214AB | 2 | - | 1.1 | - | 100 | 1 | - | 50 | - | - | - | NOT SPECIFIED | 5.29 | Details | Yes | DO-214-AB | SMC | - | 0.001199 oz | 50 V | - | - | Reel | - | - | e3 | Yes | Active | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 100 A | 3 A | - | Rectifiers | 1 | 50 V | DO-214AB | 150 A | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 2.42 mm | 7.11 mm | 6.22 mm | Yes with exemptions | ||
![]() UFM104-W Rectron | In Stock | - | Datasheet | - | DO-214AC | YES | - | - | SILICON | 2 | - | Unknown | Rectron | - | EAR99 | 7500 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | UFM104-W | 1@Ta=50C | 200 | + 175 C | 175 | - | - | No | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | UFM104 | Active | - | 2 | - | 0.92 | - | 30 | 5 | 20 | 200 | - | - | - | NOT SPECIFIED | 5.14 | Details | Yes | DO-214-AC | SMA | - | 0.003739 oz | 200 V | - | - | Reel | UFM | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | Rectifiers | - | 200 V | DO-214AC | - | - | 20 ns | - | - | 0.02 µs | - | Rectifiers | 920 mV | Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | RoHS Compliant | ||
![]() FFM203-W Rectron | In Stock | - | Datasheet | - | DO-214AA | YES | - | Si | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | 1.3 V | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FFM203-W | 2@Ta=55C | 200 | + 175 C | 150 | 140 | - | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FFM203 | Active | DO-214AA | 2 | - | 1.3 | - | 60 | 2 | 150 | 200 | - | - | - | NOT SPECIFIED | 5.18 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | 200 V | - | - | Reel | FFM20 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 70 A | 2 A | - | Rectifiers | 1 | 200 V | DO-214AA | 60 A | 2 µA | 150 ns | - | - | 0.15 µs | 200 V | Rectifiers | 1.3 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() DB152S-T Rectron | In Stock | - | Datasheet | - | DBS | YES | - | - | SILICON | 4 | - | No | Rectron | Single Phase | EAR99 | 1000 | - | 8541.10.00.80 | - | - | RECTRON LTD | 5 uA | - | Rectron | DB152S-T | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | 3.4(Max) | 8.8(Max) | RECTANGULAR | SMALL OUTLINE | 6.5(Max) | DB152S | Active | - | 4 | 1.5@Ta=40C | 1 | 60 | - | 1 | - | 100 | 100 V | 70 | - | NOT SPECIFIED | 5.58 | Details | Yes | Case DB-S | Case DB-S | - | - | 70 V | - | - | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | UL LISTED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | Single | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 40 A | 1.5 A | - | Bridge Rectifiers | 1 | 100 V | - | 60 A | - | - | - | 100 V | - | - | - | 1.1 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | Yes with exemptions | ||
![]() SM4005-W Rectron | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | 1 | 600 | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | - | 2 | - | 1.1 | - | 30 | 5 | - | 600 | - | - | - | - | - | - | - | MELF | MELF | - | - | - | - | - | Tape and Reel | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7(Max) | - | - | - | Yes with exemptions | ||
![]() FM260A Rectron | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | EAR99 | - | 0.7 V | - | - | - | RECTRON LTD | - | J-Lead | Rectron Semiconductor | FM260A | 2 | 60 | - | 150 | - | - | No | - | -55 | Surface Mount | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | - | Active | DO-214AC | 2 | - | 0.7 | - | 60 | 60 | 10 | 60 | - | - | - | NOT SPECIFIED | 5.38 | Compliant | Yes | DO-214-AC | SMA | - | - | - | - | - | - | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 2 A | - | - | 1 | 60 V | DO-214AC | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions |