- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Brand | Bridge Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum RMS Reverse Voltage (V) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Typical Turn-Off Delay Time | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR256-T Rectron | In Stock | - | - | - | R-3 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | RECTRON LTD | 5 uA | - | Rectron | FR256-T | 2.5@Ta=75C | 800 | + 150 C | 150 | - | - | - | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 4.1(Max) | ROUND | LONG FORM | - | FR256 | Active | - | 2 | - | 1.3 | - | 150 | 5 | 500 | 800 | - | - | NOT SPECIFIED | 5.72 | Details | Yes | Case R-3 | Case R-3 | - | - | 800 V | - | Tape and Reel | FR25 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 150 A | 2.5 A | - | - | Rectifiers | 1 | - | 800 V | - | - | 150 A | - | 500 ns | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() SM150 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | No | Rectron | - | EAR99 | 5000 | - | 8541.10.00.80 | - | - | - | - | - | Rectron | - | 1 | 50 | - | 150 | - | - | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | - | 2 | - | 0.7 | - | 40 | 200 | - | 50 | - | - | - | - | - | - | MELF | MELF | - | - | - | - | Reel | SM1x0 | - | - | Obsolete | - | Schottky Diode | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | 2.7(Max) | - | - | - | Yes with exemptions | ||
![]() FM1200-W Rectron | In Stock | - | - | Mounting Style - SMD/SMT | DO-214AC-2 | YES | SMX | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 7500 | 0.85 V | - | 1 A | 40 A | RECTRON LTD | 5 uA | - | RECTRON | FM1200W | 1 | 200 | + 150 C | 150 | - | Rectron USA | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMX, 2 PIN | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | FM1200 | Active | - | 2 | - | 0.85 | - | 40 | 2 | - | 200 | - | Active | NOT SPECIFIED | 5.61 | Y | Yes | - | SMA | - | - | 200 V | 200 V | Tape and Reel | - | e3 | Yes | Active | EAR99 | Schottky Diode | MATTE TIN | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | Reverse Voltage Vr - 1200V | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1200 V | 2 V @ 500 mA | - | -55°C ~ 150°C | - | 0.5 A | 1200 V | 500mA | Schottky Diodes & Rectifiers | 1 | - | 1200 V | DO-214AC | 35pF @ 4V, 1MHz | 40 A | 20 µA | - | - | 200 V | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() 10A1-T Rectron | In Stock | - | - | - | Case R-6 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 800 | - | 8541.10.00.80 | 10 A | - | RECTRON LTD | 10 uA | Through Hole | Rectron | 10A1-T | 10@Ta=50C | 100 | + 150 C | 150 | - | - | - | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-6, 2 PIN | - | 9.1(Max) | ROUND | LONG FORM | - | 10A1 | Active | - | 2 | - | 1.1 | - | 400 | 5 | - | 100 | - | - | NOT SPECIFIED | 5.64 | Details | Yes | Case R-6 | Case R-6 | - | - | 100 V | - | Tape and Reel | 10A | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 400 A | 10 A | - | - | Rectifiers | 1 | - | 100 V | - | - | 400 A | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1(Max) | 9.1 mm | 9.1 mm | 9.1 mm | Yes with exemptions | ||
![]() HFM501-W Rectron | In Stock | - | - | - | SMC-2 | YES | - | Si | SILICON | 2 | - | No | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 5 A | - | RECTRON LTD | 10 uA | J-Lead | Rectron | HFM501-W | 5@Ta=50C | 50 | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | HFM501 | Active | - | 2 | - | 1@3A | - | 200 | 10 | 50 | 50 | - | - | NOT SPECIFIED | 5.54 | Details | Yes | DO-214-AB | SMC | - | - | 50 V | - | Tape and Reel | - | e3 | Yes | - | EAR99 | Switching Diode | Matte Tin (Sn) | EFFICIENCY | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 200 A | 5 A | - | - | Rectifiers | 1 | - | 50 V | DO-214AB | - | 200 A | - | 50 ns | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | ||
![]() HER103G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | No | Rectron | - | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER103G-T | 1@Ta=50C | 200 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | HER103G | Active | DO-41 | 2 | - | 1 | - | 30 | 5 | 50 | 200 | - | - | NOT SPECIFIED | 5.06 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 200 V | - | Tape and Reel | HER10 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | - | Rectifiers | - | - | 200 V | DO-41 | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | RoHS Compliant | ||
![]() FM4004W-W-HL1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1 | 400 | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.31(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | - | 2 | - | 1.1 | - | 30 | 5 | - | 400 | - | - | - | - | - | - | - | SMX | - | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() DB105S-T-SC1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 3.4(Max) | 8.8(Max) | - | - | 6.5(Max) | - | - | - | 4 | 1@Ta=40C | 1 | 30 | - | 1 | - | 600 | 420 | - | - | - | - | - | Case DB-S | Case DB-S | - | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SF23-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | - | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | - | 2 uA | Through Hole | Rectron | - | 2@Ta=55C | 150 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | SF23 | - | - | 2 | - | 0.95 | - | 75 | 5 | 35 | 150 | - | - | - | - | Details | - | DO-204-AC | DO-15 | - | 0.012346 oz | 150 V | - | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | - | 75 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 35 ns | - | - | Rectifiers | 950 mV | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | Yes with exemptions | ||
![]() RL1N1500F-T Rectron | In Stock | - | - | - | A-405 | - | - | - | - | - | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | - | 5 uA | Through Hole | Rectron | - | 0.5@Ta=55C | 1500 | + 150 C | 175 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | RL1N1500F | - | - | 2 | - | 1.8 | - | 25 | 5 | 300 | 1500 | - | - | - | - | Details | - | Case A-405 | Case A-405 | - | 0.012346 oz | 1.5 kV | - | Tape and Reel | RL1N1 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | - | 30 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 300 ns | - | - | Rectifiers | 1.8 V | Rectifiers | 2.7(Max) | 2.7 mm | 5.2 mm | 2.7 mm | RoHS Compliant | ||
![]() MB4S-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.7(Max) | 4.9(Max) | - | - | 4(Max) | - | - | - | 4 | 0.5@Ta=40C | 1.05 | 30 | - | 5 | - | 400 | 280 | - | - | - | - | - | - | MD-S | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4948G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 5000 | - | - | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | 1N4948G-T | 1 | 1000 | + 150 C | 150 | - | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | 1N4948G | Active | DO-41 | 2 | - | 1.3 | - | 30 | 5 | 500 | 1000 | - | - | NOT SPECIFIED | 5.17 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 1 kV | - | Tape and Reel | 1N49 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | - | Rectifiers | - | - | 1000 V | DO-41 | - | - | - | 500 ns | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() FM5100B-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.85 V | 8541.10.00.80 | 5 A | - | RECTRON LTD | 200 uA | J-Lead | Rectron | FM5100B-W | 5 | 100 | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM5100B | Active | - | 2 | - | 0.85 | - | 200 | 20 | - | 100 | - | - | NOT SPECIFIED | 5.64 | Details | Yes | DO-214-AA | SMB | - | - | 100 V | - | Tape and Reel | - | e3 | - | - | - | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | - | R-PDSO-C2 | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | 150 A | 5 A | - | - | Rectifiers | 1 | - | 100 V | DO-214AA | - | 200 A | 20 µA | - | - | 100 V | Rectifiers | 850 mV | Rectifiers | - | - | - | - | - | ||
![]() HER308-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 1200 | - | 8541.10.00.80 | 3 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER308-T | 3@Ta=50C | 1000 | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | O-PALF-W2 | - | 9.5(Max) | ROUND | LONG FORM | - | HER308 | Active | DO-201AD | 2 | - | 1.7 | - | 150 | 5 | 75 | 1000 | - | - | NOT SPECIFIED | 5.05 | Details | Yes | DO-201-AD | DO-201AD | - | 0.038801 oz | 1 kV | - | Tape and Reel | HER30 | e3 | Yes | Unconfirmed | EAR99 | Switching Diode | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 150 A | 3 A | - | - | Rectifiers | 1 | - | 1000 V | DO-201AD | - | 150 A | - | 75 ns | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | Yes with exemptions | ||
![]() 05E1-W Rectron | In Stock | - | - | - | SOD-123F-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | RECTRON LTD | 5 uA | - | Rectron | 05E1-W | 0.5@Ta=55C | 50 | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 1.35(Max) | 2.9(Max) | RECTANGULAR | SMALL OUTLINE | 1.95(Max) | 05E1 | Active | - | 2 | - | 0.95 | - | 15 | 5 | 35 | 50 | - | - | NOT SPECIFIED | 5.72 | Details | Yes | SOD | SOD-123F | - | - | 50 V | - | Tape and Reel | - | e3 | Yes | - | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | FLAT | 265 | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 15 A | 0.5 A | - | - | Rectifiers | - | - | 50 V | - | - | - | - | 35 ns | 0.035 µs | - | Rectifiers | 950 mV | Rectifiers | - | - | - | - | - | ||
![]() FM5200B-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | - | Rectron | - | EAR99 | 3000 | 0.85 V | 8541.10.00.80 | 5 A | - | RECTRON LTD | 200 uA | J-Lead | Rectron | FM5200B-W | 5 | 200 | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM5200B | Active | - | 2 | - | 0.85 | - | 200 | 20 | - | 200 | - | - | NOT SPECIFIED | 5.63 | Details | Yes | DO-214-AA | SMB | - | - | 200 V | - | Tape and Reel | - | e3 | - | - | - | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | - | - | Diodes & Rectifiers | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | - | R-PDSO-C2 | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | 150 A | 5 A | - | - | Rectifiers | 1 | - | 200 V | DO-214AA | - | 200 A | 20 µA | - | - | 200 V | Rectifiers | 850 mV | Rectifiers | - | - | - | - | - | ||
![]() RL1N1200F-T Rectron | In Stock | - | - | - | A-405 | - | - | - | - | - | No | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | - | 5 uA | Through Hole | Rectron | - | 0.5@Ta=55C | 1200 | + 150 C | 175 | - | - | - | - 55 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | RL1N1200F | - | - | 2 | - | 1.8 | - | 25 | 5 | 300 | 1200 | - | - | - | - | Details | - | Case A-405 | Case A-405 | - | 0.012346 oz | 1.2 kV | - | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | - | 30 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 300 ns | - | - | Rectifiers | 1.8 V | Rectifiers | 2.7(Max) | 2.7 mm | 5.2 mm | 2.7 mm | RoHS Compliant | ||
![]() 1F14-T Rectron | In Stock | - | - | - | - | NO | - | - | SILICON | 2 | No | - | - | - | EAR99 | - | - | 8541.10.00.70 | - | - | RECTRON LTD | - | - | Rectron Semiconductor | 1F14-T | 0.5 | 1400 | - | 150 | - | - | - | - | -55 | Through Hole | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | - | 3.2(Max) | ROUND | LONG FORM | - | - | Active | - | 2 | - | 1.8 | - | 25 | 5 | 300 | 1400 | - | - | - | 5.72 | - | - | - | Case R-1 | - | - | - | - | Tape and Reel | - | - | - | Active | EAR99 | Switching Diode | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | AXIAL | WIRE | - | compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 0.5 A | - | - | - | - | - | 1400 V | - | - | - | - | - | 0.3 µs | - | - | - | - | 2.6(Max) | - | - | - | RoHS Compliant | ||
![]() R1800-T Rectron | In Stock | - | - | - | DO-41 | - | - | Si | - | - | No | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | - | 50 uA | Through Hole | Rectron | - | 1@Ta=50C | 1800 | + 150 C | 175 | 1260 | - | No | - 55 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | - | 5.51(Max) | - | - | - | R1800 | - | - | 2 | - | 1.3 | - | 30 | 5 | - | 1800 | - | - | - | - | Details | - | DO-204-AL | DO-41 | - | 0.010935 oz | 1.8 kV | - | Tape and Reel | Rxx00 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | - | 30 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 2 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() HFM102W-W Rectron | In Stock | - | - | - | SMX | YES | - | Si | SILICON | 2 | No | - | Rectron | - | EAR99 | 7500 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | HFM102W-W | 1@Ta=50C | 100 | + 150 C | 150 | - | - | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMX, 2 PIN | 2.31(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | HFM102W | Active | - | 2 | - | 1 | - | 30 | 5 | 50 | 100 | - | - | NOT SPECIFIED | 5.6 | Details | Yes | - | SMX | - | - | 70 V | - | Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | Solder Pad | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | - | Rectifiers | - | - 65 C to + 150 C | 100 V | - | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | - | 2.31 mm | 4.57 mm | 2.79 mm | Yes with exemptions |