- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | AEC Qualified | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum RMS Reverse Voltage (V) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Typical Turn-Off Delay Time | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM4004-W-LY1 Rectron | In Stock | - | - | - | - | - | - | Si | - | - | - | - | EAR99 | - | - | - | - | - | - | J-Lead | - | - | 1 | 400 | 80°C/W(Typ) | - | 175 | 280 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.11(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | - | 2 | 1 | 30 | 0.5 | - | 400 | - | - | - | - | - | DO-214-AC | SMA | - | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() FM340-W-SC1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | J-Lead | - | - | 3 | 40 | - | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.42(Max) | 7.11(Max) | - | - | 6.22(Max) | - | - | - | 2 | 0.55 | 100 | 60 | - | 40 | - | - | - | - | - | DO-214-AB | SMC | - | - | - | - | - | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() FM140-W-HL1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | J-Lead | - | - | 1 | 40 | - | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2.11(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | - | 2 | 0.55 | 40 | 40 | - | 40 | - | - | - | - | - | DO-214-AC | SMA | - | - | - | - | Tape and Reel | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() 05F2-W Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | - | - | - | Rectron | EAR99 | 5000 | 8541.10.00.70 | 500 mA | - | - | 5 uA | - | Rectron | - | 0.5@Ta=55C | 100 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | 1.35(Max) | 2.9(Max) | - | - | 1.95(Max) | 05F2 | - | - | 2 | 1.3 | 15 | 5 | 150 | 100 | - | - | - | Details | - | SOD | SOD-123F | - | - | 100 V | - | Tape and Reel | - | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | 15 A | - | - | Rectifiers | - | - | - | - | - | - | 150 ns | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() HER102G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER102G-T | 1@Ta=50C | 100 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | HER102G | Active | DO-41 | 2 | 1 | 30 | 5 | 50 | 100 | - | NOT SPECIFIED | 5.07 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 100 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 100 V | DO-41 | - | - | 50 ns | 0.05 µs | Rectifiers | 1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | RoHS Compliant | ||
![]() FR302G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | Through Hole | - | - | 3@Ta=55C | 100 | - | - | 150 | - | - | No | - | -65 | Through Hole | - | - | - | - | - | - | - | - | 9.5(Max) | - | - | - | - | - | - | 2 | 1.3 | 125 | 5 | 150 | 100 | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | - | - | - | - | - | Active | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6(Max) | - | - | - | RoHS Compliant | ||
![]() HFM107W-W Rectron | In Stock | - | - | - | SMX | YES | - | Si | SILICON | 2 | - | Rectron | EAR99 | 7500 | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | HFM107W-W | 1@Ta=50C | 800 | - | + 150 C | 150 | - | - | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMX, 2 PIN | 2.31(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | HFM107W | Active | - | 2 | 1.7 | 30 | 5 | 75 | 800 | - | NOT SPECIFIED | 5.61 | Details | Yes | - | SMX | - | - | 560 V | - | Reel | HFM10 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | Solder Pad | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 30 A | 1 A | - | Rectifiers | - | - 65 C to + 150 C | 800 V | - | - | - | 75 ns | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | - | 2.31 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() FR202-T Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 4000 | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR202-T | 2@Ta=75C | 100 | - | + 150 C | 150 | - | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR202 | Active | DO-15 | 2 | 1.3 | 70 | 5 | 150 | 100 | - | NOT SPECIFIED | 5.09 | Details | Yes | DO-204-AC | DO-15 | - | 0.012346 oz | 100 V | - | Tape and Reel | FR20 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 70 A | 2 A | - | Rectifiers | 1 | - | 100 V | DO-15 | - | 70 A | 150 ns | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() FM520-W Rectron | In Stock | - | - | - | DO-214AB-2 | YES | - | - | SILICON | 2 | - | Rectron | EAR99 | 3000 | 8541.10.00.80 | 5 A | 150 A | RECTRON LTD | 2 uA | J-Lead | Rectron | FM520-W | 5 | 20 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | FM520 | Active | DO-214AB | 2 | 0.52 | 200 | 60 | - | 20 | - | NOT SPECIFIED | 5.29 | Details | Yes | DO-214-AB | SMC | - | 0.001199 oz | - | 20 V | Reel | FM5 | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 5 A | - | Schottky Diodes & Rectifiers | 1 | - | 20 V | DO-214AB | - | 150 A | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.42 mm | 7.11 mm | 6.22 mm | Yes with exemptions | ||
![]() FM4003W-W Rectron | In Stock | - | - | Surface Mount | SMX | YES | SMX | - | SILICON | 2 | - | Rectron | EAR99 | 7500 | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | FM4003W-W | 1 | 200 | - | + 150 C | 150 | - | Rectron USA | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMX, 2 PIN | 2.31(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | FM4003W | Active | - | 2 | 1.1 | 30 | 5 | - | 200 | Active | NOT SPECIFIED | 5.59 | - | Yes | - | SMX | - | - | 200 V | - | Tape and Reel | - | e3 | Yes | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1.1 V @ 1 A | - | -55°C ~ 150°C | 30 A | 1 A | 1A | Rectifiers | - | - | 200 V | - | 15pF @ 4V, 1MHz | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | ||
![]() RL155-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | - | Rectron | EAR99 | 4000 | 8541.10.00.80 | 1.5 A | - | - | 5 uA | Through Hole | Rectron | - | 1.5@Ta=75C | 600 | - | + 150 C | 150 | - | - | - | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | RL155 | - | - | 2 | 1 | 60 | 1 | - | 600 | - | - | - | Details | - | DO-204-AC | DO-15 | - | 0.012346 oz | 600 V | - | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 60 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | Yes with exemptions | ||
![]() 05E6-W Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | Rectron | EAR99 | 5000 | 8541.10.00.70 | - | - | - | - | - | Rectron | - | 0.5@Ta=55C | 400 | - | - | 150 | - | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 1.35(Max) | 2.9(Max) | - | - | 1.95(Max) | 05E6 | - | - | 2 | 1.25 | 15 | 5 | 35 | 400 | - | - | - | Details | - | SOD | SOD-123F | - | - | - | - | Tape and Reel | 05E | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() 1N18-T Rectron | In Stock | - | - | - | R-1 | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | 8541.10.00.80 | 1 A | 20 A | RECTRON LTD | 200 uA | - | Rectron | 1N18-T | 1 | 30 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-1, 2 PIN | - | 3.2(Max) | ROUND | LONG FORM | - | 1N18 | Active | DO-41 | 2 | 0.55 | 20 | 200 | - | 30 | - | NOT SPECIFIED | 5.46 | - | Yes | - | Case R-1 | - | - | 30 V | 30 V | Tape and Reel | - | e3 | Yes | - | EAR99 | Schottky Diode | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | - | 30 V | DO-41 | - | - | - | - | Schottky Rectifiers | 875 mV | Schottky Diodes & Rectifiers | 2.6(Max) | - | - | - | - | ||
![]() FR303G-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 1200 | 8541.10.00.80 | 3 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR303G-T | 3@Ta=55C | 200 | - | + 150 C | 150 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 9.5(Max) | ROUND | LONG FORM | - | FR303G | Active | DO-201AD | 2 | 1.3 | 125 | 5 | 150 | 200 | - | NOT SPECIFIED | 5.07 | Details | Yes | DO-201-AD | DO-201AD | - | 0.038801 oz | 200 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 125 A | 3 A | - | Rectifiers | 1 | - | 200 V | DO-201AD | - | 125 A | 150 ns | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | RoHS Compliant | ||
![]() FM130B-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | - | Rectron | EAR99 | 3000 | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM130B-W | 1 | 30 | - | + 125 C | 150 | - | - | - | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM130B | Active | DO-214AA | 2 | 0.55 | 50 | 200 | - | 30 | - | NOT SPECIFIED | 5.08 | Details | Yes | DO-214-AA | SMB | - | 0.003284 oz | - | 30 V | Reel | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | Schottky Diodes & Rectifiers | - | - | 30 V | DO-214AA | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() 1N4001G-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | 1N4001G-B | 1@Ta=75C | 50 | - | + 150 C | 175 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | 1N4001G | Active | DO-41 | 2 | 1 | 30 | 0.2 | - | 50 | - | NOT SPECIFIED | 5.03 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 50 V | - | Bulk | 1N400 | e3 | Yes | Active | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 50 V | DO-41 | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() SF17-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | - | Rectron | EAR99 | 5000 | 8541.10.00.80 | 1 A | - | - | 5 uA | Through Hole | Rectron | - | 1@Ta=55C | 600 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | SF17 | - | - | 2 | 1.7 | 30 | 5 | 50 | 600 | - | - | - | - | - | DO-204-AL | DO-41 | - | - | 600 V | - | Tape and Reel | - | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | 35 ns | - | Rectifiers | 1.7 V | Rectifiers | 2.7(Max) | - | - | - | - | ||
![]() RL1N1400F-T Rectron | In Stock | - | - | - | A-405 | - | - | - | - | - | - | Rectron | EAR99 | 24000 | 8541.10.00.70 | 500 mA | - | - | 5 uA | Through Hole | Rectron | - | 0.5@Ta=55C | 1400 | - | + 150 C | 175 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | RL1N1400F | - | - | 2 | 1.8 | 25 | 5 | 300 | 1400 | - | - | - | Details | - | Case A-405 | Case A-405 | - | 0.012346 oz | 1.4 kV | - | Tape and Reel | RL1N1 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | 300 ns | - | Rectifiers | 1.8 V | Rectifiers | 2.7(Max) | 2.7 mm | 5.2 mm | 2.7 mm | RoHS Compliant | ||
![]() FR106G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR106G-T | 1@Ta=75C | 800 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | FR106G | Active | DO-41 | 2 | 1.3 | 30 | 5 | 500 | 800 | - | NOT SPECIFIED | 5.06 | Details | Yes | DO-204-AL | DO-41 | - | 0.010935 oz | 800 V | - | Tape and Reel | FR101G-107G | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 800 V | DO-41 | - | - | 500 ns | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() R4000F-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | - | Rectron | EAR99 | 4000 | 8541.10.00.70 | 200 mA | - | - | 5 uA | Through Hole | Rectron | - | 0.2@Ta=50C | 4000 | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | R4000F | - | - | 2 | 6.5 | 30 | 5 | 500 | 4000 | - | - | - | Details | - | DO-204-AC | DO-15 | - | 0.012346 oz | 4 kV | - | Tape and Reel | Rx000 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | 500 ns | - | Rectifiers | 6.5 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant |