- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Diode Element Material | Number of Terminals | AEC Qualified | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum RMS Reverse Voltage (V) | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM502-W Rectron | In Stock | - | - | - | SMC-2 | YES | Si | SILICON | 2 | - | Rectron | EAR99 | 3000 | 1.1 V | 8541.10.00.80 | 5 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FM502-W | 5@Ta=50C | 100 | - | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | FM502 | Active | - | 2 | 1.1 | 150 | 5 | - | 100 | NOT SPECIFIED | 5.21 | Details | Yes | DO-214-AB | SMC | - | 100 V | - | Tape and Reel | - | e3 | Yes | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | 150 A | 5 A | Rectifiers | 1 | 100 V | DO-214AB | 150 A | 5 µA | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | ||
![]() SM4005-W-SC1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | 1 | 600 | - | - | 150 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | - | 2 | 1.1 | 30 | 5 | - | 600 | - | - | - | - | MELF | MELF | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7(Max) | - | - | - | Yes with exemptions | ||
![]() 05F2-W Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | - | - | Rectron | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | - | 5 uA | - | Rectron | - | 0.5@Ta=55C | 100 | - | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | 1.35(Max) | 2.9(Max) | - | - | 1.95(Max) | 05F2 | - | - | 2 | 1.3 | 15 | 5 | 150 | 100 | - | - | Details | - | SOD | SOD-123F | - | 100 V | - | Tape and Reel | - | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | 15 A | - | Rectifiers | - | - | - | - | - | 150 ns | - | - | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() HER102G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER102G-T | 1@Ta=50C | 100 | - | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | HER102G | Active | DO-41 | 2 | 1 | 30 | 5 | 50 | 100 | NOT SPECIFIED | 5.07 | Details | Yes | DO-204-AL | DO-41 | 0.010935 oz | 100 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 100 V | DO-41 | - | - | 50 ns | - | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | RoHS Compliant | ||
![]() FM501-W Rectron | In Stock | - | - | - | SMC-2 | YES | Si | SILICON | 2 | - | Rectron | EAR99 | 3000 | 1.1 V | 8541.10.00.80 | 5 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FM501-W | 5@Ta=50C | 50 | - | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | 6.22(Max) | FM501 | Active | - | 2 | 1.1 | 150 | 5 | - | 50 | NOT SPECIFIED | 5.21 | Details | Yes | DO-214-AB | SMC | - | 50 V | - | Tape and Reel | - | e3 | Yes | - | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | 150 A | 5 A | Rectifiers | 1 | 50 V | DO-214AB | 150 A | 5 µA | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | ||
![]() SR5200-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | Rectron | EAR99 | 1200 | - | 8541.10.00.80 | - | - | - | - | Through Hole | Rectron | - | 5 | 200 | - | - | 150 | - | No | - | -55 | Through Hole | - | - | - | - | - | - | - | 9.5(Max) | - | - | - | SR5200 | - | - | 2 | 0.85 | 150 | 200 | - | 200 | - | - | Details | - | DO-201-AD | DO-201AD | - | - | - | Tape and Reel | - | - | - | - | - | Schottky Diode | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | 5.6(Max) | - | - | - | - | ||
![]() FR203-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR203-T | 2@Ta=75C | 200 | - | + 150 C | 150 | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR203 | Active | DO-15 | 2 | 1.3 | 70 | 5 | 150 | 200 | NOT SPECIFIED | 5.09 | Details | Yes | DO-204-AC | DO-15 | 0.012346 oz | 200 V | - | Tape and Reel | FR20 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | 200 V | DO-15 | 70 A | - | 150 ns | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() FM4004-W-LY1 Rectron | In Stock | - | - | - | - | - | Si | - | - | - | - | EAR99 | - | - | - | - | - | - | - | J-Lead | - | - | 1 | 400 | 80°C/W(Typ) | - | 175 | 280 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 2.11(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | - | 2 | 1 | 30 | 0.5 | - | 400 | - | - | - | - | DO-214-AC | SMA | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() FR201-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR201-T | 2@Ta=75C | 50 | - | + 150 C | 150 | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR201 | Active | DO-15 | 2 | 1.3 | 70 | 5 | 150 | 50 | NOT SPECIFIED | 5.09 | Details | Yes | DO-204-AC | DO-15 | 0.012346 oz | 50 V | - | Tape and Reel | FR20 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | 50 V | DO-15 | 70 A | - | 150 ns | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() SF52-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | - | Rectron | EAR99 | 1200 | - | 8541.10.00.80 | 5 A | - | - | 5 uA | Through Hole | Rectron | - | 5@Ta=55C | 100 | - | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | SF52 | - | - | 2 | 0.95 | 125 | 5 | 35 | 100 | - | - | Details | - | DO-201-AD | DO-201AD | 0.038801 oz | 100 V | - | Tape and Reel | SF5 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | 150 A | - | Rectifiers | - | - | - | - | - | 35 ns | - | - | - | Rectifiers | 950 mV | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | Yes with exemptions | ||
![]() 1A1G-T Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | 1A1G-T | 1 | 50 | - | + 175 C | 150 | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | - | 3.2(Max) | ROUND | LONG FORM | - | 1A1G | Active | - | 2 | 1 | 25 | 1 | - | 50 | NOT SPECIFIED | 5.16 | Details | Yes | - | Case R-1 | - | 50 V | - | Tape and Reel | 1A1 | e3 | Yes | Active | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 50 V | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6(Max) | 2.6 mm | 3.2 mm | 2.6 mm | RoHS Compliant | ||
![]() FML120-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | SILICON | 2 | No | Rectron | EAR99 | 7500 | 0.36 V | 8541.10.00.80 | 1 A | 40 A | RECTRON LTD | 1 A | J-Lead | Rectron | FML120-W | 1@Ta=75C | 20 | - | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | FML120 | Active | - | 2 | 0.36 | 40 | 1000 | - | 20 | NOT SPECIFIED | 5.7 | Details | Yes | DO-214-AC | SMA | - | 20 V | 20 V | Tape and Reel | - | e3 | - | - | - | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | - | Diodes & Rectifiers | Si | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | - | R-PDSO-C2 | - | Single | - | RECTIFIER DIODE | - | - | 1 A | Schottky Diodes & Rectifiers | 1 | 20 V | DO-214AC | 40 A | 1000 µA | - | 20 V | - | 20 V | Schottky Rectifiers | 360 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() FM502 Rectron | In Stock | - | - | - | - | - | Si | - | - | No | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | J-Lead | - | - | 5@Ta=50C | 100 | - | - | 150 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | 2.42(Max) | 7.11(Max) | - | - | 6.22(Max) | - | - | - | 2 | 1.1 | 150 | 5 | - | 100 | - | - | - | - | DO-214-AB | SMC | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FR205G-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | No | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR205G-T | 2@Ta=75C | 600 | - | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | FR205G | Active | DO-15 | 2 | 1.3 | 70 | 5 | 250 | 600 | NOT SPECIFIED | 5.08 | Details | Yes | DO-204-AC | DO-15 | 0.012346 oz | 600 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | 600 V | DO-15 | 70 A | - | 250 ns | - | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | Yes with exemptions | ||
![]() FM140-W-HL1 Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | J-Lead | - | - | 1 | 40 | - | - | 150 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | 2.11(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | - | 2 | 0.55 | 40 | 40 | - | 40 | - | - | - | - | DO-214-AC | SMA | - | - | - | Tape and Reel | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() FM250-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | SILICON | 2 | No | Rectron | EAR99 | 3000 | 0.63 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM250-W | 2 | 30 | - | + 150 C | 150 | - | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM250 | Active | DO-214AA | 2 | 0.63 | 60 | 60 | - | 30 | NOT SPECIFIED | 5.59 | Details | Yes | DO-214-AA | SMB | 0.003284 oz | - | 30 V | Tape and Reel | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | 50 V | - | 60 A | 60 µA | - | - | - | 50 V | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() 1N4948-T Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | No | Rectron | EAR99 | 5000 | - | - | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | 1N4948-T | 1@Ta=75C | 1000 | - | + 150 C | 150 | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | 1N4948 | Active | DO-41 | 2 | 1.3 | 30 | 5 | 500 | 1000 | NOT SPECIFIED | 5.17 | Details | Yes | DO-204-AL | DO-41 | 0.010935 oz | 1 kV | - | Tape and Reel | 1N49 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH SURGE CURRENT CAPABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 1000 V | DO-41 | - | - | 500 ns | - | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() FM260A-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | SILICON | 2 | No | Rectron | EAR99 | 5000 | - | - | 2 A | 60 A | RECTRON LTD | 200 uA | J-Lead | Rectron | FM260A-W | 2 | 60 | - | + 125 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 2.79(Max) | FM260A | Active | DO-214AC | 2 | 0.7 | 60 | 60 | 10 | 60 | NOT SPECIFIED | 5.36 | Details | Yes | DO-214-AC | SMA | 0.003739 oz | - | 60 V | Reel | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | 60 V | DO-214AC | 60 A | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() 1S40 Rectron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | RECTRON | - | 1 | 40 | - | - | 150 | - | No | - | -55 | Through Hole | - | - | - | - | - | - | - | 3.2(Max) | - | - | - | - | - | - | 2 | 0.55 | 20 | 200 | - | 40 | - | - | Y | - | - | Case R-1 | - | - | - | Case - R-1 | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | Max Surge Current - 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6(Max) | - | - | - | RoHS Compliant | ||
![]() FM130B-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | SILICON | 2 | - | Rectron | EAR99 | 3000 | - | - | 1 A | 40 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM130B-W | 1 | 30 | - | + 125 C | 150 | - | - | - 65 C | -65 | Surface Mount | SMD/SMT | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | FM130B | Active | DO-214AA | 2 | 0.55 | 50 | 200 | - | 30 | NOT SPECIFIED | 5.08 | Details | Yes | DO-214-AA | SMB | 0.003284 oz | - | 30 V | Reel | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | 1 A | Schottky Diodes & Rectifiers | - | 30 V | DO-214AA | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions |