- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Avg. Forward Curr (Max) | Brand | Bridge Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Peak RMS Reverse Voltage (V) | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Standard Package Name | Supplier Package | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL203G-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | - | No | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | - | 5 uA | Through Hole | Rectron | - | 2@Ta=75C | 200 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | RL203G | - | - | 2 | - | 1 | - | 70 | - | - | 1 | - | 200 | - | - | - | - | - | - | - | - | - | Details | - | DO-204-AC | DO-15 | 0.012346 oz | 200 V | - | - | Tape and Reel | - | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 70 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() SSL40 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | - | - | - | No | - | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 1 A | 25 A | - | 1 mA | Gull-wing | Rectron | - | 1@Ta=75C | 40 | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 1.35(Max) | 2.9(Max) | - | - | - | 1.95(Max) | - | - | - | 2 | - | 0.36 | - | 25 | - | - | 1000 | - | 40 | - | - | - | - | - | - | - | - | - | - | - | SOD | SOD-123F | - | 40 V | 40 V | - | Reel | - | - | - | - | Active | - | Schottky Diode | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 360 mV | Schottky Diodes & Rectifiers | - | - | - | - | RoHS Compliant | ||
![]() FR101G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | No | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR101G-T | 1@Ta=75C | 50 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | - | FR101G | Active | DO-41 | 2 | - | 1.3 | - | 30 | - | - | 5 | 150 | 50 | - | - | - | - | - | NOT SPECIFIED | - | 5.04 | - | Details | Yes | DO-204-AL | DO-41 | 0.010935 oz | 50 V | - | - | Tape and Reel | FR10 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 30 A | 1 A | - | - | Rectifiers | - | 50 V | DO-41 | - | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() 05S3-W Rectron | In Stock | - | - | - | SOD-123F | YES | - | - | SILICON | 2 | - | No | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | - | - | RECTRON LTD | - | - | Rectron | 05S3-W | 0.5@Ta=55C | 30 | - | 150 | - | No | - | -55 | Surface Mount | - | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 1.35(Max) | 2.9(Max) | RECTANGULAR | SMALL OUTLINE | - | 1.95(Max) | 05S3 | Active | - | 2 | - | 0.55 | - | 15 | - | - | 200 | - | 30 | - | - | - | - | - | NOT SPECIFIED | - | 5.72 | - | Details | Yes | SOD | SOD-123F | - | - | - | - | Tape and Reel | 05S | - | e3 | Yes | - | EAR99 | Schottky Diode | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.70 | Diodes & Rectifiers | SCHOTTKY | DUAL | FLAT | 265 | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 0.5 A | - | - | Rectifiers | - | 30 V | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() FM250-W Rectron | In Stock | - | - | - | DO-214AA-2 | YES | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 3000 | 0.63 V | - | 2 A | 50 A | RECTRON LTD | 1 mA | J-Lead | Rectron | FM250-W | 2 | 30 | + 150 C | 150 | - | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 3.94(Max) | FM250 | Active | DO-214AA | 2 | - | 0.63 | - | 60 | - | - | 60 | - | 30 | - | - | - | - | - | NOT SPECIFIED | - | 5.59 | - | Details | Yes | DO-214-AA | SMB | 0.003284 oz | - | 30 V | - | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 2 A | - | - | Schottky Diodes & Rectifiers | 1 | 50 V | - | 60 A | 60 µA | - | - | - | - | 50 V | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.12 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() FML120-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 7500 | 0.36 V | 8541.10.00.80 | 1 A | 40 A | RECTRON LTD | 1 A | J-Lead | Rectron | FML120-W | 1@Ta=75C | 20 | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 2.79(Max) | FML120 | Active | - | 2 | - | 0.36 | - | 40 | - | - | 1000 | - | 20 | - | - | - | - | - | NOT SPECIFIED | - | 5.7 | - | Details | Yes | DO-214-AC | SMA | - | 20 V | 20 V | - | Tape and Reel | - | - | e3 | - | - | - | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | - | Diodes & Rectifiers | Si | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | - | R-PDSO-C2 | - | Single | - | RECTIFIER DIODE | - | - | - | - | 1 A | - | - | Schottky Diodes & Rectifiers | 1 | 20 V | DO-214AC | 40 A | 1000 µA | - | - | 20 V | - | 20 V | Schottky Rectifiers | 360 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() 1F18-T Rectron | In Stock | - | - | - | R-1 | NO | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | 500 mA | - | RECTRON LTD | 5 uA | - | Rectron | 1F18-T | 0.5 | 1800 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | - | 3.2(Max) | ROUND | LONG FORM | - | - | 1F18 | Active | - | 2 | - | 1.8 | - | 25 | - | - | 5 | 300 | 1800 | - | - | - | - | - | - | - | 5.72 | - | Details | - | - | Case R-1 | - | 1.8 kV | - | - | Tape and Reel | - | - | - | - | Active | EAR99 | Switching Diode | - | - | HIGH RELIABILITY | 8541.10.00.70 | Diodes & Rectifiers | - | AXIAL | WIRE | - | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 25 A | 0.5 A | - | - | Rectifiers | - | 1800 V | - | - | - | 300 ns | - | - | 0.3 µs | - | Rectifiers | 1.8 V | Rectifiers | 2.6(Max) | 2.6 mm | 3.2 mm | 2.6 mm | RoHS Compliant | ||
![]() RBU402M Rectron | In Stock | - | - | Through-hole | RBU | - | RBU | - | - | - | No | - | 4(A) | Rectron | Single Phase | EAR99 | 1000 | - | 8541.10.00.80 | 4 A | - | - | 1 uA | - | RECTRON | - | - | - | + 150 C | 150 | Rectron USA | No | - 55 C | -55 | Through Hole | Through Hole | 1 | -55C to 150C | Military | - | - | Tube | - | - | 18.8(Max) | 22.3(Max) | - | - | RBU | 3.56(Max) | - | - | - | 4 | 4 | 1.1 | 130 | - | 130(A) | 100(V) | 5 | - | 100 | 100 V | 70 | Single Phase | Active | No | - | 5(mA) | - | 70(V) | Y | - | - | RBU | - | 100 V | - | -55°C ~ 150°C (TJ) | Case - RBU4M | - | Recovery Time - < 60 Hz | - | - | Active | - | Single Phase Bridge | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 4 | - | - | - | Single | Reverse Voltage Vr - 100V | Single Phase | 1 µA @ 100 V | 1 V @ 4 A | - | 150 A | - | 4 A | 1.1(V) | Bridge Rectifiers | - | - | - | - | - | - | 100 V | - | - | - | - | 1 V | Bridge Rectifiers | - | 18.8 mm | 22.3 mm | 3.56 mm | Yes with exemptions | ||
![]() SF21-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | No | - | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | - | 2 uA | Through Hole | Rectron | - | 2@Ta=55C | 50 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | SF21 | - | - | 2 | - | 0.95 | - | 75 | - | - | 5 | 35 | 50 | - | - | - | - | - | - | - | - | - | Details | - | DO-204-AC | DO-15 | 0.012346 oz | 50 V | - | - | Tape and Reel | - | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 75 A | - | - | - | Rectifiers | - | - | - | - | - | 35 ns | - | - | - | - | Rectifiers | 950 mV | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | Yes with exemptions | ||
![]() SF24 TR Rectron | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | Through Hole | - | - | 2@Ta=55C | 200 | - | 150 | - | No | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | - | - | - | 2 | - | 0.95 | - | 75 | - | - | 5 | 35 | 200 | - | - | - | - | - | - | - | - | - | - | - | DO-204-AC | DO-15 | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6(Max) | - | - | - | Yes with exemptions | ||
![]() DB157S-T Rectron | In Stock | - | - | Surface Mount | DBS | YES | DB-S | - | SILICON | 4 | No | - | - | Rectron | Single Phase | EAR99 | 1000 | - | - | - | - | RECTRON LTD | 5 uA | - | Rectron | DB157S-T | - | - | + 150 C | 150 | Rectron USA | No | - 55 C | -55 | Surface Mount | SMD/SMT | 4 | - | - | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G4 | 3.4(Max) | 8.8(Max) | RECTANGULAR | SMALL OUTLINE | - | 6.5(Max) | DB157S | Active | - | 4 | 1.5@Ta=40C | 1 | 60 | - | - | - | 1 | - | 1000 | 1000 V | 700 | - | Active | - | NOT SPECIFIED | - | 5.58 | - | Details | Yes | Case DB-S | Case DB-S | - | 700 V | - | -55°C ~ 150°C (TJ) | Tape and Reel | DB15 | - | e3 | Yes | Active | - | Single Phase Bridge | Matte Tin (Sn) | - | UL LISTED | 8541.10.00.80 | Diodes & Rectifiers | Standard | DUAL | GULL WING | 265 | compliant | 4 | SMD/SMT | R-PDSO-G4 | Not Qualified | Single | - | Single Phase | 1 µA @ 1000 V | 1 V @ 1.5 A | - | 40 A | 1.5 A | 1.5 A | - | Bridge Rectifiers | 1 | 1000 V | - | 60 A | - | - | 1 kV | 1000 V | - | - | - | 1.1 V | Bridge Rectifiers | - | 3.4 mm | 8.8 mm | 6.5 mm | Yes with exemptions | ||
![]() 05A1-W Rectron | In Stock | - | - | - | SOD-123F | YES | - | Si | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | - | - | RECTRON LTD | - | - | Rectron | 05A1-W | 0.5@Ta=55C | 50 | - | 150 | - | No | - | -55 | Surface Mount | - | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | 1.35(Max) | 2.9(Max) | RECTANGULAR | SMALL OUTLINE | - | 1.95(Max) | 05A1 | Active | - | 2 | - | 1 | - | 15 | - | - | 1 | - | 50 | - | - | - | - | - | NOT SPECIFIED | - | 5.71 | - | Details | Yes | - | SOD-123F | - | - | - | - | Tape and Reel | 05A | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | FLAT | 265 | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 0.5 A | - | - | Rectifiers | - | 50 V | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() FR252-T Rectron | In Stock | - | - | - | R-3 | NO | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | RECTRON LTD | 5 uA | - | Rectron | FR252-T | 2.5@Ta=75C | 100 | + 150 C | 150 | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-3, 2 PIN | - | 4.1(Max) | ROUND | LONG FORM | - | - | FR252 | Active | - | 2 | - | 1.3 | - | 150 | - | - | 5 | 150 | 100 | - | - | - | - | - | NOT SPECIFIED | - | 5.72 | - | Details | Yes | Case R-3 | Case R-3 | - | 100 V | - | - | Tape and Reel | FR25 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 150 A | 2.5 A | - | - | Rectifiers | 1 | 100 V | - | 150 A | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() RL205G-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | No | - | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | - | 5 uA | Through Hole | Rectron | - | 2@Ta=75C | 600 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | RL205G | - | - | 2 | - | 1 | - | 70 | - | - | 1 | - | 600 | - | - | - | - | - | - | - | - | - | Details | - | DO-204-AC | DO-15 | 0.012346 oz | 600 V | - | - | Tape and Reel | RL20 | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 70 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() HER201G-T Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 4000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER201G-T | 2 | 50 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | - | HER201G | Active | DO-15 | 2 | - | 1 | - | 60 | - | - | 5 | 50 | 50 | - | - | - | - | - | NOT SPECIFIED | - | 5.06 | - | Details | Yes | DO-204-AC | DO-15 | 0.012346 oz | 50 V | - | - | Tape and Reel | HER20 | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | ISOLATED | 60 A | 2 A | - | - | Rectifiers | 1 | 50 V | DO-15 | 60 A | - | 50 ns | - | - | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() FFM102W-W Rectron | In Stock | - | - | - | SMX-2 | YES | - | Si | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 7500 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | - | Rectron | FFM102W-W | 1@Ta=55C | 100 | + 150 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, SMX, 2 PIN | 2.31(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 2.79(Max) | FFM102W | Active | - | 2 | - | 1.3 | - | 30 | - | - | 5 | 150 | 100 | - | - | - | - | - | NOT SPECIFIED | - | 5.61 | - | Details | Yes | - | SMX | - | 100 V | - | - | Tape and Reel | FFM10 | - | e3 | Yes | - | EAR99 | Switching Diode | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | 30 A | 1 A | - | - | Rectifiers | - | 100 V | - | - | - | 150 ns | - | - | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() 05S4-W Rectron | In Stock | - | - | - | SOD-123F | - | - | - | - | - | No | - | - | Rectron | - | EAR99 | 5000 | - | 8541.10.00.70 | - | - | - | - | - | Rectron | - | 0.5@Ta=55C | 40 | - | 150 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | 1.35(Max) | 2.9(Max) | - | - | - | 1.95(Max) | 05S4 | - | - | 2 | - | 0.55 | - | 15 | - | - | 200 | - | 40 | - | - | - | - | - | - | - | - | - | Details | - | SOD | SOD-123F | - | - | - | - | Tape and Reel | 05S | - | - | - | - | - | Schottky Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() SF37-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | - | No | - | - | Rectron | - | EAR99 | 1200 | - | 8541.10.00.80 | 3 A | - | - | 5 uA | Through Hole | Rectron | - | 3@Ta=55C | 600 | + 150 C | 150 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 9.5(Max) | - | - | - | - | SF37 | - | - | 2 | - | 1.5 | - | 125 | - | - | 5 | 50 | 600 | - | - | - | - | - | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | 600 V | - | - | Tape and Reel | - | - | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | 125 A | - | - | - | Rectifiers | - | - | - | - | - | 50 ns | - | - | - | - | Rectifiers | 1.5 V | Rectifiers | 5.6(Max) | - | - | - | - | ||
![]() FM260A-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | - | SILICON | 2 | No | - | - | Rectron | - | EAR99 | 5000 | - | - | 2 A | 60 A | RECTRON LTD | 200 uA | J-Lead | Rectron | FM260A-W | 2 | 60 | + 125 C | 150 | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 2.79(Max) | FM260A | Active | DO-214AC | 2 | - | 0.7 | - | 60 | - | - | 60 | 10 | 60 | - | - | - | - | - | NOT SPECIFIED | - | 5.36 | - | Details | Yes | DO-214-AC | SMA | 0.003739 oz | - | 60 V | - | Reel | - | - | e3 | Yes | Active | EAR99 | Schottky Diode | Matte Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | - | - | 2 A | - | - | Schottky Diodes & Rectifiers | 1 | 60 V | DO-214AC | 60 A | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | Yes with exemptions |