- Configuration
- Pin Count
- Packaging
- Manufacturer
- Subcategory
- Mounting
- RoHS
- Brand
- ECCN (US)
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Rectron Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance | Maximum Diode Capacitance (pF) | Maximum Forward Current | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum RMS Reverse Voltage (V) | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Pd - Power Dissipation | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Product Depth (mm) | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Samacsys Description | Standard Package Name | Supplier Package | Tab | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Diode Type | Case Connection | Forward Current | Max Surge Current | Output Current-Max | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5396-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 1.5 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | 1N5396-T | 1.5 | 500 | - | - | - | - | + 175 C | 175 | - | - | No | - 65 C | -65 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | - | 1N5396 | Active | DO-15 | 2 | - | - | 1 | 50 | - | 1 | - | 500 | - | - | - | - | NOT SPECIFIED | - | 5.12 | Details | Yes | - | DO-204-AC | DO-15 | - | 0.012346 oz | 500 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH CURRENT CAPABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 50 A | 1.5 A | - | Rectifiers | 1 | - | 500 V | DO-15 | - | 50 A | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() UFM302-W Rectron | In Stock | - | - | - | DO-214AB | YES | - | SILICON | 2 | - | - | Rectron | EAR99 | 3000 | - | 8541.10.00.80 | 3 A | - | RECTRON LTD | 10 uA | J-Lead | Rectron | UFM302-W | 3@Ta=55C | 100 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | - | 6.22(Max) | UFM302 | Active | DO-214AB | 2 | - | - | 0.9 | 100 | - | 5 | 20 | 100 | - | - | - | - | NOT SPECIFIED | - | 5.15 | Details | Yes | - | DO-214-AB | SMC | - | 0.001199 oz | 100 V | - | Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | 100 A | 3 A | - | Rectifiers | 1 | - | 100 V | DO-214AB | - | 100 A | - | - | 20 ns | 0.02 µs | - | Rectifiers | 900 mV | Rectifiers | - | 2.42 mm | 7.11 mm | 6.22 mm | Yes with exemptions | ||
![]() FFM206-W Rectron | In Stock | - | - | - | DO-214AA | YES | Si | SILICON | 2 | - | - | Rectron | EAR99 | 3000 | 1.3 V | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FFM206-W | 2@Ta=55C | 800 | - | - | - | - | + 175 C | 150 | - | 560 | No | - 65 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 3.94(Max) | FFM206 | Active | DO-214AA | 2 | - | - | 1.3 | 60 | - | 2 | 500 | 800 | - | - | - | - | NOT SPECIFIED | - | 5.62 | Details | Yes | - | DO-214-AA | SMB | - | 0.003284 oz | 800 V | - | Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | 70 A | 2 A | - | Rectifiers | 1 | - | 800 V | DO-214AA | - | 60 A | - | 2 µA | 500 ns | 0.5 µs | 800 V | Rectifiers | 1.3 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FM440-W Rectron | In Stock | - | - | - | DO-214AB-2 | YES | - | SILICON | 2 | - | - | Rectron | EAR99 | 3000 | - | 8541.10.00.80 | 4 A | 90 A | RECTRON LTD | 2 mA | J-Lead | Rectron | FM440-W | 4 | 40 | - | - | - | - | + 125 C | 125 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | 2.42(Max) | 7.11(Max) | RECTANGULAR | SMALL OUTLINE | - | 6.22(Max) | FM440 | Active | - | 2 | - | - | 0.55 | 90 | - | 2000 | - | 40 | - | - | - | - | NOT SPECIFIED | - | 5.25 | Details | Yes | - | DO-214-AB | SMC | - | 0.001199 oz | - | 40 V | Reel | FM440 | e3 | Yes | Unconfirmed | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | - | 4 A | - | Schottky Diodes & Rectifiers | 1 | - | 40 V | DO-214AB | - | 90 A | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | 2.42 mm | 7.11 mm | 6.22 mm | RoHS Compliant | ||
![]() HER104G-T Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER104G-T | 1@Ta=50C | 300 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | - | HER104G | Active | DO-41 | 2 | - | - | 1.3 | 30 | - | 5 | 50 | 300 | - | - | - | - | NOT SPECIFIED | - | 5.07 | Details | Yes | - | DO-204-AL | DO-41 | - | 0.010935 oz | 300 V | - | Tape and Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 300 V | DO-41 | - | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | RoHS Compliant | ||
![]() SC3S06505C Rectron | In Stock | - | - | Surface Mount | - | - | SiC | - | - | - | No | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | RECTRON | - | 21.5 | 650 | - | 434 | 21500(mA) | - | - | 175 | 85800 | - | No | - | -55 | Surface Mount | - | - | -55C to 175C | Military | - | - | - | - | 2.5(Max) | 6.7(Max) | - | - | DPAK | 6.2(Max) | - | - | - | 2 | - | 1.7(V) | 1.7@5A | 60 | 650(V) | 100 | - | 650 | - | 6.2(mm) | No | Schottky Diode | - | 100(uA) | - | Y | - | - | TO-252 | DPAK | Tab | - | - | - | Case - D-PAK | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | Typ. Capacitance Charge - 23nQ | - | - | - | - | - | - | 3 | - | - | - | Single Dual Cathode | Max Surge Current - 60A | - | - | - | 21500(mA) | - | - | 1.7(V) | - | - | 100(uA) | - | - | 60(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FR305P-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 1200 | 1.3 V | 8541.10.00.80 | 3 A | - | RECTRON LTD | 10 uA | Through Hole | Rectron | FR305P-T | 3@Ta=75C | 600 | - | - | - | - | + 150 C | 150 | - | - | - | - 65 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | 9.5(Max) | ROUND | LONG FORM | - | - | FR305P | Active | - | 2 | - | - | 1.3 | 200 | - | 10 | 150 | 600 | - | - | - | - | NOT SPECIFIED | - | 5.62 | Details | Yes | - | DO-201-AD | DO-201AD | - | 0.038801 oz | 600 V | - | Tape and Reel | FR30 | e3 | - | Active | - | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | - | - | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | Through Hole | O-PALF-W2 | - | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 200 A | 3 A | - | Rectifiers | 1 | - | 600 V | DO-201AD | - | 200 A | - | 10 µA | 150 ns | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | RoHS Compliant | ||
![]() HER206-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | HER206-T | 2@Ta=50C | 600 | - | - | - | - | + 150 C | 150 | - | - | No | - 65 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | - | 7.6(Max) | ROUND | LONG FORM | - | - | HER206 | Active | DO-15 | 2 | - | - | 1.6 | 60 | - | 0.5 | 75 | 600 | - | - | - | - | NOT SPECIFIED | - | 5.03 | Details | Yes | - | DO-204-AC | DO-15 | - | 0.012346 oz | 600 V | - | Tape and Reel | HER20 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | 150 °C | -65 °C | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | Single | RECTIFIER DIODE | ISOLATED | - | 60 A | 2 A | - | Rectifiers | 1 | 5 µA | 600 V | DO-15 | - | 60 A | 600 V | - | 75 ns | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | Yes with exemptions | ||
![]() RL252-T Rectron | In Stock | - | - | - | R-3 | - | - | - | - | - | - | Rectron | EAR99 | 3000 | - | 8541.10.00.80 | 2.5 A | - | - | 5 uA | - | Rectron | - | 2.5@Ta=75C | 100 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 4.1(Max) | - | - | - | - | RL252 | - | - | 2 | - | - | 1 | 150 | - | 1 | - | 100 | - | - | - | - | - | - | - | Details | - | - | Case R-3 | Case R-3 | - | - | 100 V | - | Tape and Reel | RL25 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 150 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | 4.1(Max) | 4.1 mm | 4.1 mm | 4.1 mm | RoHS Compliant | ||
![]() 1N4002G-B Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | 1N4002G-B | 1@Ta=75C | 100 | - | - | - | - | + 150 C | 175 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | - | 1N4002G | Active | DO-41 | 2 | - | - | 1 | 30 | - | 0.2 | - | 100 | - | - | - | - | NOT SPECIFIED | - | 5.26 | Details | Yes | - | DO-204-AL | DO-41 | - | 0.010935 oz | 100 V | - | Bulk | 1N400 | e3 | Yes | Active | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 100 V | DO-41 | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | Yes with exemptions | ||
![]() FR307P-T Rectron | In Stock | - | - | - | DO-201AD | NO | - | SILICON | 2 | - | No | Rectron | EAR99 | 1200 | 1.3 V | 8541.10.00.80 | 3 A | - | RECTRON LTD | 10 uA | Through Hole | Rectron | FR307P-T | 3@Ta=75C | 1000 | - | - | - | - | + 150 C | 150 | - | - | - | - 65 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | 9.5(Max) | ROUND | LONG FORM | - | - | FR307P | Active | - | 2 | - | - | 1.3 | 200 | - | 10 | 250 | 1000 | - | - | - | - | NOT SPECIFIED | - | 5.61 | Details | Yes | - | DO-201-AD | DO-201AD | - | 0.038801 oz | 1 kV | - | Tape and Reel | FR30 | e3 | - | Active | - | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | - | - | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | Through Hole | O-PALF-W2 | - | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 200 A | 3 A | - | Rectifiers | 1 | - | 1000 V | DO-201AD | - | 200 A | - | 10 µA | 250 ns | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | RoHS Compliant | ||
![]() EFM203-W Rectron | In Stock | - | - | - | DO-214AA | YES | - | SILICON | 2 | - | No | Rectron | EAR99 | 3000 | - | 8541.10.00.80 | 2 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | EFM203-W | 2@Ta=55C | 150 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 3.94(Max) | EFM203 | Active | DO-214AA | 2 | - | - | 0.95 | 75 | - | 5 | 35 | 150 | - | - | - | - | NOT SPECIFIED | - | 5.67 | Details | Yes | - | DO-214-AA | SMB | - | 0.003284 oz | 150 V | - | Reel | - | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | SUPER FAST RECOVERY | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | 75 A | 2 A | - | Rectifiers | 1 | - | 150 V | DO-214AA | - | 75 A | - | - | 35 ns | 0.035 µs | - | Rectifiers | 950 mV | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | Yes with exemptions | ||
![]() FR101-T Rectron | In Stock | - | - | - | DO-41 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR101-T | 1 | 50 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | 5.51(Max) | ROUND | LONG FORM | - | - | FR101 | Active | DO-41 | 2 | - | - | 1.3 | 30 | - | 5 | 150 | 50 | - | - | - | - | NOT SPECIFIED | - | 5.04 | Details | Yes | - | DO-204-AL | DO-41 | - | 0.010935 oz | 50 V | - | Tape and Reel | FR10 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 30 A | 1 A | - | Rectifiers | - | - | 50 V | DO-41 | - | - | - | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | RoHS Compliant | ||
![]() FR157P-T Rectron | In Stock | - | - | - | DO-15 | NO | - | SILICON | 2 | - | - | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 1.5 A | - | RECTRON LTD | 5 uA | Through Hole | Rectron | FR157P-T | 1.5@Ta=75C | 1000 | - | - | - | - | + 150 C | 150 | - | - | - | - 65 C | -55 | Through Hole | Through Hole | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | - | 7.6(Max) | ROUND | LONG FORM | - | - | FR157P | Active | DO-15 | 2 | - | - | 1.3 | 60 | - | 5 | 250 | 1000 | - | - | - | - | NOT SPECIFIED | - | 5.1 | Details | Yes | - | DO-204-AC | DO-15 | - | 0.012346 oz | 1 kV | - | Tape and Reel | FR15 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 60 A | 1.5 A | - | Rectifiers | 1 | - | 1000 V | DO-15 | - | 60 A | - | - | 250 ns | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() SM4007-W Rectron | In Stock | - | - | - | MELF | - | Si | - | - | No | - | Rectron | EAR99 | 5000 | - | - | 1 A | - | - | 5 uA | - | Rectron | - | 1 | 1000 | - | - | 1000(mA) | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | - | -55C to 150C | Military | - | - | - | - | - | 5.2(Max) | - | - | MELF | - | SM4007 | - | - | 2 | - | 1.1(V) | 1.1 | 30 | 1000(V) | 5 | - | 1000 | - | - | No | - | - | 5(uA) | - | Details | - | - | MELF | MELF | - | 0.008818 oz | 1 kV | - | Tape and Reel | SM400 | - | - | NRND | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | SMD/SMT | - | - | Single | - | - | - | - | 1000(mA) | 30 A | - | 1.1(V) | Rectifiers | - | 5(uA) | - | - | 30(A) | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.7(Max) | 2.7 mm | 5.2 mm | 2.7 mm | Yes with exemptions | ||
![]() FM4005 Rectron | In Stock | - | - | - | DO-214AC | YES | Si | SILICON | 2 | - | No | Rectron | EAR99 | 7500 | 1.1 V | 8541.10.00.80 | 1 A | - | RECTRON LTD | 5 uA | J-Lead | Rectron | FM4005 | 1 | 600 | - | - | - | 80°C/W(Typ) | + 150 C | 175 | - | 420 | - | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMA, 2 PIN | 2.11(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | - | 2.79(Max) | FM4005-W | Active | DO-214AC | 2 | - | - | 1 | 30 | - | 0.5 | - | 600 | - | - | - | - | NOT SPECIFIED | - | 0.88 | Details | Yes | Rectifiers GP Si Rectifier SMA,1A,600V,GP | DO-214-AC | SMA | - | 0.003739 oz | 600 V | - | MouseReel | FM400 | e3 | Yes | Active | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | RECTIFIER DIODE | - | - | 30 A | 1 A | - | Rectifiers | - | - | 600 V | DO-214AC | - | 30 A | - | - | 2.5 us | - | - | Rectifiers | 1.1 V | Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | Yes with exemptions | ||
![]() RL151G-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | No | Rectron | EAR99 | 4000 | - | 8541.10.00.80 | 1.5 A | - | - | 5 uA | Through Hole | Rectron | - | 1.5@Ta=75C | 50 | - | - | - | - | + 150 C | 175 | - | - | No | - 55 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | RL151G | - | - | 2 | - | - | 1.1 | 60 | - | 5 | - | 50 | - | - | - | - | - | - | - | Details | - | - | DO-204-AC | DO-15 | - | 0.012346 oz | 50 V | - | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 60 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | RoHS Compliant | ||
![]() CMBD914 Rectron | In Stock | - | - | SMT/SMD | SOT-23-3 | - | - | - | - | - | - | Rectron | EAR99 | 3000 | - | 8541.10.00.70 | 200 mA | - | - | 5 uA | Gull-wing | RECTRON | - | 0.2 | 75 | 4 pF | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 1 | 2.9 | - | - | - | 1.3 | - | - | - | 3 | - | - | 1@0.01A | - | - | 5 | 4 | - | 75 V | - | - | - | - | - | - | Compliant | - | - | SOT-23 | SOT-23 | - | - | - | - | Case - SOT-23 | CMBD914 | - | - | Active | - | Switching Diode | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 3 | - | - | - | Single | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | 4 ns | - | - | General Purpose Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | RoHS Compliant | ||
![]() RL1N4004-T Rectron | In Stock | - | - | - | A-405 | - | - | - | - | - | - | Rectron | EAR99 | 5000 | - | 8541.10.00.80 | 1 A | - | - | 5 uA | Through Hole | Rectron | - | 1@Ta=55C | 400 | - | - | - | - | + 150 C | 150 | - | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | RL1N4004 | - | - | 2 | - | - | 1.1 | 30 | - | 1 | - | 400 | - | - | - | - | - | - | - | Details | - | - | Case A-405 | Case A-405 | - | 0.012346 oz | 400 V | - | Tape and Reel | RL1N4 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.7(Max) | 2.7 mm | 5.2 mm | 2.7 mm | RoHS Compliant | ||
![]() SC3S06504A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | SiC | - | - | - | - | Rectron | EAR99 | 1000 | - | - | 11 A | 30 A | - | 10 uA | - | RECTRON | - | 11 | 650 | - | 220 | - | - | + 175 C | 175 | 53200 | - | No | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | - | 8.6(Max) | 10.5(Max) | - | - | - | 4.7(Max) | - | - | - | 2 | 53.2 W | - | 1.9@4A | 21 | - | 200 | - | 650 | - | - | - | - | - | - | - | Y | - | - | - | TO-220A | Tab | - | 650 V | 650 V | Case - TO-220A | - | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | Typ. Capacitance Charge - 11nQ | Diodes & Rectifiers | SiC | - | - | - | - | 2 | - | - | - | Single | Max Surge Current - 30A | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.55 V | Schottky Diodes & Rectifiers | - | - | - | - | RoHS Compliant |