- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Material | Diode Element Material | Number of Terminals | Ambient temperature | Bolt dimension (metric) | Brand | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Nominal cross section | Nominal cross section conductor | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Power Dissipation (Max) | Rated current In | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Surface protection | Type of electric connection | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Vz - Zener Voltage | With protective conductor | Zz - Zener Impedance | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Output Current-Max | Test Current | Product Type | Voltage Tol-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Non-rep Pk Forward Current-Max | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5Z16B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 8000 | - | - | - | - | 0.05 uA | 0.05 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | - | - | 16 V | - | 40 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() 1N5229B-T Rectron | In Stock | - | - | - | DO-35-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 10000 | - | - | - | - | 5 uA | 5 uA | - | Rectron | - | - | + 175 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | 1N5229B | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.005291 oz | 0.055 %/C | - | - | 4.3 V | - | 22 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Axial | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | - | - | 5 % | - | - | 10 mA | - | - | - | - | - | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() BZT52B43 Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 12 mV/C | - | - | 43 V | - | 100 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZX55C30 Rectron | In Stock | - | - | - | DO-35-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 10000 | - | - | - | - | 100 nA | 100 nA | - | Rectron | - | - | + 175 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.005291 oz | 0.08 %/C | - | - | 30 V | - | 80 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Axial | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | 5 % | - | - | 13 mA | - | - | - | - | - | Zener Diodes | 2.29 mm | 4.44 mm | 2.29 mm | ||
![]() MM5Z6V2B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 8000 | - | - | - | - | 1 uA | 1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | - | - | 6.2 V | - | 10 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52B11S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 9 mV/C | - | - | 11 V | - | 20 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B6V2 Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 3 uA | 3 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 3.7 mV/C | - | - | 6.2 V | - | 10 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B2V7S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 20 uA | 20 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 0 mV/C | - | - | 2.7 V | - | 100 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B36S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 37.4 mV/C | - | - | 36 V | - | 90 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MM5Z5V1B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 8000 | - | - | - | - | 2 uA | 2 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | - | - | 5.1 V | - | 60 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() FM420-W Rectron | In Stock | - | - | Through Hole | DO-214AB-2 | YES | - | SILICON | 2 | - | - | Rectron | - | - | - | - | - | - | 3000 | - | 4 A | 90 A | RECTRON LTD | - | 2 mA | - | Rectron | FM420-W | - | + 125 C | - 55 C | - | SMD/SMT | - | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | FM420 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | 5.7 | Non-Compliant | Yes | - | - | 0.001199 oz | - | 20 V | 20 V | - | - | - | Reel | 5 % | e3 | Yes | Axial | EAR99 | 220 Ω | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | - | R-PDSO-C2 | Not Qualified | - | Single | RECTIFIER DIODE | 4 A | - | Schottky Diodes & Rectifiers | - | 1 | 20 V | DO-214AB | - | - | 90 A | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() BZT52B30 Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | Rectron | Class 5 = flexible | Tinned | - | - | - | - | 3000 | No | - | - | - | 100 nA | 0.1 uA | No | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | 0.75 | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 29.4 mV/C | - | - | 30 V | - | 80 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z3V0B Rectron | In Stock | - | - | - | SOD-523-2 | YES | - | SILICON | 2 | -25 - 125 | - | Rectron | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 8000 | - | - | - | DIOTEC SEMICONDUCTOR AG | 50 uA | 50 uA | - | Rectron | MM5Z3V0B | Gold | + 150 C | - 65 C | 1 | SMD/SMT | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | 500 mW | - | - | 3 | 0.3 W | 26 | 3.1 V | - | 5.73 | Details | Yes | - | Crimp connection | 0.000047 oz | - | - | - | 3 V | Yes | 100 Ohms | Reel | - | - | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | compliant | - | R-PDSO-F2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 4.84% | - | - | - | 5 mA | 2 % | - | 50 µA | - | 120 Ω | 1 V | -5 mV/°C | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52B13S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | Rectron | Class 5 = flexible | Bare | - | - | - | - | 3000 | No | - | - | - | 100 nA | 0.1 uA | No | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | 0.75 | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 11 mV/C | - | - | 13 V | - | 30 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B15S Rectron | In Stock | - | - | - | SOD-323-2 | - | Rubber | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 13 mV/C | - | - | 15 V | - | 30 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B27 Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 25.3 mV/C | - | - | 27 V | - | 80 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z6V8B Rectron | In Stock | - | - | - | SOD-523-2 | YES | - | SILICON | 2 | - | 3 | Rectron | - | - | - | - | - | - | 8000 | - | - | - | DIOTEC SEMICONDUCTOR AG | 0.5 uA | 0.5 uA | - | Rectron | MM5Z6V8B | - | + 150 C | - 65 C | 1 | SMD/SMT | 2.5 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | 500 mW | - | - | - | 0.3 W | - | 6.79 V | - | 5.74 | Details | Yes | Tinned | - | 0.000047 oz | - | - | - | 6.8 V | - | 15 Ohms | Reel | - | - | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | compliant | - | R-PDSO-F2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 2.18% | - | - | - | 5 mA | 2 % | - | 0.5 µA | - | 40 Ω | 3.5 V | 6 mV/°C | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52B36 Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 37.4 mV/C | - | - | 36 V | - | 90 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMBZ5254B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 0.1 uA | 0.1 uA | - | Rectron | - | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | 27 V | - | 41 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZT52C24S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 3000 | - | - | - | - | 0.1 uA | 0.1 uA | - | Rectron | - | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 22 mV/C | - | - | 24 V | - | 70 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 1.8 mm | 1.4 mm |