- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Test Current | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DL4728A-T Rectron | In Stock | - | - | LL-41 | YES | SILICON | 2 | Rectron | 5000 | - | RECTRON LTD | 100 uA | 100 uA | Rectron | DL4728A-T | - | - | - | SMD/SMT | 1 | 200 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | DL4728A | Active | MELF | 1 W | 1 W | 3.3 V | NOT SPECIFIED | 5.14 | Details | Yes | 0.005573 oz | - | 3.3 V | 10 Ohms | Reel | DL47 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | 265 | compliant | 2 | SMD/SMT | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | ISOLATED | 76 mA | Zener Diodes | 5% | - | 76 mA | 5 % | - | 276 mA | - | - | - | - | - | Zener Diodes | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() 1N5234B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 2000 | - | RECTRON LTD | 5 uA | 5 uA | Rectron | 1N5234B-B | + 175 C | - 65 C | - | Through Hole | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5234B | Active | DO-35 | 500 mW | 0.5 W | 6.2 V | NOT SPECIFIED | 5.01 | Details | Yes | 0.005291 oz | 0.045 %/C | 6.2 V | 7 Ohms | Bulk | 1N522 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | ISOLATED | 20 mA | Zener Diodes | 5% | DO-35 | 20 mA | 5 % | - | 10 mA | - | - | - | - | - | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() MM5Z10B Rectron | In Stock | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | 8000 | - | DIOTEC SEMICONDUCTOR AG | 0.05 uA | 0.05 uA | Rectron | MM5Z10B | + 150 C | - 65 C | 1 | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | 0.3 W | 9.99 V | - | 5.73 | Details | Yes | 0.000047 oz | - | 10 V | 20 Ohms | Reel | - | - | - | - | - | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 2.2% | - | 5 mA | 2 % | 0.1 µA | - | 30 Ω | 7 V | 8 mV/°C | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZX84C3V9-T1 Rectron | In Stock | - | - | SOT-23 | YES | SILICON | 3 | Rectron | 3000 | - | RECTRON LTD | 3 uA | 3 uA | Rectron | BZX84C3V9-T1 | + 125 C | - 55 C | - | SMD/SMT | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C3V9 | Active | SOT-23 | 300 mW | 0.3 W | 3.9 V | NOT SPECIFIED | 5.07 | Details | Yes | 0.000282 oz | - 2.5 mV/K | 3.9 V | 90 Ohms | Reel | BZX84C | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | 265 | compliant | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 5.128% | - | 5 mA | 5 % | - | 10 mA | - | - | - | - | - | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() 1N5257B-T Rectron | In Stock | - | - | DO-35-2 | - | - | - | Rectron | 10000 | - | - | 100 nA | 100 nA | Rectron | - | + 175 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | 1N5257B | - | - | 500 mW | - | - | - | - | Details | - | 0.005291 oz | 0.092 %/C | 33 V | 58 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | Single | - | - | 3.8 mA | Zener Diodes | - | - | - | 5 % | - | 10 mA | - | - | - | - | - | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() 1N5248B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 2000 | - | DIODES INC | 100 nA | 100 nA | Rectron | 1N5248B-B | + 175 C | - 65 C | 1 | Through Hole | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5248B | Obsolete | - | 500 mW | 0.5 W | 18 V | 40 | 7.35 | Details | Yes | 0.005291 oz | 0.085 %/C | 18 V | 21 Ohms | Bulk | 1N522 | e2 | No | EAR99 | TIN SILVER | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 260 | unknown | - | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | ISOLATED | 7 mA | Zener Diodes | 5% | - | 7 mA | 5 % | 0.1 µA | 10 mA | - | - | 15.3 mV/°C | 600 Ω | - | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() CMBZ5252B Rectron | In Stock | - | - | SOT-23 | - | - | - | Rectron | 3000 | - | - | 100 nA | 100 nA | Rectron | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | Details | - | 0.007090 oz | 0.089 %/C | 24 V | 33 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5.2 mA | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | - | - | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() CMBZ5231B Rectron | In Stock | - | - | SOT-23 | - | - | - | Rectron | 3000 | - | - | 5 uA | 5 uA | Rectron | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | Details | - | 0.007090 oz | 0.03 %/C | 5.1 V | 17 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | - | - | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() CMBZ5249B Rectron | In Stock | - | - | SOT-23 | - | - | - | Rectron | 3000 | - | - | 100 nA | 100 nA | Rectron | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | Details | - | 0.007090 oz | 0.086 %/C | 19 V | 23 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 6.6 mA | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | - | - | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() TCL5V1B-T Rectron | In Stock | - | - | LL-34 | - | - | - | Rectron | 2500 | 100 mA | - | 0.19 uA | 0.19 uA | Rectron | - | + 175 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | - | - | 5.1 V | 17 Ohms | MouseReel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | - | - | 0.19 uA | - | - | - | - | 1.05 V | Zener Diodes | 1.499 mm | 3.6 mm | - | ||
![]() MM5Z2V0B Rectron | In Stock | - | - | SOD-523-2 | YES | - | - | Rectron | 8000 | - | TAK CHEONG ELECTRONICS HOLDINGS CO LTD | 120 uA | 120 uA | Rectron | MM5Z2V0B | + 150 C | - 65 C | - | SMD/SMT | 1 | 150 °C | - | - | - | - | - | - | Active | - | 500 mW | 0.2 W | 2 V | - | 5.78 | Details | Yes | 0.000047 oz | - | 2 V | 100 Ohms | Reel | - | - | - | EAR99 | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | - | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 2.5% | - | 5000 mA | 2 % | - | - | 100 Ω | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() 1N5249B-T88 Rectron | In Stock | - | - | DO-35-2 | - | - | - | Rectron | 10000 | - | - | 100 nA | - | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1N5249B | - | - | 500 mW | - | - | - | - | Details | - | 0.005291 oz | - | 19 V | - | Reel | 1N522 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | Single | - | - | - | Zener Diodes | - | - | - | - | - | 10 mA | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() MM5Z3V3B Rectron | In Stock | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | 8000 | - | DIOTEC SEMICONDUCTOR AG | 20 uA | 20 uA | Rectron | MM5Z3V3B | + 150 C | - 65 C | 1 | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | 0.3 W | 3.4 V | - | 5.74 | Details | Yes | 0.000047 oz | - | 3.3 V | 95 Ohms | Reel | - | - | - | - | - | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | - | 5 mA | Zener Diodes | 3.85% | - | 5 mA | 2 % | 20 µA | - | 120 Ω | 1 V | -5 mV/°C | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52B10 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | - | 200 nA | 0.2 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | 8 mV/C | 10 V | 20 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5254B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | - | 27 V | 41 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52C15S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | Details | - | 0.000353 oz | 13 mV/C | 15 V | 30 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B16 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | - | 100 nA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | 14 mV/C | 16 V | 40 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B20S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | - | 100 nA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | 18 mV/C | 20 V | 55 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B39S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | - | 100 nA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | 41.2 mV/C | 39 V | 130 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MMSZ5221B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | - | 100 uA | 100 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | 0.000353 oz | - | 2.4 V | 30 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm |