- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5Z62B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.2 uA | 0.2 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 62 V | 215 Ohms | Reel | Diodes & Rectifiers | Single | 1 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MMSZ5228B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 10 uA | 10 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 3.9 V | 23 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZX85C20 Rectron | In Stock | - | - | DO-41 | Rectron | 5000 | 0.5 uA | 0.5 uA | Rectron | - | - | Through Hole | 1.3 W | - | 0.010935 oz | - | 20 V | 0.5 Ohms | Reel | Diodes & Rectifiers | Single | - | Zener Diodes | 6 % | 10 mA | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() MMBZ5257B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 33 V | 58 Ohms | Reel | Diodes & Rectifiers | Single | 3.8 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZX84C3V3 Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 350 mW | Details | 0.000176 oz | 0 mV/C | 3.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.1 mm | 3.05 mm | 1.4 mm | ||
![]() BZT52C27S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 25.3 mV/C | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 2 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() MMSZ5229B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 4.3 V | 22 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52C4V7S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 0.2 mV/C | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() BZT52B6V8 Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 2 uA | 2 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 4.5 mV/C | 6.8 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B4V7 Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 0.2 mV/C | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z68B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.2 uA | 0.2 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 68 V | 240 Ohms | Reel | Diodes & Rectifiers | Single | 1 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZX85C22 Rectron | In Stock | - | - | DO-41 | Rectron | 5000 | 0.5 uA | 0.5 uA | Rectron | - | - | Through Hole | 1.3 W | - | 0.010935 oz | - | 22 V | 0.5 Ohms | Reel | Diodes & Rectifiers | Single | - | Zener Diodes | 5.7 % | 10 mA | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() BZT52B22 Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 100 nA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 20 mV/C | 22 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5230B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 4.7 V | 19 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5258B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 36 V | 70 Ohms | Reel | Diodes & Rectifiers | Single | 3.4 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMBZ5250B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 20 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 6.2 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZX85C13 Rectron | In Stock | - | - | DO-41 | Rectron | 5000 | 0.5 uA | 0.5 uA | Rectron | - | - | Through Hole | 1.3 W | - | 0.010935 oz | - | 13 V | 0.5 Ohms | Reel | Diodes & Rectifiers | Single | - | Zener Diodes | 6.5 % | 20 mA | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() MMSZ5246B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 16 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 7.8 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5232B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 5.6 V | 11 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52C16S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 14 mV/C | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 1.8 mm | 1.4 mm |