- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Gender | Additional Feature | HTS Code | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Test Current | Product Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52C36S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | Rectron | - | - | 3000 | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | Details | - | - | 0.000353 oz | 37.4 mV/C | 36 V | 90 Ohms | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() MMSZ5233B Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | Rectron | - | - | 3000 | - | 5 uA | 5 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | - | 0.000353 oz | - | 6 V | 7 Ohms | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() ZMM5233B Rectron | In Stock | - | - | - | SOD-80C | - | - | - | - | - | Rectron | - | - | 2500 | - | 5 uA | 5 uA | Rectron | - | + 200 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | Details | - | - | 0.002011 oz | 0.038 %/C | 6 V | 7 Ohms | - | Reel | ZMM52 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Single | - | - | 20 mA | Zener Diodes | - | - | - | - | 5 % | - | - | 10 mA | - | - | - | - | - | - | - | Zener Diodes | - | 1.4 mm | 3.4 mm | 1.4 mm | ||
![]() 1N5249B-B Rectron | In Stock | - | - | - | DO-35-2 | NO | SILICON | 2 | - | - | Rectron | - | - | 2000 | RECTRON LTD | 100 nA | 100 nA | Rectron | 1N5249B-B | + 175 C | - 65 C | - | Through Hole | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5249B | Active | DO-35 | 500 mW | 0.5 W | 19 V | NOT SPECIFIED | 5 | Details | Yes | - | 0.005291 oz | 0.086 %/C | 19 V | 23 Ohms | - | Bulk | 1N522 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | 265 | compliant | - | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | ISOLATED | 6.6 mA | Zener Diodes | 5% | - | DO-35 | 6.6 mA | 5 % | - | - | 10 mA | - | - | - | - | - | - | - | Zener Diodes | - | 2 mm | 4.2 mm | 2 mm | ||
![]() Z200A-T Rectron | In Stock | - | - | Gold | DO-41 | NO | SILICON | 2 | Thermoplastic | Right Angle | Rectron | Phosphor Bronze | - | 5000 | RECTRON LTD | 500 nA | 500 nA | Rectron | Z200A-T | + 150 C | - 55 C | Cable Mount | Through Hole | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | 1 W | 1 W | 200 V | NOT SPECIFIED | 5.33 | Details | Yes | IDT | 0.010935 oz | - | 200 V | 1.7 kOhms | -55 to 105 °C | Reel | - | e3 | - | EAR99 | Matte Tin (Sn) | Plug | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | 1.2700 mm | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | ISOLATED | 1.2 mA | Zener Diodes | 10% | - | DO-41 | 1.2 mA | 10 % | - | - | 1 A | - | - | - | - | - | - | - | Zener Diodes | 21.06 mm | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() P4FMAJ13CA Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | 1 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 11.1 V | DO-214AC | - | - | 400 W | - | - | - | 12.4 V | 18.2 V | - | 13.7 V | - | - | - | - | - | - | - | ||
![]() BZM55C27 Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 175 °C | - | GLASS | GLASS, LS-31, MICROMELF-2 | ROUND | LONG FORM | - | Active | MELF | - | 0.5 W | 27 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | END | WRAP AROUND | - | compliant | - | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 7.04% | - | - | 5 mA | - | - | - | - | 80 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMAJ36CA Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | 1 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 36 V | DO-214AC | - | - | 400 W | - | - | - | 40 V | 58.1 V | - | 44.2 V | - | - | - | - | - | - | - | ||
![]() P6FMBJ30A Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | 5 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 25.6 V | DO-214AA | - | - | 600 W | - | - | - | 28.5 V | 41.4 V | - | 31.5 V | - | - | - | - | - | - | - | ||
![]() BZM55C7.5BSA Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | 0.5 W | 7.5 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | END | WRAP AROUND | - | compliant | - | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | 2.2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B6V8 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2018-11-23 | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | - | 8541.10.00.50 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5FMCJ250 Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC, DO-214AB, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | 5 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 202 V | DO-214AB | - | - | 1500 W | - | - | - | 225 V | 360 V | - | 275 V | - | - | - | - | - | - | - | ||
![]() BZX85C68-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMBJ110CA Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | 5 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 110 V | DO-214AA | - | - | 600 W | - | - | - | 122 V | 177 V | - | 135 V | - | - | - | - | - | - | - | ||
![]() 3KPSMC17A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KPSMC28A Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 28 V | DO-214AB | - | - | 3000 W | - | - | - | 31.1 V | - | - | 34.4 V | - | - | - | - | - | - | - | ||
![]() TFMCJ110CA Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | 5 W | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 110 V | DO-214AB | - | - | 1500 W | - | - | - | 122 V | 177 V | - | 135 V | - | - | - | - | - | - | - | ||
![]() FM4761W Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | 1 W | 75 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 20% | - | DO-214AC | 3.3 mA | - | - | - | - | 175 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C12 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2018-11-23 | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | - | 8541.10.00.50 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3Z24VB Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.2 W | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 2% | - | - | 5 mA | - | - | 0.1 µA | - | 120 Ω | - | - | 18 V | - | 220 Ω | - | - | - | - | - | - |