- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5S22A Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | ||
![]() TFMBJ130A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 130 V | DO-214AA | - | 600 W | 144 V | 209 V | 159 V | ||
![]() BZM55C7.5BSC Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 7.5 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.07% | - | - | 5 mA | - | - | - | - | ||
![]() 3KPSMC20A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C18-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C5.1BSC Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 5.1 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.2% | - | - | 5 mA | - | - | - | - | ||
![]() 3KPSMC24A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C7.5BS Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 7.5 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5.23% | - | - | 5 mA | - | - | - | - | ||
![]() BZX85C33-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() SM5S33 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C15 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C5.1BS Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 5.1 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 4.9% | - | - | 5 mA | - | - | - | - | ||
![]() BZX984B47 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() SM5S10 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C24 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C100-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C5V6 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | ||
![]() P6FMBJ18CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15.3 V | DO-214AA | - | 600 W | 17.1 V | 25.2 V | 18.9 V | ||
![]() SM5S14 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C110-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - |