- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX984B12 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMCJ8.0CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 8 V | DO-214AB | - | 1500 W | - | 8.89 V | 13.6 V | 9.83 V | ||
![]() TFMAJ130CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 130 V | DO-214AC | - | 400 W | - | 144 V | 209 V | 159 V | ||
![]() TFMCJ58CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 58 V | DO-214AB | - | 1500 W | - | 64.4 V | 93.6 V | 71.2 V | ||
![]() BZX984C3V6 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B68 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C8.2BSA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 8.2 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.2% | - | - | 5 mA | - | - | - | - | - | ||
![]() MMSZ5259B-T Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | - | - | RECTRON LTD | - | 1 | 150 °C | - | - | - | - | - | Active | - | 0.5 W | 39 V | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | 10 | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 3.2 mA | - | 80 Ω | - | - | - | ||
![]() BZX984B3V9 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B13 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C39 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE56C-T Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-15 | 5 W | - | Yes | e3 | Yes | EAR99 | MATTE TIN | LOW ZENER IMPEDANCE | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | 2 | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | DO-15 | - | 600 W | - | 50.4 V | - | 61.6 V | ||
![]() FM4751W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 30 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 8.5 mA | - | 40 Ω | - | - | - | ||
![]() BZM55C5.1BS Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 5.1 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 4.9% | - | - | 5 mA | - | - | - | - | - | ||
![]() BZX984B47 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4736W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 6.8 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 37 mA | - | 3.5 Ω | - | - | - | ||
![]() BZX984C51 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S22A Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S33 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMAJ15CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15 V | DO-214AC | - | 400 W | - | 16.7 V | 24.4 V | 18.5 V |