- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KPSMC18A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C11 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4FMAJ62A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 53 V | DO-214AC | - | 400 W | - | - | 58.9 V | 85 V | - | 65.1 V | - | ||
![]() BZM55C5.1BSB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 5.1 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.07% | - | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() TFMBJ12A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 12 V | DO-214AA | - | 600 W | - | - | 13.3 V | 19.9 V | - | 14.7 V | - | ||
![]() BZM55C8.2BSC Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 8.2 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.06% | - | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() SM5S17 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4FMAJ20CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 17.1 V | DO-214AC | - | 400 W | - | - | 19 V | 27.7 V | - | 21 V | - | ||
![]() FM4749W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 24 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 10.5 mA | - | - | 25 Ω | - | - | - | - | - | ||
![]() SM5S26 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C82-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4755W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 43 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 6 mA | - | - | 70 Ω | - | - | - | - | - | ||
![]() BZX85C51-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C2V0S Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | 2 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 4.5% | - | - | 5 mA | - | 150 µA | 100 Ω | - | - | 1 V | - | 600 Ω | ||
![]() BZX984B62 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C22-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z270A Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-41 | 1 W | 270 V | Yes | e3 | - | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | 260 | not_compliant | 10 | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 10% | - | DO-41 | 0.9 mA | - | - | 2500 Ω | - | - | - | - | - | ||
![]() BZX984C4V3 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S11 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C6.8BSC Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 6.8 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1.97% | - | - | 5 mA | - | - | - | - | - | - | - | - |