- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4FMAJ51A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 43.6 V | DO-214AC | - | 400 W | - | - | 48.5 V | 70.1 V | - | 53.6 V | - | ||
![]() BZX85C3V3-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMCJ40CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 40 V | DO-214AB | - | 1500 W | - | - | 44.4 V | 64.5 V | - | 49.1 V | - | ||
![]() M3Z3V0B Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | 3 V | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 50 μA | 120 Ω | - | - | 1 V | - | 1000 Ω | ||
![]() BZM55C6.2BSB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 6.2 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.04% | - | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() BZX85C9V1-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B12 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMCJ8.0CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 8 V | DO-214AB | - | 1500 W | - | - | 8.89 V | 13.6 V | - | 9.83 V | - | ||
![]() BZX85C150-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C39-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C56 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C180-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4728A-B Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 200 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 1 W | 3.3 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 76 mA | - | - | - | - | - | - | - | - | ||
![]() BZX984C6V8 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B27 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3Z47VB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | 47 V | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 0.1 μA | 170 Ω | - | - | 36 V | - | 1000 Ω | ||
![]() BZM55C9.1BSB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 9.1 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.16% | - | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() FM4760W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 68 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 3.7 mA | - | - | 150 Ω | - | - | - | - | - | ||
![]() BZM55C5.6BSB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 5.6 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.15% | - | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() P4FMAJ120CA Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 102 V | DO-214AC | - | 400 W | - | - | 114 V | 165 V | - | 126 V | - |