- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Depth (mm) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Frequency | Unit Weight | Usage Level | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency Stability | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Symmetry-Max | Polarity | Configuration | Load Capacitance | Impedance | Element Configuration | Diode Type | Power Dissipation | Case Connection | Max Reverse Leakage Current | Test Current | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Screening Level | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZM55C5.6BSC Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | - | - | - | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | 0.5 W | - | 5.6 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | - | 8541.10.00.50 | - | - | END | WRAP AROUND | - | compliant | - | 2 | - | O-LELF-R2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | - | - | - | 2.08% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S16 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | - | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3Z62VB Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | 1 | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.2 W | - | 62 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | - | 5 mA | - | - | 0.1 μA | - | 225 Ω | 47 V | 1400 Ω | - | - | - | - | - | - | ||
![]() BZX984C2V7 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 2018-11-23 | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN OVER NICKEL | - | - | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4733A-B Rectron | In Stock | - | - | LL-41 | YES | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 10 uA | 10 uA | Rectron | DL4733A-B | - | - | - | SMD/SMT | 1 | - | - | - | 200 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | DL4733A | Active | MELF | 1 W | 1 W | - | 5.1 V | NOT SPECIFIED | 5.3 | Details | Yes | - | 0.005573 oz | - | - | 5.1 V | 7 Ohms | Bulk | DL47 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | 265 | compliant | - | 2 | SMD/SMT | O-LELF-R2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 49 mA | - | Zener Diodes | 5% | - | 49 mA | 5 % | - | - | 178 mA | - | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() Z110A-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 500 nA | 500 nA | - | Z110A-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Obsolete | DO-41 | 1 W | 1 W | - | 110 V | NOT SPECIFIED | 5.46 | Details | Yes | - | 0.010935 oz | - | - | 110 V | 450 Ohms | Reel | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 2.3 mA | - | Zener Diodes | 10% | DO-41 | 2.3 mA | 10 % | - | - | 1 A | - | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() Z270A-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 500 nA | 500 nA | - | Z270A-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Obsolete | DO-41 | 1 W | 1 W | - | 270 V | NOT SPECIFIED | 5.47 | Details | Yes | - | 0.010935 oz | - | - | 270 V | 2.5 kOhms | Reel | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 0.9 mA | - | Zener Diodes | 10% | DO-41 | 0.9 mA | 10 % | - | - | 1 A | - | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() Z200B-B Rectron | In Stock | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | Z200B-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | NOT SPECIFIED | 5.62 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | NOT SPECIFIED | not_compliant | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z330A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 1000 | RECTRON LTD | 500 nA | 500 nA | - | Z330A-B | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Z330A | Active | DO-41 | 1 W | 1 W | - | 330 V | NOT SPECIFIED | 5.34 | Details | Yes | - | 0.010935 oz | - | - | 330 V | 4 kOhms | Bulk | Z3 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | 2 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 0.75 mA | - | Zener Diodes | 10% | DO-41 | 0.75 mA | 10 % | - | - | 1 A | - | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() BZX85C5V1-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 1 uA | 1 uA | - | BZX85C5V1-T | - | - | - | Through Hole | 1 | - | - | - | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C5V1 | Active | DO-41 | 1.3 W | 1.3 W | - | 5.1 V | NOT SPECIFIED | 5.11 | Details | Yes | - | 0.010935 oz | - | - | 5.1 V | 1 Ohms | Reel | BZX85C | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | Axial | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 45 mA | - | Zener Diodes | 5.8% | DO-41 | 45 mA | 5.8 % | - | - | - | - | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() 1N4741A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 1000 | RECTRON LTD | 5 uA | 5 uA | - | 1N4741A-B | + 200 C | - 65 C | - | Through Hole | 1 | - | - | - | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N4741A | Active | DO-41 | 1 W | 1 W | - | 11 V | NOT SPECIFIED | 5.58 | Details | Yes | - | 0.010935 oz | - | 0.07 %/C | 11 V | 8 Ohms | Bulk | 1N47 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | compliant | - | 2 | Axial | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | - | ISOLATED | - | 23 mA | - | Zener Diodes | - | DO-41 | 23 mA | - | - | - | 200 mA | - | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() Z190-T Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 500 nA | 500 nA | Rectron | Z190-T | + 150 C | - 55 C | - | Surface Mount | 1 | - | - | -40C to 105C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z190 | Obsolete | DO-41 | 1 W | 1 W | 2.5(mm) | 190 V | NOT SPECIFIED | 5.47 | Details | Yes | - | 0.010935 oz | Industrial grade | - | 190 V | 1.5 kOhms | Bulk | Z1 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 4 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 1.3 mA | - | Zener Diodes | 20% | DO-41 | 1.3 mA | 20 % | Industrial | - | 1 A | - | - | - | Zener Diodes | 2(mm) | 2.7 mm | 5.2 mm | 2.7 mm | 0.75(mm) | ||
![]() ZMM5255B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 2500 | - | 100 nA | 100 nA | Rectron | - | + 200 C | - 65 C | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | 500 mW | - | 2.5(mm) | - | - | - | Details | - | - | 0.002011 oz | Industrial grade | 0.091 %/C | 28 V | 44 Ohms | Bulk | ZMM52 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 4 | SMD/SMT | - | - | - | - | Single | - | - | - | - | - | - | - | 4.5 mA | - | Zener Diodes | - | - | - | 5 % | Industrial | - | 10 mA | - | - | - | Zener Diodes | 3.2(mm) | 1.4 mm | 3.4 mm | 1.4 mm | 0.75(mm) | ||
![]() 1N4752A-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 5000 | - | 5 uA | 5 uA | Rectron | - | + 200 C | - 65 C | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | 1N4752A | - | - | 1 W | - | 2.5(mm) | - | - | - | Details | - | - | 0.010935 oz | Industrial grade | 0.09 %/C | 33 V | 45 Ohms | Bulk | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 4 | Axial | - | - | - | - | Single | - | - | - | - | - | - | - | 7.5 mA | - | Zener Diodes | - | - | - | - | Industrial | - | 200 mA | - | - | - | Zener Diodes | 3.2(mm) | 2.72 mm | 5.51 mm | 2.72 mm | 0.75(mm) | ||
![]() ZMM5246B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | - | 2500 | - | 100 nA | 100 nA | Rectron | - | + 175 C | - 65 C | - | Surface Mount | - | - | - | 0C to 70C | - | - | - | - | - | - | - | - | - | 500 mW | - | 3.2(mm) | - | - | - | Compliant | - | - | 0.002011 oz | Commercial grade | 0.083 %/C | 16 V | 17 Ohms | Bulk | ZMM52 | - | - | - | - | - | 200 °C | -65 °C | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 6 | SMD/SMT | - | - | - | - | Single | - | 17 Ω | Single | - | 500 mW | - | 100 nA | 7.8 mA | 16 V | Zener Diodes | - | - | - | 5 % | COMMERCIALC | - | 10 mA | - | - | - | Zener Diodes | 5(mm) | 1.4 mm | 3.4 mm | 1.4 mm | 0.75(mm) | ||
![]() FM4752W-W Rectron | In Stock | - | - | QFN | YES | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 5 uA | 5 uA | Rectron | FM4752W-W | + 150 C | - 55 C | - | Surface Mount | 1 | 2.75(V) | 2.25(V) | -40C to 85C | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FM4752W | Active | DO-214AC | 1 W | 1 W | 2.7(mm) | 33 V | NOT SPECIFIED | 5.73 | Details | Yes | 27 | 0.002575 oz | Industrial grade | - | 33 V | 45 Ohms | Bulk | FM47 | e3 | Yes | EAR99 | CLOCK OSCILLATOR | Matte Tin (Sn) | - | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | C BEND | 265 | compliant | ±10(ppm) | 4 | SMD/SMT | R-PDSO-C2 | Not Qualified | 55(%) | UNIDIRECTIONAL | Single | 15(pF) | - | - | ZENER DIODE | - | - | - | 7.5 mA | - | Zener Diodes | 20% | DO-214AC | 7.5 mA | 20 % | Industrial | - | 200 mA | - | - | - | Zener Diodes | 2.4(mm) | 2.11 mm | 4.57 mm | 2.79 mm | 0.75(mm) | ||
![]() Z130A-B Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | - | 50000 | RECTRON LTD | 500 nA | 500 nA | Rectron | Z130A-B | + 150 C | - 55 C | - | Surface Mount | 1 | - | - | -20C to 70C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z130A | Obsolete | DO-41 | 1 W | 1 W | 5(mm) | 130 V | NOT SPECIFIED | 5.46 | Details | Yes | - | 0.010935 oz | Commercial grade | - | 130 V | 700 Ohms | Bulk | Z1 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 6 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 1.9 mA | - | Zener Diodes | 10% | DO-41 | 1.9 mA | 10 % | COMMERCIALC | - | 1 A | - | - | - | Zener Diodes | 7(mm) | 2.7 mm | 5.2 mm | 2.7 mm | 0.9(mm) | ||
![]() Z190A-B Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | - | 50000 | RECTRON LTD | 500 nA | 500 nA | Rectron | Z190A-B | + 150 C | - 55 C | - | Surface Mount | 1 | - | - | -20C to 70C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z190A | Obsolete | DO-41 | 1 W | 1 W | 5(mm) | 190 V | NOT SPECIFIED | 5.56 | Details | Yes | - | 0.010935 oz | Commercial grade | - | 190 V | 1.5 kOhms | Bulk | Z1 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 6 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 1.3 mA | - | Zener Diodes | 10% | DO-41 | 1.3 mA | 10 % | COMMERCIALC | - | 1 A | - | - | - | Zener Diodes | 7(mm) | 2.7 mm | 5.2 mm | 2.7 mm | 0.9(mm) | ||
![]() Z220-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 500 nA | 500 nA | Rectron | Z220-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Z220 | Active | DO-41 | 1 W | 1 W | - | 220 V | NOT SPECIFIED | 5.33 | Details | Yes | - | 0.010935 oz | - | - | 220 V | 2 kOhms | Reel | Z2 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | 2 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 1.1 mA | - | Zener Diodes | 20% | DO-41 | 1.1 mA | 20 % | - | - | 1 A | - | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() BZX85C3V3-T Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | 40 uA | 40 uA | Rectron | BZX85C3V3-T | - | - | - | Surface Mount | 1 | - | - | 0C to 70C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C3V3 | Active | DO-41 | 1.3 W | 1.3 W | 5(mm) | 3.3 V | NOT SPECIFIED | 5.15 | Details | Yes | - | 0.010935 oz | Commercial grade | - | 3.3 V | 40 Ohms | Bulk | BZX85C | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 6 | Axial | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | - | - | ZENER DIODE | - | ISOLATED | - | 80 mA | - | Zener Diodes | 6% | DO-41 | 80 mA | 6 % | COMMERCIALC | - | - | - | - | - | Zener Diodes | 7(mm) | 2.72 mm | 5.51 mm | 2.72 mm | 0.9(mm) |