- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Diode Type | Case Connection | Output Current-Max | Test Current | Product Type | Voltage Tol-Max | Number of Turns | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Taper | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Number of Gangs | Reverse Test Voltage | Voltage Temp Coeff-Max | Element Type | Product | Features | Vf - Forward Voltage | Product Category | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5239B Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | Rectron | - | 3000 | - | - | - | 3 uA | 3 uA | Rectron | - | + 150 C | - | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | - | - | - | - | 9.1 V | 10 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMBZ5241B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 2 uA | 2 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | 11 V | 22 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MMBZ5252B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | 24 V | 33 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5.2 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MMBZ5243B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 0.5 uA | 0.5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | 13 V | 13 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 9.5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() CMBZ5254B Rectron | In Stock | - | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | - | 100 nA | 100 nA | Rectron | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.007090 oz | 0.091 %/C | - | - | - | 27 V | 41 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 4.6 mA | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() MM5Z18B Rectron | In Stock | - | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | - | 8000 | - | - | DIOTEC SEMICONDUCTOR AG | 0.05 uA | 0.05 uA | Rectron | MM5Z18B | + 150 C | - | - 65 C | 1 | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | 0.3 W | - | - | 17.95 V | - | 5.74 | Details | Yes | - | - | 0.000047 oz | - | - | - | - | 18 V | 45 Ohms | Reel | - | - | - | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | Diodes & Rectifiers | - | ZENER | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | 2 mA | Zener Diodes | 2.2% | - | - | - | - | 5 mA | 2 % | 0.1 µA | - | 65 Ω | - | 13 V | 9 mV/°C | - | - | - | 900 mV | Zener Diodes | - | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MMBZ5249B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | 19 V | 23 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 6.6 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() CMBZ5232B Rectron | In Stock | - | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | - | 5 uA | 5 uA | Rectron | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.007090 oz | 0.038 %/C | - | - | - | 5.6 V | 11 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() CMBZ5238B Rectron | In Stock | - | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | - | 3 uA | 3 uA | Rectron | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.007090 oz | 0.065 %/C | - | - | - | 8.7 V | 8 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() MMBZ5253B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | - | - | - | 25 V | 35 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() 1N4761A-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | - | 5 uA | - | Rectron | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1N4761A | - | - | 1 W | - | - | - | - | - | - | Details | - | - | - | 0.010935 oz | - | - | - | - | 75 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | 5.51 mm | - | ||
![]() 1N4736A-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | - | 10 uA | 10 uA | Rectron | - | + 200 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | 1N4736A | - | - | 1 W | - | - | - | - | - | - | Details | - | - | - | 0.010935 oz | 0.05 %/C | - | - | - | 6.8 V | 3.5 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | - | - | - | 37 mA | Zener Diodes | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() MM5Z24B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | Rectron | - | 8000 | - | - | - | 0.05 uA | 0.05 uA | Rectron | - | + 150 C | - | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | - | - | - | 24 V | 70 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 2 mA | Zener Diodes | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() CMBZ5241B Rectron | In Stock | - | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | - | 2 uA | 2 uA | Rectron | - | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 0.007090 oz | 0.076 %/C | - | - | - | 11 V | 22 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() BZX84C11 Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | Rectron | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | 9 mV/C | - | - | - | 11 V | 20 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | 1.1 mm | 3.05 mm | 1.4 mm | ||
![]() BZX85C3V3 Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | - | 150 uA | 150 uA | Rectron | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | 0.010935 oz | - | - | - | - | 3.3 V | 40 Ohms | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | 6 % | - | 80 mA | - | - | - | - | - | - | - | - | Zener Diodes | - | 2.72 mm | - | 5.51 mm | - | ||
![]() Z240A-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | Bourns | - | 5 | - | - | RECTRON LTD | - | - | Bourns | Z240A-B | + 125 C | - | + 1 C | - | Panel Mount | 1 | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | 1 W | - | - | 240 V | NOT SPECIFIED | 5.34 | N | Yes | 7/8 in | Slotted | 0.740753 oz | - | - | - | - | - | - | - | 84 | 5 % | e3 | - | EAR99 | - | Rotary Metal | 1 kOhms | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Potentiometers, Trimmers & Rheostats | 1 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | Solder Lug | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | - | - | Precision Potentiometers | 10% | 10 Turn | - | DO-41 | Linear | 1 mA | - | - | - | - | 1 Gang | - | - | Wirewound | Modular Precision Potentiometers | - | - | Precision Potentiometers | 1/4 in | - | - | - | - | ||
![]() Z160-T Rectron | In Stock | - | - | - | DO-41 | NO | SILICON | 2 | Kamaya | - | 5000 | - | - | RECTRON LTD | 500 nA | 500 nA | Kamaya | Z160-T | + 150 C | - | - 55 C | - | PCB Mount | 1 | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z160 | Obsolete | DO-41 | 1 W | 1 W | - | - | 160 V | NOT SPECIFIED | 5.56 | Details | Yes | - | - | 0.010935 oz | - | - | - | - | 160 V | 1.1 kOhms | MouseReel | RNC | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Resistors | - | Thin Film | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | - | ZENER DIODE | ISOLATED | - | 1.6 mA | Thin Film Resistors | 20% | - | - | DO-41 | - | 1.6 mA | 20 % | - | 1 A | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() Z170-T Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | Welwyn Components / TT Electronics | MELF 0207 | 2000 | - | - | RECTRON LTD | - | - | TT Electronics | Z170-T | + 155 C | - | - 55 C | - | PCB Mount | 1 | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Obsolete | DO-41 | - | 1 W | - | AEC-Q200 | 170 V | NOT SPECIFIED | 5.47 | Details | Yes | - | - | - | - | 350 V | - | - | - | - | MouseReel | WRM-HP | 1 % | e3 | - | EAR99 | 50 PPM / C | - | 390 kOhms | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Resistors | 1 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | - | - | MELF Resistors | 20% | - | - | DO-41 | - | 1.5 mA | - | - | - | - | - | - | - | - | MELF Resistors | - | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() 05SSL40 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | Rectron | - | 3000 | 500 mA | 60 A | RECTRON LTD | - | 1 mA | RECTRON | 05SSL40 | + 150 C | Abracon LLC | - 55 C | - | SMD/SMT | 1 | 150 °C | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | Obsolete | - | - | NOT SPECIFIED | 5.7 | Y | Yes | - | - | - | - | - | 40 V | 40 V | - | - | Case - SOD-123F | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.70 | Diodes & Rectifiers | - | Si | DUAL | FLAT | 265 | not_compliant | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | Max Surge Current - 60A | RECTIFIER DIODE | - | 0.5 A | - | Schottky Diodes & Rectifiers | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | 300 mV | Schottky Diodes & Rectifiers | - | - | - | - | - |