- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Data Converters | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Primary Material | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vrrm - Repetitive Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Voltage | Oscillator Type | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Case Connection | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Power - Max | Cable Opening | Output Current-Max | Test Current | Size | Voltage - Zener (Nom) (Vz) | Tool Type | Product Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | EEPROM Size | Tip - Type | Voltage Tolerance | Absolute Pull Range (APR) | Drive Size | Zener Current | Product | Features | Vf - Forward Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z100A-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 50000 | - | - | RECTRON LTD | - | 500 nA | 500 nA | Rectron | Z100A-B | + 150 C | - | - 55 C | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Z100A | Active | DO-41 | 1 W | 1 W | - | - | 100 V | NOT SPECIFIED | 5.16 | Details | Yes | - | 0.010935 oz | - | - | - | 100 V | 350 Ohms | - | Bulk | Z1 | - | - | e3 | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | not_compliant | - | - | - | - | 2 | - | Axial | O-PALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 2.5 mA | - | - | - | Zener Diodes | 10% | - | DO-41 | 2.5 mA | - | - | 10 % | - | - | 1 A | - | - | - | Zener Diodes | 2.7 mm | - | 5.2 mm | 2.7 mm | - | - | - | ||
![]() 1N5223B-B Rectron | In Stock | - | - | - | DO-35-2 | NO | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 2000 | - | - | RECTRON LTD | - | 75 uA | 75 uA | Rectron | 1N5223B-B | + 175 C | - | - 65 C | Through Hole | 1 | - | 175 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5223B | Active | DO-35 | 500 mW | 0.5 W | - | - | 2.7 V | NOT SPECIFIED | 5.05 | Details | Yes | - | 0.005291 oz | - 0.08 %/C | - | - | 2.7 V | 30 Ohms | - | Bulk | 1N522 | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | 265 | - | compliant | - | - | - | - | 2 | - | Axial | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | Zener Diodes | 5% | - | DO-35 | 20 mA | - | - | 5 % | - | - | 10 mA | - | - | - | Zener Diodes | 2 mm | - | 4.2 mm | 2 mm | - | - | - | ||
![]() 1N5241B-B Rectron | In Stock | - | - | - | 0603 (1608 Metric) | NO | - | - | 0603 | - | - | SILICON | 2 | - | RN731J | Rectron | - | - | - | 2000 | - | - | RECTRON LTD | - | 2 uA | 2 uA | Rectron | 1N5241B-B | + 175 C | KOA Speer Electronics, Inc. | - 65 C | Through Hole | 1 | - | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5241B | Active | DO-35 | 500 mW | 0.5 W | - | Obsolete | 11 V | NOT SPECIFIED | 5.01 | Details | Yes | - | 0.005291 oz | 0.076 %/C | - | - | 11 V | 22 Ohms | -55°C ~ 155°C | Bulk | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | e3 | Yes | - | 2 | - | EAR99 | ±5ppm/°C | - | - | 4.37 kOhms | - | Matte Tin (Sn) | Thin Film | - | - | 0.063W, 1/16W | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | 265 | - | compliant | - | - | - | - | 2 | - | Axial | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | Zener Diodes | 5% | - | DO-35 | 20 mA | - | - | 5 % | - | - | 10 mA | - | Moisture Resistant | - | Zener Diodes | 2 mm | 0.022 (0.55mm) | 4.2 mm | 2 mm | - | - | - | ||
![]() 1N5258B-T Rectron | In Stock | - | - | - | DO-35-2 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | 10000 | - | - | - | - | 100 nA | 100 nA | Rectron | - | + 175 C | - | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 1N5258B | - | - | 500 mW | - | - | - | - | - | - | Details | - | - | 0.005291 oz | 0.093 %/C | - | - | 36 V | 70 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | 10 mA | - | - | - | Zener Diodes | 2 mm | - | 4.2 mm | 2 mm | - | - | - | ||
![]() 1N5248B-T Rectron | In Stock | - | - | - | DO-35-2 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | 10000 | - | - | - | - | 100 nA | 100 nA | Rectron | - | + 175 C | - | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 1N5248B | - | - | 500 mW | - | - | - | - | - | - | Details | - | - | 0.005291 oz | 0.085 %/C | - | - | 18 V | 21 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | 5 % | - | - | 10 mA | - | - | - | Zener Diodes | 2 mm | - | 4.2 mm | 2 mm | - | - | - | ||
![]() 02SSL40L Rectron | In Stock | - | - | SMD/SMT | 2010 (5025 Metric) | YES | - | - | 2010 | - | - | SILICON | 2 | - | - | - | - | - | - | - | 200 mA | 60 A | RECTRON LTD | - | - | 1 mA | RECTRON | 02SSL40L | + 150 C | Vishay Dale | - 55 C | SMD/SMT | 1 | - | 150 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Active | - | NOT SPECIFIED | 5.74 | Y | Yes | - | - | - | - | 40 V | - | - | -65°C ~ 170°C | Case - SOD-123FL | WSL-HP | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±5% | e3 | Yes | - | 2 | - | EAR99 | ±150ppm/°C | - | - | 3 mOhms | - | Matte Tin (Sn) | Metal Element | - | - | 1W | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.70 | - | - | - | SCHOTTKY | - | DUAL | - | FLAT | - | 265 | - | not_compliant | - | - | - | - | 2 | - | - | R-PDSO-F2 | - | - | - | Not Qualified | - | - | - | SINGLE | Max Surge Current - 60A | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | Schottky Rectifiers | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 280 mV | - | - | 0.035 (0.89mm) | - | - | - | - | AEC-Q200 | ||
![]() FM2500W-W Rectron | In Stock | - | - | - | - | YES | - | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | Rectron Semiconductor | FM2500W-W | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | MIL-STD-202E, PLASTIC, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | NOT SPECIFIED | 5.7 | - | Yes | Diode 2.5KV 0.15A 2-Pin SMX | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | - | C BEND | - | 265 | - | compliant | - | - | - | - | 2 | - | - | R-PDSO-C2 | - | - | - | Not Qualified | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 A | - | - | - | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C22 Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | 3000 | - | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | - | - | Details | - | - | 0.000176 oz | 20 mV/C | - | - | 22 V | 55 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.1 mm | - | 3.05 mm | 1.4 mm | - | - | - | ||
![]() BZX84C27 Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | 3000 | - | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | - | - | Details | - | - | 0.000176 oz | 25.3 mV/C | - | - | 27 V | 80 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.1 mm | - | 3.05 mm | 1.4 mm | - | - | - | ||
![]() FM4755W-W Rectron | In Stock | - | - | - | DO-214AC-2 | YES | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 5000 | - | - | RECTRON LTD | - | 5 uA | 5 uA | Rectron | FM4755W-W | + 150 C | - | - 55 C | SMD/SMT | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FM4755W | Active | DO-214AC | 1 W | 1 W | - | - | 43 V | NOT SPECIFIED | 5.73 | Details | Yes | - | 0.002575 oz | - | - | - | 43 V | 70 Ohms | - | Reel | FM47 | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | DUAL | - | C BEND | - | 265 | - | compliant | - | - | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mA | - | - | - | Zener Diodes | 20% | - | DO-214AC | 6 mA | - | - | 20 % | - | - | 200 mA | - | - | - | Zener Diodes | 2.11 mm | - | 4.57 mm | 2.79 mm | - | - | - | ||
![]() DL4733A-B Rectron | In Stock | - | - | - | LL-41 | YES | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 5000 | - | - | RECTRON LTD | - | 10 uA | 10 uA | Rectron | DL4733A-B | - | - | - | SMD/SMT | 1 | - | 200 °C | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | DL4733A | Active | MELF | 1 W | 1 W | - | - | 5.1 V | NOT SPECIFIED | 5.3 | Details | Yes | - | 0.005573 oz | - | - | - | 5.1 V | 7 Ohms | - | Bulk | DL47 | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | END | - | WRAP AROUND | - | 265 | - | compliant | - | - | - | - | 2 | - | SMD/SMT | O-LELF-R2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 49 mA | - | - | - | Zener Diodes | 5% | - | - | 49 mA | - | - | 5 % | - | - | 178 mA | - | - | - | Zener Diodes | 2.7 mm | - | 5.2 mm | 2.7 mm | - | - | - | ||
![]() BZX84C6V8 Rectron | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | -- | - | - | - | - | BZX84C6 | Rectron | - | - | - | 3000 | - | - | - | 15 Ohms | 2 uA | 2 uA | Rectron | - | + 150 C | Rectron USA | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | Details | - | - | 0.000176 oz | 4.5 mV/C | - | - | 6.8 V | 15 Ohms | - | Reel | -- | - | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 2 µA @ 4 V | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 350 mW | - | - | 5 mA | 22mm | 6.8 V | Socket | Zener Diodes | - | - | - | - | - | 6 Point Socket | - | - | 3/8 | - | - | -- | 900 mV | Zener Diodes | 1.1 mm | - | 1.18 (30.0mm) | 1.4 mm | - | - | - | ||
![]() BZX84C3V0-T1 Rectron | In Stock | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | 3000 | - | - | WON-TOP ELECTRONICS CO LTD | - | 5 uA | - | Rectron | BZX84C3V0-T1 | - | Kamaya Inc. | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | BZX84C3V0 | Active | - | 300 mW | - | - | Active | - | - | 5.63 | Details | - | - | 0.000282 oz | - | - | - | 3 V | - | - | Reel | * | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() BZX85C4V3-T Rectron | In Stock | - | - | Surface Mount | 176-LQFP | NO | - | - | 176-LQFP (24x24) | - | - | SILICON | 2 | - | MB9BF329 | - | - | - | A/D 24x12b; D/A 2x10b | - | - | - | RECTRON LTD | - | - | - | Rectron Semiconductor | BZX85C4V3-T | - | Infineon Technologies | - | - | 1 | 154 | - | - | Tray | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | 1.3 W | - | Discontinued at Digi-Key | 4.3 V | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | FM3 MB9B320T | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | - | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | - | 2 | - | - | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | - | Internal | 60MHz | ZENER DIODE | 192K x 8 | - | - | - | 2.7V ~ 5.5V | ARM® Cortex®-M3 | ISOLATED | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1.5625MB (1.5625M x 8) | - | CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB | - | - | - | - | - | - | - | - | 6.9% | - | DO-41 | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C22-T1 Rectron | In Stock | - | - | - | SOT-23 | YES | - | - | - | - | - | SILICON | 3 | - | - | Rectron | - | - | - | 3000 | - | - | RECTRON LTD | - | 50 nA | 50 nA | Rectron | BZX84C22-T1 | + 125 C | PEI-Genesis | - 55 C | SMD/SMT | 1 | - | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C22 | Active | SOT-23 | 300 mW | 0.3 W | - | Active | 22 V | NOT SPECIFIED | 5.07 | Details | Yes | - | 0.000282 oz | 18.4 mV/K | - | - | 22.05 V | 55 Ohms | - | Reel | * | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | DUAL | - | GULL WING | - | 265 | - | compliant | - | - | - | - | 3 | - | SMD/SMT | R-PDSO-G3 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | Zener Diodes | 5.669% | - | - | 5 mA | - | - | 6 % | - | - | 10 mA | - | - | - | Zener Diodes | 1 mm | - | 2.9 mm | 1.3 mm | - | - | - | ||
![]() BZX85C4V7-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 5000 | - | - | RECTRON LTD | - | 3 uA | 3 uA | Rectron | BZX85C4V7-T | - | PEI-Genesis | - | Through Hole | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C4V7 | Active | DO-41 | 1.3 W | 1.3 W | - | Active | 4.7 V | NOT SPECIFIED | 5.14 | Details | Yes | - | 0.010935 oz | - | - | - | 4.7 V | 3 Ohms | - | Reel | * | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | - | 2 | - | Axial | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 45 mA | - | - | - | Zener Diodes | 6.3% | - | DO-41 | 45 mA | - | - | 6.3 % | - | - | - | - | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | ||
![]() BZX85C39-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | - | SILICON | 2 | - | - | Rectron | - | - | - | 5000 | - | - | RECTRON LTD | - | 500 nA | 500 nA | Rectron | BZX85C39-T | - | Glenair | - | Through Hole | 1 | - | - | - | Retail Package | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C39 | Active | DO-41 | 1.3 W | 1.3 W | - | Active | 39 V | NOT SPECIFIED | 5.2 | Details | Yes | - | 0.010935 oz | - | - | - | 39 V | 500 mOhms | - | Reel | * | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | - | 2 | - | Axial | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 6 mA | - | - | - | Zener Diodes | 5.1% | - | DO-41 | 6 mA | - | - | 5.1 % | - | - | - | - | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | ||
![]() BZX85C15-T Rectron | In Stock | - | - | Panel Mount | DO-41 | NO | Flange | Aluminum Alloy | - | - | - | SILICON | 2 | - | MS27499E12F | Rectron | Gold | Copper Alloy | - | 5000 | - | - | RECTRON LTD | - | 500 nA | 500 nA | Rectron | BZX85C15-T | - | Amphenol Aerospace Operations | - | Through Hole | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C15 | Active | DO-41 | 1.3 W | 1.3 W | Metal | Active | 15 V | NOT SPECIFIED | 5.16 | Details | Yes | - | 0.010935 oz | - | - | - | 15 V | 500 mOhms | -65°C ~ 200°C | Reel | Military, MIL-DTL-38999 Series II, JT | - | - | e3 | Yes | - | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 10 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Silver | Aviation, Marine, Military | - | - | 8541.10.00.50 | Bayonet Lock | Diodes & Rectifiers | - | ZENER | - | AXIAL | N (Normal) | WIRE | Unshielded | NOT SPECIFIED | Environment Resistant | compliant | - | - | - | Electroless Nickel | 2 | 12-98 | Axial | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | Zener Diodes | 6% | - | DO-41 | 15 mA | - | - | 6 % | - | - | - | - | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | 2.72 mm | 50.0µin (1.27µm) | - | - | ||
![]() BZX85C27-T Rectron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | - | - | - | - | - | SILICON | 2 | - | SG-8101 | Rectron | - | - | - | 5000 | - | - | RECTRON LTD | - | 500 nA | 500 nA | Rectron | BZX85C27-T | - | EPSON | - | Through Hole | 1 | - | - | - | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C27 | Active | DO-41 | 1.3 W | 1.3 W | - | Active | 27 V | NOT SPECIFIED | 5.26 | Details | Yes | - | 0.010935 oz | - | - | - | 27 V | 500 mOhms | -40°C ~ 105°C | Reel | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | Yes | - | - | - | EAR99 | - | - | XO (Standard) | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | - | ZENER | 1.8V ~ 3.3V | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | 43.9 MHz | ±20ppm | CMOS | - | 2 | - | Axial | O-LALF-W2 | Standby (Power Down) | Crystal | 6.8mA (Typ) | Not Qualified | - | UNIDIRECTIONAL | 1.1µA | Single | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 8 mA | - | - | - | Zener Diodes | 7% | - | DO-41 | 8 mA | - | - | 7 % | - | - | - | - | - | - | Zener Diodes | 2.72 mm | 0.051 (1.30mm) | 5.51 mm | 2.72 mm | - | - | - | ||
![]() BZX85C36-T Rectron | In Stock | - | - | - | 1210 (3225 Metric) | NO | - | - | 1210 | - | - | SILICON | 2 | - | RN73H2E | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | Rectron Semiconductor | BZX85C36-T | - | KOA Speer Electronics, Inc. | - | - | 1 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | 1.3 W | - | Active | 36 V | NOT SPECIFIED | 5.11 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±10ppm/°C | - | - | 2.98 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Film | - | - | 0.25W, 1/4W | - | 8541.10.00.50 | - | - | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | - | 2 | - | - | O-LALF-W2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | ZENER DIODE | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5% | - | DO-41 | 8 mA | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 |