- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Material | Diode Element Material | Number of Terminals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Brand | Category | Colour outer sheath | Conductor category | Conductor surface | Construction type | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flame accelerating | Halogen free according to IEC 60754-2 | If - Forward Current | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lengthwise slotted | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Moisture Sensitivity Levels | Mounting Styles | Nominal cross section conductor | Nominal diameter | Number of Elements | NVP value | Oil resistant | One-piece | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Plain exterior | Plain interior | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Revolving thread | Risk Rank | RoHS | Rohs Code | Surface protection | Thread connection size | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Max Output Current | Dielectric | Polarity | Configuration | Voltage | Diode Type | Throw Configuration | Case Connection | Max Output Voltage | Test Current | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Max Input Current | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | UV resistant | Flexibility | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMBZ5240B-T Rectron | In Stock | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 3 uA | 3 uA | - | - | Rectron | - | - | - | - | + 125 C | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | CMBZ5240B | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.000282 oz | 0.075 %/C | 10 V | 17 Ohms | Reel | CMBZ52 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Single | - | - | - | - | - | 20 mA | Zener Diodes | - | - | - | 5 % | - | - | 10 mA | - | - | - | - | Zener Diodes | - | - | - | 1 mm | 2.9 mm | 1.3 mm | - | ||
![]() CMBZ5248B-T Rectron | In Stock | - | - | - | SOT-23 | - | 6 | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 100 nA | - | - | Rectron | - | - | - | - | + 125 C | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | CMBZ5248B | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.000282 oz | 0.085 %/C | 18 V | 21 Ohms | Reel | CMBZ52 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | 400 mA | - | - | Single | - | - | SPST | - | 250 V | 7 mA | Zener Diodes | - | - | - | 5 % | 50 mA | - | 10 mA | - | - | - | - | Zener Diodes | - | - | - | 1 mm | 2.9 mm | 1.3 mm | Lead Free | ||
![]() MM5Z12B Rectron | In Stock | - | - | Surface Mount | 0805 (2012M) | YES | - | - | SILICON | 2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | 2 x 1.25 x 0.78mm | 8000 | - | - | - | DIOTEC SEMICONDUCTOR AG | 0.05 uA | 0.05 uA | - | - | Rectron | MM5Z12B | - | - | - | +200°C | -55°C | - | 1 | SMD/SMT | - | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | - | - | - | - | 0.3 W | 11.99 V | - | - | 5.7 | Details | Yes | - | - | 0.000047 oz | - | 12 V | 25 Ohms | Reel | H - 200°C | ±5% | - | - | - | - | LOW LEAKAGE CURRENT | - | 10nF | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | 1.25mm | compliant | - | - | R-PDSO-F2 | - | - | C0G | UNIDIRECTIONAL | Single | 50V dc | ZENER DIODE | - | - | - | 5 mA | Zener Diodes | 2.08% | - | 5 mA | 2 % | - | 0.1 µA | - | 30 Ω | 9 V | 8 mV/°C | 900 mV | Zener Diodes | - | - | - | 0.78mm | 2mm | 0.85 mm | - | ||
![]() MM5Z5V6B Rectron | In Stock | - | - | - | SOD-523-2 | YES | - | - | SILICON | 2 | - | - | - | - | - | - | Rectron | - | - | Class 5 = flexible | Tinned | - | - | - | 8000 | - | No | - | DIOTEC SEMICONDUCTOR AG | 1 uA | 1 uA | - | Yes | Rectron | MM5Z5V6B | - | - | - | + 150 C | - 65 C | - | 1 | SMD/SMT | 0.25 | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | - | - | - | - | 0.3 W | 5.61 V | - | - | 5.73 | Details | Yes | - | - | 0.000047 oz | - | 5.6 V | 40 Ohms | Reel | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | - | compliant | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | - | 5 mA | Zener Diodes | 2.14% | - | 5 mA | 2 % | - | 1 µA | - | 60 Ω | 2.5 V | 4 mV/°C | 900 mV | Zener Diodes | - | - | - | 0.7 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZX85C47 Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 5000 | - | - | - | - | 0.5 uA | 0.5 uA | - | - | Rectron | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010935 oz | - | 47 V | 0.5 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | Zener Diodes | - | - | - | 6.3 % | - | - | 4 mA | - | - | - | - | Zener Diodes | - | - | 2.72 mm | - | 5.51 mm | - | - | ||
![]() BZT52B12S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | 5 | Green | - | - | - | - | - | 3000 | - | No | - | - | 100 nA | 0.1 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 10 mV/C | 12 V | 25 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1 mm | 3 | 1.4 mm | - | ||
![]() MMBZ5238B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | Yes | - | - | Rectron | - | - | - | - | External thread | - | - | 3000 | - | - | - | - | 3 uA | 3 uA | - | - | Rectron | - | - | Brass | - | + 150 C | - 55 C | Straight | - | SMD/SMT | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | No | - | Details | - | Nickel-plated | M40 x 1.5 | 0.000176 oz | - | 8.7 V | 8 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1.05 mm | 3 mm | 1.4 mm | - | ||
![]() MMBZ5230B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 5 uA | 5 uA | - | - | Rectron | - | - | - | - | + 150 C | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | 4.7 V | 19 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1.05 mm | 3 mm | 1.4 mm | - | ||
![]() BZT52B18S Rectron | In Stock | - | - | - | SOD-323-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 100 nA | 0.1 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | 16 mV/C | 18 V | 45 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1 mm | 1.8 mm | 1.4 mm | - | ||
![]() MM5Z7V5B Rectron | In Stock | - | - | - | SOD-523-2 | YES | - | Polyvinyl chloride (PVC) | SILICON | 2 | - | Yes | No | - | 50 | - | Rectron | - | - | - | - | - | - | - | 8000 | - | - | - | DIOTEC SEMICONDUCTOR AG | 0.5 uA | 0.5 uA | - | - | Rectron | MM5Z7V5B | Helix of rigid plastic | - | - | + 150 C | - 65 C | - | 1 | SMD/SMT | - | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | - | - | Yes | Yes | 0.3 W | 7.44 V | - | - | 5.74 | Details | Yes | - | - | 0.000047 oz | - | 7.5 V | 15 Ohms | Reel | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | - | compliant | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | - | 5 mA | Zener Diodes | 2.15% | - | 5 mA | 2 % | - | 0.5 µA | - | 30 Ω | 4 V | 6 mV/°C | 900 mV | Zener Diodes | Yes | Flexible | - | 0.7 mm | 1.25 mm | 0.85 mm | - | ||
![]() MM5Z9V1B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 8000 | - | - | - | - | 0.5 uA | 0.5 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | 9.1 V | 15 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | Zener Diodes | - | - | - | 2 % | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 0.7 mm | 1.25 mm | 0.85 mm | - | ||
![]() CMBZ5230B Rectron | In Stock | - | - | - | SOT-23 | YES | - | Polyamide (PA) | SILICON | 3 | No | Yes | Yes | - | 45 | Flexible | Rectron | - | - | - | - | - | IP67 | - | 3000 | No | - | - | CONTINENTAL DEVICE INDIA LTD | 5 uA | 5 uA | No | - | Rectron | CMBZ5230B | - | - | Polyamide 6 | + 125 C | - 55 C | - | - | SMD/SMT | - | 21.2 | 1 | - | Yes | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | 300 mW | - | - | - | - | 0.225 W | 4.7 V | NOT SPECIFIED | - | 5.24 | Details | Yes | - | - | 0.007090 oz | 0.03 %/C | 4.7 V | 19 Ohms | Reel | - | - | - | No | EAR99 | - | - | 8541.10.00.50 | - | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | R-PDSO-G3 | Not Qualified | - | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | - | 20 mA | Zener Diodes | 5% | - | 20 mA | 5 % | - | - | - | 19 Ω | - | - | - | Zener Diodes | No | - | - | 1 mm | 2.9 mm | 1.3 mm | - | ||
![]() Z110A-B Rectron | In Stock | - | - | - | DO-41 | NO | - | - | SILICON | 2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 50000 | - | - | - | RECTRON LTD | 500 nA | 500 nA | - | - | Rectron | Z110A-B | - | - | - | + 150 C | - 55 C | - | - | Through Hole | - | - | 1 | - | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z110A | Obsolete | DO-41 | 1 W | - | - | - | - | 1 W | 110 V | NOT SPECIFIED | - | 5.46 | Details | Yes | - | - | 0.010935 oz | - | 110 V | 450 Ohms | Bulk | Z1 | - | e3 | - | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | - | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | ISOLATED | - | 2.3 mA | Zener Diodes | 10% | DO-41 | 2.3 mA | 10 % | - | - | 1 A | - | - | - | - | Zener Diodes | - | - | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() MM5Z75B Rectron | In Stock | - | - | - | SOD-523-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 8000 | - | - | - | - | 0.2 uA | 0.2 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000047 oz | - | 75 V | 255 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 1 mA | Zener Diodes | - | - | - | 2 % | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 0.7 mm | 1.25 mm | 0.85 mm | - | ||
![]() MM5Z4V7B Rectron | In Stock | - | - | - | SOD-523-2 | YES | - | - | SILICON | 2 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 8000 | - | - | - | TAK CHEONG ELECTRONICS HOLDINGS CO LTD | 2 uA | 2 uA | - | - | Rectron | MM5Z4V7B | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | 1 | - | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | - | - | - | - | 0.2 W | 4.7 V | - | - | 5.71 | Details | Yes | - | - | 0.000047 oz | - | 4.7 V | 80 Ohms | Reel | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | - | compliant | 2 | - | R-PDSO-F2 | Not Qualified | - | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | - | 5 mA | Zener Diodes | 1.91% | - | 5 mA | 2 % | - | - | - | 80 Ω | - | - | 900 mV | Zener Diodes | - | - | - | 0.7 mm | 1.25 mm | 0.85 mm | - | ||
![]() MMSZ5248B Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 0.1 uA | 0.1 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | - | 18 V | 21 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 7 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1.25 mm | 2.8 mm | 1.7 mm | - | ||
![]() 1N5359B-T Rectron | In Stock | - | - | - | DO-15-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 4000 | - | - | 1 A | - | 500 nA | 0.5 uA | - | - | Rectron | - | - | - | - | + 200 C | - 65 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 24 V | 3.5 Ohms | Cut Tape | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 50 mA | Zener Diodes | - | - | - | 5 % | - | - | 198 mA | - | - | - | 1.2 V | Zener Diodes | - | - | 3.6 mm | - | 7.6 mm | - | - | ||
![]() MMBZ5221B Rectron | In Stock | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 100 uA | 100 uA | - | - | Rectron | - | - | - | - | + 150 C | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000176 oz | - | 2.4 V | 30 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1.05 mm | 3 mm | 1.4 mm | - | ||
![]() MMSZ5238B Rectron | In Stock | - | - | - | SOD-123-2 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 3000 | - | - | - | - | 3 uA | 3 uA | - | - | Rectron | - | - | - | - | + 150 C | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | - | 8.7 V | 8 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | - | - | 1.25 mm | 2.8 mm | 1.7 mm | - | ||
![]() BZX85C39 Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | 5000 | - | - | - | - | 0.5 uA | 0.5 uA | - | - | Rectron | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010935 oz | - | 39 V | 0.5 Ohms | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | Zener Diodes | - | - | - | 5.1 % | - | - | 6 mA | - | - | - | - | Zener Diodes | - | - | 2.72 mm | - | 5.51 mm | - | - |