- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Test Current | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z105A-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 5000 | RECTRON LTD | - | 500 nA | 500 nA | Rectron | Z105A-T | + 150 C | - 55 C | Through Hole | 1 | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Z105A | Obsolete | DO-41 | 1 W | 1 W | - | 105 V | NOT SPECIFIED | 5.55 | Details | Yes | 0.010935 oz | - | - | - | 105 V | 400 Ohms | Reel | Z1 | e3 | - | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | ISOLATED | - | 2.4 mA | Zener Diodes | 10% | DO-41 | 2.4 mA | 10 % | 1 A | - | - | Zener Diodes | - | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() 5KP130CA-T Rectron | In Stock | - | - | R-6 | - | - | - | Rectron | 144 V | 800 | RECTRON LTD | 23.9 A | - | - | Rectron | 5KP130CA-T | + 150 C | - 55 C | - | - | - | - | - | - | - | 5KP130CA | Active | - | 8 W | - | 5 kW | - | - | 5.65 | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | compliant | - | Axial | - | - | 130 V | Bidirectional | - | 1 Channel | - | - | 209 V | - | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() MMSZ5238B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | 3000 | - | - | 3 uA | 3 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | - | 8.7 V | 8 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZX85C39 Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | 0.5 uA | 0.5 uA | Rectron | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | 0.010935 oz | - | - | - | 39 V | 0.5 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Zener Diodes | - | - | - | 5.1 % | 6 mA | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() BZT52B11 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | 3000 | - | - | 100 nA | 0.1 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | 9 mV/C | 11 V | 20 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZX85C5V6 Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | 1 uA | 1 uA | Rectron | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | 0.010935 oz | - | - | - | 5.6 V | 1 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Zener Diodes | - | - | - | 7.1 % | 45 mA | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() BZT52B10S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | - | 3000 | - | - | 200 nA | 0.2 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | 8 mV/C | 10 V | 20 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MMSZ5225B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | 3000 | - | - | 50 uA | 50 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | - | 3 V | 30 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5250B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | 3000 | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | - | 20 V | 25 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 6.2 mA | Zener Diodes | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z4V7B Rectron | In Stock | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | - | 8000 | TAK CHEONG ELECTRONICS HOLDINGS CO LTD | - | 2 uA | 2 uA | Rectron | MM5Z4V7B | + 150 C | - 65 C | SMD/SMT | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 500 mW | 0.2 W | - | 4.7 V | - | 5.71 | Details | Yes | 0.000047 oz | - | - | - | 4.7 V | 80 Ohms | Reel | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | FLAT | - | compliant | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | - | - | 5 mA | Zener Diodes | 1.91% | - | 5 mA | 2 % | - | 80 Ω | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() 1N4733A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | 1000 | RECTRON LTD | - | 10 uA | 10 uA | Rectron | 1N4733A-B | + 200 C | - 65 C | Through Hole | 1 | 200 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N4733A | Active | DO-41 | 1 W | 1 W | - | 5.1 V | NOT SPECIFIED | 5.03 | Details | Yes | 0.010935 oz | - | - | 0.01 %/C | 5.1 V | 7 Ohms | Bulk | 1N47 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | ISOLATED | - | 49 mA | Zener Diodes | - | DO-41 | 49 mA | - | 200 mA | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() MM5Z75B Rectron | In Stock | - | - | SOD-523-2 | - | - | - | Rectron | - | 8000 | - | - | 0.2 uA | 0.2 uA | Rectron | - | + 150 C | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000047 oz | - | - | - | 75 V | 255 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 1 mA | Zener Diodes | - | - | - | 2 % | - | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() CMBZ5253B Rectron | In Stock | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | 100 nA | 100 nA | Rectron | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | Details | - | 0.007090 oz | - | - | 0.09 %/C | 25 V | 35 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | 5 % | - | - | - | Zener Diodes | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() CMBZ5242B Rectron | In Stock | - | - | SOT-23 | - | - | - | Rectron | - | 3000 | - | - | 1 uA | 1 uA | Rectron | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | Details | - | 0.007090 oz | - | - | 0.077 %/C | 12 V | 30 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 20 mA | Zener Diodes | - | - | - | 5 % | - | - | - | Zener Diodes | - | 1 mm | 2.9 mm | 1.3 mm | ||
![]() BZX55C20 Rectron | In Stock | - | - | DO-35-2 | - | - | - | Rectron | - | 10000 | - | - | 100 nA | 100 nA | Rectron | - | + 175 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.005291 oz | - | - | 0.07 %/C | 20 V | 55 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | 5 % | 20 mA | - | - | Zener Diodes | - | 2.29 mm | 4.44 mm | 2.29 mm | ||
![]() BZX55C18 Rectron | In Stock | - | - | DO-35-2 | - | - | - | Rectron | - | 10000 | - | - | 100 nA | 100 nA | Rectron | - | + 175 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.005291 oz | - | - | 0.07 %/C | 18 V | 50 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | 5 % | 21 mA | - | - | Zener Diodes | - | 2.29 mm | 4.44 mm | 2.29 mm | ||
![]() 1N4747A-T Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | 5 uA | 5 uA | Rectron | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | 1N4747A | - | - | 1 W | - | - | - | - | - | Details | - | 0.010935 oz | - | - | 0.08 %/C | 20 V | 22 Ohms | Reel | 1N47 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 12.5 mA | Zener Diodes | - | - | - | - | 200 mA | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() BZX55C5V6 Rectron | In Stock | - | - | DO-35-2 | - | - | - | Rectron | - | 10000 | - | - | 100 nA | 100 nA | Rectron | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.005291 oz | - | - | - | 5.6 V | 25 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | 7 % | 100 mA | - | - | Zener Diodes | - | 2 mm | 4.2 mm | 2 mm | ||
![]() 1N4730A-T Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | 50 uA | 50 uA | Rectron | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | 1N4730A | - | - | 1 W | - | - | - | - | - | Details | - | 0.010935 oz | - | - | - 0.05 %/C | 3.9 V | 9 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 64 mA | Zener Diodes | - | - | - | - | 200 mA | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N4737A-T Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | 5000 | - | - | 10 uA | 10 uA | Rectron | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | 1N4737A | - | - | 1 W | - | - | - | - | - | Details | - | 0.010935 oz | - | - | 0.05 %/C | 7.5 V | 4 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | - | - | 34 mA | Zener Diodes | - | - | - | - | 200 mA | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm |