- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Reference Voltage-Nom | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Test Current | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52C12S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 200 mW | - | - | - | Details | - | 0.000353 oz | 10 mV/C | 12 V | 25 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() MMBZ5235B Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 3 uA | 3 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 300 mW | - | - | - | Details | - | 0.000176 oz | - | 6.8 V | 5 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MMSZ5257B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | - | 33 V | 58 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 3.8 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B9V1 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 0.5 uA | 0.5 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | 7 mV/C | 9.1 V | 15 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZX84C8V2 Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 0.7 uA | 0.7 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 350 mW | - | - | - | Details | - | 0.000176 oz | 6.2 mV/C | 8.2 V | 15 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 3.05 mm | 1.4 mm | ||
![]() MMBZ5242B Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 1 uA | 1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 300 mW | - | - | - | Details | - | 0.000176 oz | - | 12 V | 30 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MM5Z33B Rectron | In Stock | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | 8000 | DIOTEC SEMICONDUCTOR AG | 0.05 uA | 0.05 uA | Rectron | MM5Z33B | + 150 C | - 65 C | 1 | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.3 W | 32.97 V | 5.73 | Details | Yes | 0.000047 oz | - | 33 V | 80 Ohms | Reel | LOW LEAKAGE CURRENT | Diodes & Rectifiers | ZENER | DUAL | FLAT | compliant | R-PDSO-F2 | UNIDIRECTIONAL | Single | ZENER DIODE | 2 mA | Zener Diodes | 2.49% | 5 mA | 2 % | 0.1 µA | 250 Ω | 25 V | 10 mV/°C | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MM5Z20B Rectron | In Stock | - | - | SOD-523-2 | - | - | - | Rectron | 8000 | - | 0.05 uA | 0.05 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000047 oz | - | 20 V | 55 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 2 mA | Zener Diodes | - | - | 2 % | - | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52B3V0 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 10 uA | 10 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | 0 mV/C | 3 V | 95 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5226B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 25 uA | 25 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | - | 3.3 V | 28 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMBZ5258B Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 300 mW | - | - | - | Details | - | 0.000176 oz | - | 36 V | 70 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 3.4 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZX84C4V7 Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 3 uA | 3 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 350 mW | - | - | - | Details | - | 0.000176 oz | 0.2 mV/C | 4.7 V | 80 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 3.05 mm | 1.4 mm | ||
![]() MMBZ5247B Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | 3000 | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 300 mW | - | - | - | Details | - | 0.000176 oz | - | 17 V | 19 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 7.4 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZT52B3V6 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 5 uA | 5 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | 0 mV/C | 3.6 V | 90 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z2V7B Rectron | In Stock | - | - | SOD-523-2 | YES | SILICON | 2 | Rectron | 8000 | DIOTEC SEMICONDUCTOR AG | 120 uA | 120 uA | Rectron | MM5Z2V7B | + 150 C | - 65 C | 1 | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.3 W | 2.8 V | 5.73 | Details | Yes | 0.000047 oz | - | 2.7 V | 100 Ohms | Reel | LOW LEAKAGE CURRENT | Diodes & Rectifiers | ZENER | DUAL | FLAT | compliant | R-PDSO-F2 | UNIDIRECTIONAL | Single | ZENER DIODE | 5 mA | Zener Diodes | 5.36% | 5 mA | 2 % | 120 µA | 110 Ω | 1 V | -5 mV/°C | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MMSZ5223B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 75 uA | 75 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | - | 2.7 V | 30 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 20 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B2V7 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | 3000 | - | 20 uA | 20 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | 0 mV/C | 2.7 V | 100 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() BZT52B6V8S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | 2 uA | 2 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000353 oz | 4.5 mV/C | 6.8 V | 15 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MM5Z51B Rectron | In Stock | - | - | SOD-523-2 | - | - | - | Rectron | 8000 | - | 1 uA | 1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 mW | - | - | - | Details | - | 0.000047 oz | - | 51 V | 180 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 1 mA | Zener Diodes | - | - | 2 % | - | - | - | - | 900 mV | Zener Diodes | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52C5V1S Rectron | In Stock | - | - | SOD-323-2 | - | - | - | Rectron | 3000 | - | 2 uA | 2 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 200 mW | - | - | - | Details | - | 0.000353 oz | 1.2 mV/C | 5.1 V | 60 Ohms | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 1.05 mm | 1.8 mm | 1.4 mm |