- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B4V7S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 0.2 mV/C | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MM5Z15B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.05 uA | 0.05 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 15 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MMBZ5223B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 75 uA | 75 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 2.7 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MM5Z11B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.05 uA | 0.05 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 11 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MM5Z36B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.05 uA | 0.05 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 36 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 2 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() MM5Z8V2B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 0.5 uA | 0.5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 8.2 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm | ||
![]() BZX85C18 Rectron | In Stock | - | - | DO-41 | Rectron | 5000 | 0.5 uA | 0.5 uA | Rectron | - | - | Through Hole | 1.3 W | - | 0.010935 oz | - | 18 V | 0.5 Ohms | Reel | Diodes & Rectifiers | Single | - | Zener Diodes | 6.3 % | 15 mA | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() BZT52B6V2S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 3.7 mV/C | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1 mm | 1.8 mm | 1.4 mm | ||
![]() MMBZ5248B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 18 V | 21 Ohms | Reel | Diodes & Rectifiers | Single | 7 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() MMBZ5232B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 5.6 V | 11 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZX84C3V9 Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 350 mW | Details | 0.000176 oz | 0 mV/C | 3.9 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.1 mm | 3.05 mm | 1.4 mm | ||
![]() MMBZ5237B Rectron | In Stock | - | - | SOT-23-3 | Rectron | 3000 | 3 uA | 3 uA | Rectron | + 150 C | - 55 C | SMD/SMT | 300 mW | Details | 0.000176 oz | - | 8.2 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZT52B16S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 100 nA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | 14 mV/C | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1 mm | 1.8 mm | 1.4 mm | ||
![]() BZX85C11 Rectron | In Stock | - | - | DO-41 | Rectron | 5000 | 0.5 uA | 0.5 uA | Rectron | - | - | Through Hole | 1.3 W | - | 0.010935 oz | - | 11 V | 0.5 Ohms | Reel | Diodes & Rectifiers | Single | - | Zener Diodes | 5.4 % | 20 mA | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() BZT52C39S Rectron | In Stock | - | - | SOD-323-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 200 mW | Details | 0.000353 oz | 41.2 mV/C | 39 V | 130 Ohms | Reel | Diodes & Rectifiers | Single | 2 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 1.8 mm | 1.4 mm | ||
![]() MMSZ5245B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 15 V | 16 Ohms | Reel | Diodes & Rectifiers | Single | 8.5 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5242B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 1 uA | 1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 12 V | 30 Ohms | MouseReel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 % | 1 uA | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5231B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 5 uA | 5 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 5.1 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMSZ5259B Rectron | In Stock | - | - | SOD-123-2 | Rectron | 3000 | 0.1 uA | 0.1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000353 oz | - | 39 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 3.2 mA | Zener Diodes | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MM5Z56B Rectron | In Stock | - | - | SOD-523-2 | Rectron | 8000 | 1 uA | 1 uA | Rectron | + 150 C | - 65 C | SMD/SMT | 500 mW | Details | 0.000047 oz | - | 56 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 1 mA | Zener Diodes | 2 % | - | 900 mV | Zener Diodes | - | 0.7 mm | 1.25 mm | 0.85 mm |