- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Ipp - Peak Pulse Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Test Current | Product Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B7V5 Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | - | - | 3000 | - | - | - | 1 uA | 1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | 5.3 mV/C | 7.5 V | 15 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() MMBZ5251B Rectron | In Stock | - | - | SOT-23-3 | - | - | - | Rectron | - | - | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | Details | - | 0.000176 oz | - | - | - | 22 V | 29 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5.6 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.05 mm | 3 mm | 1.4 mm | ||
![]() BZX85C15 Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | - | - | - | 5000 | - | - | - | 0.5 uA | 0.5 uA | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | 0.010935 oz | - | - | - | 15 V | 0.5 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Zener Diodes | - | - | - | - | 6 % | - | - | 15 mA | - | - | - | - | - | - | - | Zener Diodes | 2.72 mm | - | 5.51 mm | - | ||
![]() MMSZ5255B Rectron | In Stock | - | - | SOD-123-2 | - | - | - | Rectron | - | - | - | 3000 | - | - | - | 0.1 uA | 0.1 uA | Rectron | - | + 150 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | - | - | - | 28 V | 44 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 4.5 mA | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mV | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() 5KP130CA-T Rectron | In Stock | - | - | R-6 | - | - | - | Rectron | 144 V | - | - | 800 | - | RECTRON LTD | 23.9 A | - | - | Rectron | 5KP130CA-T | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5KP130CA | Active | - | 8 W | - | 5 kW | - | - | 5.65 | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | compliant | - | - | - | Axial | - | - | 130 V | Bidirectional | - | 1 Channel | - | - | 209 V | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 1N4733A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | - | - | 1000 | - | RECTRON LTD | - | 10 uA | 10 uA | Rectron | 1N4733A-B | + 200 C | - 65 C | - | Through Hole | 1 | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N4733A | Active | DO-41 | 1 W | 1 W | - | 5.1 V | NOT SPECIFIED | 5.03 | Details | Yes | 0.010935 oz | - | - | 0.01 %/C | 5.1 V | 7 Ohms | Bulk | 1N47 | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 265 | compliant | - | 2 | - | Axial | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | ISOLATED | - | 49 mA | Zener Diodes | - | - | DO-41 | 49 mA | - | - | - | 200 mA | - | - | - | - | - | - | - | Zener Diodes | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() ZMM5243B Rectron | In Stock | - | - | SOD-80C | - | - | - | Rectron | - | - | - | 2500 | - | - | - | 500 nA | 500 nA | Rectron | - | + 175 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.002011 oz | - | - | 0.079 %/C | 13 V | 13 Ohms | MouseReel | ZMM52 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Single | - | - | - | - | 9.5 mA | Zener Diodes | - | - | - | - | 5 % | - | - | 0.5 uA | - | - | - | - | - | - | - | Zener Diodes | - | 1.4 mm | 3.4 mm | 1.4 mm | ||
![]() BZX984C20 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2018-11-23 | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C27 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2018-11-23 | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S30 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4FMAJ300CA Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | 1 W | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 256 V | DO-214AC | - | - | 400 W | - | - | - | 285 V | 414 V | - | 315 V | - | - | - | - | - | - | - | ||
![]() SM5S36 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3Z3V6B Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.2 W | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 2% | - | - | 5 mA | - | - | 10 μA | - | 100 Ω | - | - | 1 V | - | 1000 Ω | - | - | - | - | - | - | ||
![]() 3KPSMC60A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C10BS Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | 0.5 W | - | 10 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | END | WRAP AROUND | - | compliant | - | 2 | - | - | O-LELF-R2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | - | - | - | 5.69% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5FMCJ220 Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | 5 W | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | - | DUAL | C BEND | 260 | not_compliant | 10 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 175 V | DO-214AB | - | - | 1500 W | - | - | - | 198 V | 344 V | - | 242 V | - | - | - | - | - | - | - | ||
![]() BZM55C9.1BSC Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | 0.5 W | - | 9.1 V | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | END | WRAP AROUND | - | compliant | - | 2 | - | - | O-LELF-R2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | - | - | - | 2.2% | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C11-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMCJ75A-T Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | 87.7 V | - | - | 3.5 V | RECTRON LTD | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 5 W | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY; PRSM-MIN | 8541.10.00.50 | - | - | DUAL | C BEND | 260 | not_compliant | 40 | - | UL LISTED | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 75 V | DO-214AB | - | - | 1500 W | 1 μA | - | - | 83.3 V | 121 V | 75 V | 92.1 V | - | - | - | - | - | - | - | ||
![]() BZX984C62 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2018-11-23 | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |