- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Surface Mount Land Size | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Primary Material | Product Depth (mm) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rated | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Configuration | Memory Size | Polarization | Load Capacitance | Impedance | Diode Type | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Case Connection | Frequency Tolerance | Clock Frequency | Cable Opening | Memory Format | Memory Interface | Test Current | Write Cycle Time - Word, Page | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Screening Level | Zener Current | Features | Vf - Forward Voltage | Product Category | Memory Organization | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX85C10-T Rectron | In Stock | - | - | Panel Mount, Through Hole | DO-41 | NO | Bulkhead - Front Side Nut | Composite | - | - | SILICON | 2 | - | - | CTV07RW | Rectron | Gold | Copper Alloy | 5000 | RECTRON LTD | 500 nA | 500 nA | - | - | Rectron | BZX85C10-T | - | - | Amphenol Aerospace Operations | - | Through Hole | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C10 | Active | DO-41 | 1.3 W | 1.3 W | Composite | - | Active | 10 V | NOT SPECIFIED | 5.17 | Details | Yes | 0.010935 oz | - | - | - | - | 10 V | 500 mOhms | -65°C ~ 175°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | e3 | Yes | - | - | - | Solder | EAR99 | - | Receptacle, Male Pins | - | - | 73 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Olive Drab | Military | - | - | 8541.10.00.50 | - | Threaded | Diodes & Rectifiers | - | ZENER | - | AXIAL | A | WIRE | Shielded | NOT SPECIFIED | Environment Resistant | compliant | - | - | Olive Drab Cadmium | 2 | 17-73 | Axial | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 25 mA | - | Zener Diodes | 6% | DO-41 | 25 mA | 6 % | - | - | Alignment Disc | - | Zener Diodes | - | - | 2.72 mm | - | 5.51 mm | 2.72 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() BZX85C16-T Rectron | In Stock | - | - | - | 0805 (2012 Metric) | NO | - | - | 0805 | - | SILICON | 2 | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | Rectron Semiconductor | BZX85C16-T | - | - | Stackpole Electronics Inc | - | - | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | DO-41 | - | 1.3 W | - | - | Active | 16 V | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | Yes | - | - | 2 | - | EAR99 | ±100ppm/°C | - | - | 24 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 0.125W, 1/8W | - | 8541.10.00.50 | - | - | - | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | 2 | - | - | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | 5.6% | DO-41 | 15 mA | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 | ||
![]() MMSZ5252B Rectron | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | S25FL116 | Rectron | - | - | 3000 | - | 0.1 uA | 0.1 uA | - | - | Rectron | - | + 150 C | Non-Volatile | Infineon Technologies | - 65 C | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | - | 500 mW | - | - | - | Obsolete | - | - | - | Details | - | 0.000353 oz | - | - | - | - | 24 V | 33 Ohms | -40°C ~ 85°C (TA) | Reel | FL1-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 16Mbit | - | - | - | - | - | - | - | - | - | 108 MHz | - | FLASH | SPI - Quad I/O | 5.2 mA | 3ms | Zener Diodes | - | - | - | - | - | - | - | 900 mV | Zener Diodes | 2M x 8 | - | 1.25 mm | - | 2.8 mm | 1.7 mm | - | - | - | - | ||
![]() CMBD4148-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMBZ5244B-T Rectron | In Stock | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | 3000 | - | 100 nA | 100 nA | - | - | Rectron | - | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | CMBZ5244B | - | - | 300 mW | - | - | - | - | - | - | - | Details | - | 0.000282 oz | - | - | 0.082 %/C | - | 14 V | 15 Ohms | - | Reel | CMBZ52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mA | - | Zener Diodes | - | - | - | 5 % | - | 10 mA | - | - | Zener Diodes | - | - | 1 mm | - | 2.9 mm | 1.3 mm | - | - | - | - | ||
![]() 1N4753A-B Rectron | In Stock | - | - | Through Hole | Radial, Can - Snap-In | NO | - | - | - | - | SILICON | 2 | - | -- | - | Rectron | - | - | 1000 | RECTRON LTD | 5 uA | 5 uA | -- | 10000 Hrs @ 85°C | Rectron | 1N4753A-B | + 200 C | - | - | - 65 C | Through Hole | 1 | - | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N4753A | Active | DO-41 | 1 W | 1 W | - | - | - | 36 V | NOT SPECIFIED | 5.58 | Details | Yes | 0.010935 oz | - | 200V | 0.09 %/C | - | 36 V | 50 Ohms | -40°C ~ 85°C | Bulk | B43540 | 0.984 Dia (25.00mm) | ±20% | e3 | Yes | Active | -- | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 8541.10.00.50 | 330µF | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | 265 | - | compliant | - | - | - | 2 | - | Axial | O-LALF-W2 | Not Qualified | 270 mOhm @ 100Hz | - | UNIDIRECTIONAL | 0.394 (10.00mm) | Single | - | Polar | - | 340 mOhms | ZENER DIODE | 1.59A @ 100Hz | - | - | ISOLATED | - | - | - | - | - | 7 mA | - | Zener Diodes | - | DO-41 | 7 mA | - | - | 200 mA | - | - | Zener Diodes | - | - | 2.72 mm | 1.071 (27.20mm) | 5.51 mm | 2.72 mm | - | - | - | -- | ||
![]() DL4764A-B Rectron | In Stock | - | - | - | - | YES | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | DL4764A-B | - | - | - | - | - | 1 | - | 200 °C | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | 1 W | - | - | - | 100 V | NOT SPECIFIED | 5.2 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | END | - | WRAP AROUND | - | 265 | - | compliant | - | - | - | 2 | - | - | O-LELF-R2 | Not Qualified | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | 5% | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C8V2-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | SILICON | 2 | - | - | - | Rectron | - | - | 5000 | RECTRON LTD | 1 uA | 1 uA | - | - | - | BZX85C8V2-T | - | - | - | - | Through Hole | 1 | - | - | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C8V2 | Active | DO-41 | 1.3 W | 1.3 W | - | - | - | 8.2 V | NOT SPECIFIED | 5.11 | Details | Yes | 0.010935 oz | - | - | - | - | 8.2 V | 1 Ohms | - | Reel | BZX85C | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | - | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | 2 | - | Axial | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 25 mA | - | Zener Diodes | 6% | DO-41 | 25 mA | 6 % | - | - | - | - | Zener Diodes | - | - | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | - | ||
![]() BZX85C33-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | SILICON | 2 | - | - | - | Rectron | - | - | 5000 | RECTRON LTD | 500 nA | 500 nA | - | - | - | BZX85C33-T | - | - | - | - | Through Hole | 1 | - | - | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | BZX85C33 | Active | DO-41 | 1.3 W | 1.3 W | - | - | - | 33 V | NOT SPECIFIED | 5.11 | Details | Yes | 0.010935 oz | - | - | - | - | 33 V | 500 mOhms | - | Reel | BZX85C | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | - | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | - | 2 | - | Axial | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 8 mA | - | Zener Diodes | 6% | DO-41 | 8 mA | 6 % | - | - | - | - | Zener Diodes | - | - | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | - | ||
![]() BZX84C24-T1 Rectron | In Stock | - | - | - | SOT-23 | YES | - | - | - | - | SILICON | 3 | - | - | - | Rectron | - | - | 3000 | RECTRON LTD | 50 nA | 50 nA | - | - | - | BZX84C24-T1 | + 125 C | - | - | - 55 C | SMD/SMT | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C24 | Active | SOT-23 | 300 mW | 0.3 W | - | - | - | 24 V | NOT SPECIFIED | 5.06 | Details | Yes | 0.000282 oz | - | - | 20.4 mV/K | - | 24.2 V | 70 Ohms | - | Reel | BZX84C | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | - | - | DUAL | - | GULL WING | - | 265 | - | compliant | - | - | - | 3 | - | SMD/SMT | R-PDSO-G3 | Not Qualified | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5 mA | - | Zener Diodes | 5.785% | - | 5 mA | 6 % | - | 10 mA | - | - | Zener Diodes | - | - | 1 mm | - | 2.9 mm | 1.3 mm | - | - | - | - | ||
![]() 1N4738A Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C5V6-T1 Rectron | In Stock | - | - | Free Hanging (In-Line) | SOT-23 | YES | - | Stainless Steel | - | Thermoplastic | SILICON | 3 | - | - | TVS06RS | Rectron | Gold | Copper Alloy | 3000 | RECTRON LTD | 1 uA | 1 uA | - | - | Rectron | BZX84C5V6-T1 | + 125 C | - | Amphenol Aerospace Operations | - 55 C | SMD/SMT | 1 | - | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C5V6 | Active | SOT-23 | 300 mW | 0.3 W | Metal | - | Active | 5.6 V | NOT SPECIFIED | 5.07 | Details | Yes | 0.000282 oz | - | - | 1.2 mV/K | - | 5.6 V | 40 Ohms | -65°C ~ 200°C | Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | e3 | Yes | - | - | - | Crimp | EAR99 | - | Plug, Male Pins | - | - | 6 | Matte Tin (Sn) | - | Silver | Aviation, Marine, Military | - | - | 8541.10.00.50 | - | Threaded | Diodes & Rectifiers | - | ZENER | - | DUAL | A | GULL WING | Shielded | 265 | - | compliant | - | - | Nickel | 3 | 9-35 | SMD/SMT | R-PDSO-G3 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5 mA | - | Zener Diodes | 7.143% | - | 5 mA | 7 % | - | 10 mA | Coupling Nut, Self Locking | - | Zener Diodes | - | - | 1 mm | - | 2.9 mm | 1.3 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() BZX84C43-T1 Rectron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | Rectron Semiconductor | BZX84C43-T1 | - | - | Suntsu Electronics, Inc. | - | - | 1 | - | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | 0.3 W | - | - | Active | 43 V | NOT SPECIFIED | 5.08 | - | Yes | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | e3 | Yes | - | - | - | - | EAR99 | - | - | MHz Crystal | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | ZENER | - | DUAL | - | GULL WING | - | 265 | - | compliant | 16 MHz | ±50ppm | - | 3 | - | - | R-PDSO-G3 | Not Qualified | 100 Ohms | - | UNIDIRECTIONAL | - | SINGLE | - | - | 11pF | - | ZENER DIODE | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | 6.977% | - | 2 mA | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() 1N5250B-T Rectron | In Stock | - | - | - | DO-35-2 | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | 10000 | - | 100 nA | 100 nA | - | - | Rectron | - | + 175 C | - | - | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | 1N5250B | - | - | 500 mW | - | - | - | - | - | - | - | Details | - | 0.005291 oz | - | - | 0.086 %/C | - | 20 V | 25 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mA | - | Zener Diodes | - | - | - | 5 % | - | 10 mA | - | - | Zener Diodes | - | - | 2 mm | - | 4.2 mm | 2 mm | - | - | - | - | ||
![]() Z220A-T Rectron | In Stock | - | - | - | DO-41 | NO | - | - | - | - | SILICON | 2 | - | - | - | Rectron | - | - | 5000 | RECTRON LTD | 500 nA | 500 nA | - | - | Rectron | Z220A-T | + 150 C | - | - | - 55 C | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Z220A | Active | DO-41 | 1 W | 1 W | - | - | - | 220 V | NOT SPECIFIED | 5.33 | Details | Yes | 0.010935 oz | - | - | - | - | 220 V | 2 kOhms | - | Reel | Z2 | - | - | e3 | - | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | not_compliant | - | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 1.1 mA | - | Zener Diodes | 10% | DO-41 | 1.1 mA | 10 % | - | 1 A | - | - | Zener Diodes | - | - | 2.7 mm | - | 5.2 mm | 2.7 mm | - | - | - | - | ||
![]() 1N5247B-T Rectron | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | 10000 | - | 100 nA | 100 nA | - | - | Rectron | - | + 175 C | - | - | - 65 C | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | - | 1N5247B | - | - | 500 mW | - | - | 5(mm) | - | - | - | - | Details | - | 0.005291 oz | Industrial grade | - | 0.084 %/C | - | 17 V | 19 Ohms | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Axial | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4 mA | - | Zener Diodes | - | - | - | 5 % | Industrial | 10 mA | - | - | Zener Diodes | - | 7(mm) | 2 mm | - | 4.2 mm | 2 mm | - | 0.9(mm) | - | - | ||
![]() BZX84C4V7-T1 Rectron | In Stock | - | - | - | QFN | YES | - | - | - | - | SILICON | 3 | - | - | - | Rectron | - | - | 3000 | RECTRON LTD | 3 uA | 3 uA | - | - | Rectron | BZX84C4V7-T1 | + 125 C | - | - | - 55 C | Surface Mount | 1 | -40C to 105C | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C4V7 | Active | SOT-23 | 300 mW | 0.3 W | - | 5(mm) | - | 4.7 V | NOT SPECIFIED | 5.06 | Details | Yes | 0.000282 oz | Industrial grade | - | - 1.4 mV/K | - | 4.7 V | 80 Ohms | - | Bulk | BZX84C | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | ZENER | - | DUAL | - | GULL WING | - | 265 | - | compliant | - | - | - | 4 | - | SMD/SMT | R-PDSO-G3 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5 mA | - | Zener Diodes | 6.383% | - | 5 mA | 6 % | Industrial | 10 mA | - | - | Zener Diodes | - | 7(mm) | 1 mm | - | 2.9 mm | 1.3 mm | - | 0.9(mm) | - | - | ||
![]() Z240-T Rectron | In Stock | - | - | - | QFN | NO | - | - | - | - | SILICON | 2 | - | - | - | Rectron | - | - | 5000 | RECTRON LTD | 500 nA | 500 nA | - | - | Rectron | Z240-T | + 150 C | - | - | - 55 C | Surface Mount | 1 | -40C to 85C | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Z240 | Active | DO-41 | 1 W | 1 W | - | 3.2(mm) | - | 240 V | NOT SPECIFIED | 5.4 | Details | Yes | 0.010935 oz | Industrial grade | - | - | - | 240 V | 2.2 kOhms | - | Bulk | Z2 | - | - | e3 | - | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | NOT SPECIFIED | - | not_compliant | - | - | - | 6 | - | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 1 mA | - | Zener Diodes | 20% | DO-41 | 1 mA | 20 % | INDUSTRIALC | 1 A | - | - | Zener Diodes | - | 5(mm) | 2.7 mm | - | 5.2 mm | 2.7 mm | - | 0.75(mm) | - | - | ||
![]() 1N4752A-B Rectron | In Stock | - | - | - | QFN | NO | - | - | - | - | SILICON | 2 | - | - | - | Rectron | - | - | 1000 | RECTRON LTD | 5 uA | 5 uA | - | - | Rectron | 1N4752A-B | + 200 C | - | - | - 65 C | Surface Mount | 1 | 0C to 70C | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N4752A | Active | DO-41 | 1 W | 1 W | - | 5(mm) | - | 33 V | NOT SPECIFIED | 5.57 | Details | Yes | 0.010935 oz | Commercial grade | - | 0.09 %/C | - | 33 V | 45 Ohms | - | Bulk | 1N47 | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | Diodes & Rectifiers | - | ZENER | - | AXIAL | - | WIRE | - | 265 | - | compliant | - | - | - | 6 | - | Axial | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | - | Single | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | 7.5 mA | - | Zener Diodes | - | DO-41 | 7.5 mA | - | COMMERCIALC | 200 mA | - | - | Zener Diodes | - | 7(mm) | 2.72 mm | - | 5.51 mm | 2.72 mm | - | 0.9(mm) | - | - | ||
![]() ZMM5242B Rectron | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Rectron | - | - | 2500 | - | 1 uA | 1 uA | - | - | Rectron | - | + 175 C | - | - | - 65 C | Surface Mount | - | -40C to 85C | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | 3.2(mm) | - | - | - | - | Details | - | 0.002011 oz | Industrial grade | - | 0.077 %/C | - | 12 V | 30 Ohms | - | Bulk | ZMM52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | SMD/SMT | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | Zener Diodes | - | - | - | 5 % | INDUSTRIALC | 1 uA | - | - | Zener Diodes | - | 5(mm) | 1.4 mm | - | 3.4 mm | 1.4 mm | - | 0.75(mm) | - | - |