- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX984C3V3 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5FMCJ82 Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 66.4 V | DO-214AB | - | 1500 W | - | 73.8 V | 118 V | 90.2 V | ||
![]() TFMAJ20A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 20 V | DO-214AC | - | 400 W | - | 22.2 V | 32.4 V | 24.5 V | ||
![]() BZX85C91-T-M Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMAJ110A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 110 V | DO-214AC | - | 400 W | - | 122 V | 177 V | 135 V | ||
![]() BZX984B22 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C22 Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | GLASS, LS-31, MICROMELF-2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 22 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5.67% | - | - | 5 mA | - | 55 Ω | - | - | - | ||
![]() BZM55C4.7BS Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C4V7 Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | GLASS, LS-31, MICROMELF-2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 4.7 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 6.38% | - | - | 5 mA | - | 80 Ω | - | - | - | ||
![]() BZX984B3V0 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C8.2BSB Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 8.2 V | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.07% | - | - | 5 mA | - | - | - | - | - | ||
![]() 3KPSMC5.0A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984B3V3 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5S20 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | RECTRON LTD | 1 | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | 260 | compliant | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() TFMBJ160A-T Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 160 V | DO-214AA | - | 600 W | - | 178 V | - | 197 V | ||
![]() BZM55C5V6-T Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | 0.5 W | 5.6 V | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | END | WRAP AROUND | - | compliant | - | - | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 5 mA | - | - | - | - | - | ||
![]() BZX984C22 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX984C3V9 Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-11-23 | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4744W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | 1 W | 15 V | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 20% | - | DO-214AC | 17 mA | - | 14 Ω | - | - | - | ||
![]() 1.5FMCJ350 Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | RECTRON LTD | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC, DO-214AB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | LOW ZENER IMPEDANCE | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 284 V | DO-214AB | - | 1500 W | - | 315 V | 504 V | 385 V |