- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Power Dissipation | Case Connection | Max Reverse Leakage Current | Test Current | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84C12-T1 Rectron | In Stock | - | - | SOT-23 | YES | SILICON | 3 | Rectron | 3000 | RECTRON LTD | 100 nA | 100 nA | Rectron | BZX84C12-T1 | + 150 C | - 65 C | SMD/SMT | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C12 | Active | SOT-23 | 500 mW | 0.3 W | 12 V | NOT SPECIFIED | 0.66 | Details | Yes | - | 0.000282 oz | - | 12 V | 25 Ohms | MouseReel | BZX84C | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | 265 | compliant | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | - | - | - | 5 mA | - | Zener Diodes | 5.394% | - | 5 mA | 5 % | 0.1 uA | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() BZX84C3V3-T1 Rectron | In Stock | - | - | SOT-23 | YES | SILICON | 3 | Rectron | 3000 | RECTRON LTD | 5 uA | 5 uA | Rectron | BZX84C3V3-T1 | + 150 C | - 65 C | SMD/SMT | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BZX84C3V3 | Active | SOT-23 | 500 mW | 0.3 W | 3.3 V | NOT SPECIFIED | 4.33 | N | Yes | Zener Diodes 3.3V | 0.000282 oz | - | 3.3 V | 95 Ohms | MouseReel | BZX84C | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | 265 | compliant | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | - | - | - | 5 mA | - | Zener Diodes | 6.061% | - | 5 mA | 5 % | 5 uA | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() 1N5232B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 2000 | RECTRON LTD | 5 uA | 5 uA | Rectron | 1N5232B-B | + 175 C | - 65 C | Through Hole | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | 1N5232B | Active | DO-35 | 500 mW | 0.5 W | 5.6 V | NOT SPECIFIED | 3.64 | Compliant | Yes | - | 0.005291 oz | 0.038 %/C | 5.6 V | 11 Ohms | Bulk | 1N522 | e3 | Yes | EAR99 | Matte Tin (Sn) | 175 °C | -65 °C | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | 11 Ω | Single | ZENER DIODE | 500 mW | ISOLATED | 5 µA | 20 mA | 5.6 V | Zener Diodes | 5% | DO-35 | 20 mA | 5 % | 10 mA | Zener Diodes | 2 mm | 4.2 mm | 2 mm |