- Configuration
- Package / Case
- Packaging
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Pd - Power Dissipation
- Unit Weight
- Vz - Zener Voltage
Attribute column
Manufacturer
Rectron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Test Current (It) | Typical Voltage Temperature Coefficient | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Test Current | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5263B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 2000 | RECTRON LTD | 100 nA | 100 nA | - | 1N5263B-B | + 175 C | - 65 C | - | Through Hole | 1 | - | - | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | 1N5263B | Active | DO-35 | 500 mW | 0.5 W | - | 56 V | NOT SPECIFIED | - | 5 | Details | Yes | - | - | 0.005291 oz | 0.096 %/C | 56 V | 150 Ohms | Bulk | 1N522 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 2.2 mA | - | Zener Diodes | 5% | DO-35 | 2.2 mA | 5 % | 10 mA | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() 1N5244B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 2000 | RECTRON LTD | 100 nA | 100 nA | - | 1N5244B-B | + 175 C | - 65 C | - | Through Hole | 1 | - | - | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | 1N5244B | Active | DO-35 | 500 mW | 0.5 W | - | 14 V | NOT SPECIFIED | - | 5.01 | Details | Yes | - | - | 0.005291 oz | 0.082 %/C | 14 V | 15 Ohms | Bulk | 1N522 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 9 mA | - | Zener Diodes | 5% | DO-35 | 9 mA | 5 % | 10 mA | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() 1N4747A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | RECTRON LTD | 5 uA | 5 uA | - | 1N4747A-B | + 200 C | - 65 C | - | Through Hole | 1 | - | - | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | 1N4747A | Active | DO-41 | 1 W | 1 W | - | 20 V | NOT SPECIFIED | - | 5.58 | Details | Yes | - | - | 0.010935 oz | 0.08 %/C | 20 V | 22 Ohms | Bulk | 1N47 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 12.5 mA | - | Zener Diodes | - | DO-41 | 12.5 mA | - | 200 mA | Zener Diodes | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() Z240A-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 5000 | RECTRON LTD | 500 nA | 500 nA | - | Z240A-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | - | Active | DO-41 | 1 W | 1 W | - | 240 V | NOT SPECIFIED | - | 5.34 | Details | Yes | - | - | 0.010935 oz | - | 240 V | 2.2 kOhms | Reel | - | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 1 mA | - | Zener Diodes | 10% | DO-41 | 1 mA | 10 % | 1 A | Zener Diodes | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() Z270A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | RECTRON LTD | 500 nA | 500 nA | - | Z270A-B | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Z270A | Obsolete | DO-41 | 1 W | 1 W | - | 270 V | NOT SPECIFIED | - | 5.47 | Details | Yes | - | - | 0.010935 oz | - | 270 V | 2.5 kOhms | Bulk | Z2 | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 0.9 mA | - | Zener Diodes | 10% | DO-41 | 0.9 mA | 10 % | 1 A | Zener Diodes | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() Z150-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 5000 | RECTRON LTD | 500 nA | 500 nA | - | Z150-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Z150 | Obsolete | DO-41 | 1 W | 1 W | - | 150 V | NOT SPECIFIED | - | 5.54 | Details | Yes | - | - | 0.010935 oz | - | 150 V | 1 kOhms | Reel | Z1 | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 1.7 mA | - | Zener Diodes | 20% | DO-41 | 1.7 mA | 20 % | 1 A | Zener Diodes | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() Z200-T Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 5000 | RECTRON LTD | 500 nA | 500 nA | - | Z200-T | + 150 C | - 55 C | - | Through Hole | 1 | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Z200 | Active | DO-41 | 1 W | 1 W | - | 200 V | NOT SPECIFIED | - | 5.39 | Details | Yes | - | - | 0.010935 oz | - | 200 V | 1.7 kOhms | Reel | Z2 | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 1.2 mA | - | Zener Diodes | 20% | DO-41 | 1.2 mA | 20 % | 1 A | Zener Diodes | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() Z330-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | RECTRON LTD | - | - | - | Z330-B | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | - | Active | DO-41 | - | 1 W | - | 330 V | NOT SPECIFIED | - | 5.41 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | - | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 20% | DO-41 | 0.75 mA | - | - | - | - | - | - | ||
![]() Z120-T Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | RECTRON LTD | - | - | - | Z120-T | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | - | Obsolete | DO-41 | - | 1 W | - | 120 V | NOT SPECIFIED | - | 5.55 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 20% | DO-41 | 2.1 mA | - | - | - | - | - | - | ||
![]() Z105-T Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | RECTRON LTD | - | - | - | Z105-T | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | - | Obsolete | DO-41 | - | 1 W | - | 105 V | NOT SPECIFIED | - | 5.46 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 20% | DO-41 | 2.4 mA | - | - | - | - | - | - | ||
![]() 1N5236B Rectron | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Through Hole | - | - | -65C to 175C | Military | - | - | - | - | - | - | DO-35 | - | - | - | - | - | No | - | - | 0.003(mA) | - | - | - | 20(mA) | 0.058%/°C(MAX) | - | - | - | - | - | - | - | - | - | Voltage Regulator | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 0.5(W) | - | - | 7.5 | - | - | - | - | 5% | - | - | - | - | - | ||
![]() 1N5235B-B Rectron | In Stock | - | - | DO-35-2 | NO | SILICON | 2 | Rectron | 10000 | RECTRON LTD | 3 uA | 3 uA | - | 1N5235B-B | + 175 C | - 65 C | - | Through Hole | 1 | - | - | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | 1N5235B | Active | DO-35 | 500 mW | 0.5 W | - | 6.8 V | NOT SPECIFIED | - | 5 | Details | Yes | - | - | 0.005291 oz | 0.05 %/C | 6.8 V | 5 Ohms | Bulk | 1N522 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 20 mA | - | Zener Diodes | 5% | DO-35 | 20 mA | 5 % | 10 mA | Zener Diodes | 2 mm | 4.2 mm | 2 mm | ||
![]() 1N5224B-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | RECTRON LTD | - | - | - | 1N5224B-B | - | - | - | - | 1 | - | - | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | - | Active | DO-35 | - | 0.5 W | - | 2.8 V | NOT SPECIFIED | - | 5.07 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | - | AXIAL | WIRE | 265 | compliant | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 5% | DO-35 | 20 mA | - | - | - | - | - | - | ||
![]() 1N4757A-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | Rectron | 1000 | RECTRON LTD | 5 uA | 5 uA | - | 1N4757A-B | + 200 C | - 65 C | - | Through Hole | 1 | - | - | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | 1N4757A | Active | DO-41 | 1 W | 1 W | - | 51 V | NOT SPECIFIED | - | 5.59 | Details | Yes | - | - | 0.010935 oz | 0.09 %/C | 51 V | 95 Ohms | Bulk | 1N47 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | AXIAL | WIRE | 265 | compliant | 2 | Axial | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 5 mA | - | Zener Diodes | - | DO-41 | 5 mA | - | 200 mA | Zener Diodes | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() FM4754W-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | RECTRON LTD | - | - | - | FM4754W-W | - | - | - | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | - | Active | DO-214AC | - | 1 W | - | 39 V | NOT SPECIFIED | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 20% | DO-214AC | 6.5 mA | - | - | - | - | - | - | ||
![]() FM4753W-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | RECTRON LTD | - | - | - | FM4753W-W | - | - | - | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | - | Active | DO-214AC | - | 1 W | - | 36 V | NOT SPECIFIED | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 20% | DO-214AC | 7 mA | - | - | - | - | - | - | ||
![]() FM4759W-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | RECTRON LTD | - | - | - | FM4759W-W | - | - | - | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | - | Active | DO-214AC | - | 1 W | - | 62 V | NOT SPECIFIED | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 20% | DO-214AC | 4 mA | - | - | - | - | - | - | ||
![]() BZX84C7V5-T1 Rectron | In Stock | - | - | SOT-23 | YES | SILICON | 3 | Rectron | 3000 | RECTRON LTD | 1 uA | 1 uA | - | BZX84C7V5-T1 | + 125 C | - 55 C | - | SMD/SMT | 1 | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | BZX84C7V5 | Active | SOT-23 | 300 mW | 0.3 W | - | 7.5 V | NOT SPECIFIED | - | 5.07 | Details | Yes | - | - | 0.000282 oz | 4 mV/K | 7.45 V | 15 Ohms | Reel | BZX84C | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | DUAL | GULL WING | 265 | compliant | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5 mA | - | Zener Diodes | 6.04% | - | 5 mA | 6 % | 10 mA | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() BZX84C6V8-T1 Rectron | In Stock | - | - | SOT-23 | YES | SILICON | 3 | Rectron | 3000 | RECTRON LTD | 2 uA | 2 uA | - | BZX84C6V8-T1 | + 125 C | - 55 C | - | SMD/SMT | 1 | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | BZX84C6V8 | Active | SOT-23 | 300 mW | 0.3 W | - | 6.8 V | NOT SPECIFIED | - | 5.07 | Details | Yes | - | - | 0.000282 oz | 3 mV/K | 6.8 V | 15 Ohms | Reel | BZX84C | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Diodes & Rectifiers | DUAL | GULL WING | 265 | compliant | 3 | SMD/SMT | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5 mA | - | Zener Diodes | 5.882% | - | 5 mA | 6 % | 10 mA | Zener Diodes | 1 mm | 2.9 mm | 1.3 mm | ||
![]() BZX85C9V1-T Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | RECTRON LTD | - | - | - | BZX85C9V1-T | - | - | - | - | 1 | - | - | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | - | Active | DO-41 | - | 1.3 W | - | 9.1 V | NOT SPECIFIED | - | 5.11 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8541.10.00.50 | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 6% | DO-41 | 25 mA | - | - | - | - | - | - |