- Automotive
- Brand
- Collector Base Voltage (VCBO)
- Collector- Emitter Voltage VCEO Max
- Configuration
- Continuous Collector Current
- DC Current Gain hFE Max
- Diameter
- ECCN (US)
- EU RoHS
- Emitter- Base Voltage VEBO
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Rectron Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Automotive | Brand | Collector- Emitter Voltage VCEO Max | DC Collector/Base Gain hfe Min | DC Current Gain hFE Max | ECCN (US) | Emitter- Base Voltage VEBO | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Gain Bandwidth Product fT | HTS | Manufacturer | Maximum Base Emitter Saturation Voltage (V) | Maximum Collector Base Voltage (V) | Maximum Collector Cut-Off Current (nA) | Maximum Collector-Emitter Saturation Voltage (V) | Maximum Collector-Emitter Voltage (V) | Maximum Collector-Emitter Voltage Range (V) | Maximum DC Collector Current | Maximum DC Collector Current (A) | Maximum DC Collector Current Range (A) | Maximum Emitter Base Voltage (V) | Maximum Emitter Cut-Off Current (nA) | Maximum Noise Figure (dB) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Rise Time (ns) | Maximum Transition Frequency (MHz) | Maximum Turn-Off Time (ns) | Maximum Turn-On Time (ns) | Minimum DC Current Gain | Minimum DC Current Gain Range | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements per Chip | Package Height | PCB changed | Pd - Power Dissipation | PPAP | RoHS | Supplier Package | Transistor Polarity | Typical Input Capacitance (pF) | Typical Output Capacitance (pF) | Packaging | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Product Type | Collector Base Voltage (VCBO) | Continuous Collector Current | Product Category | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N2907A Rectron | In Stock | - | - | TO-18-3 | Si | No | Rectron | 60 V | - | 50 | EAR99 | 5 V | Compliant | 10000 | 200 MHz | 8541.21.00.75 | Rectron | 1.3@15mA@150mA|2.6@50mA@500mA | 60 | 10 | 0.4@15mA@150mA|1.6@50mA@500mA | 60 | 60 to 70 | 600 mA | 0.6 | 0.5 to 2 | 5 | - | - | + 200 C | 200 | 400 | 40 | 200(Min) | 100 | 45 | 75@0.1mA@10V|100@1mA@10V|100@10mA@10V|100@150mA@10V|50@500mA@10V | 50 to 120 | - 65 C | -65 | Through Hole | Through Hole | 1 | 5.33(Max) | 3 | 400 mW | No | Details | TO-18 | PNP | 30(Max) | 8(Max) | Bag | Unconfirmed | PNP | Transistors | Si | 3 | Single | BJTs - Bipolar Transistors | 60 V | 600 mA | Bipolar Transistors - BJT | 5.84(Max) | ||
![]() 2N2222A Rectron | In Stock | - | - | TO-18-3 | Si | No | Rectron | 40 V | 50 | 40 | EAR99 | 6 V | Compliant | 10000 | 300 MHz | 8541.21.00.75 | Rectron | 1.2@15mA@150mA|2@50mA@500mA | 75 | 10 | 0.3@15mA@150mA|1@50mA@500mA | 40 | 40 to 50 | 800 mA | 0.8 | 0.5 to 2 | 6 | 10 | 4 | + 200 C | 200 | 500 | 25 | 300(Min) | - | - | 35@0.1mA@10V|50@1mA@10V|75@10mA@10V | 30 to 50|50 to 120 | - 65 C | -65 | Through Hole | Through Hole | 1 | 5.33(Max) | 3 | 500 mW | No | Details | TO-18 | NPN | 25(Max) | 8(Max) | Ammo Pack | Active | NPN | Transistors | Si | 3 | Single | BJTs - Bipolar Transistors | 75 V | 800 mA | Bipolar Transistors - BJT | 5.84(Max) |