- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Polarity
- Product Category
- Product Type
- RoHS
- Series
- Subcategory
- Termination Style
- Breakdown Voltage / V
Attribute column
Manufacturer
Rectron Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Depth (mm) | Product Status | Rad Hardened | Reverse Stand-off Voltage | RoHS | Schedule B | Test Current (It) | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Product Type | Bidirectional Channels | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Leakage Current (Max) | Vf - Forward Voltage | Product Category | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4FMAJ18A-W Rectron | In Stock | - | - | - | DO-214AC-2 | - | Rectron | 17.1 V | 7500 | - | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | P4FMAJ18A | - | - | 400 W | - | - | - | - | Details | - | - | 0.002258 oz | - | - | - | - | Reel | P4FMAJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 15.3 V | Unidirectional | - | - | - | - | - | - | 25.2 V | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6KE7.5A-T Rectron | In Stock | - | - | - | QFN | - | Rectron | 7.13 V | 4000 | - | Rectron | + 150 C | - | - 55 C | - | Surface Mount | - | 0C to 70C | - | - | - | P6KE7.5A | - | - | 600 W | 3.2(mm) | - | - | - | Details | - | - | 0.014110 oz | Commercial grade | - | - | - | Bulk | P6KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | 6 | Axial | - | 6.4 V | Unidirectional | - | - | - | - | - | - | 11.3 V | - | - | - | - | TVS Diodes | - | - | - | COMMERCIALC | - | - | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() P6KE75C-T Rectron | In Stock | - | - | - | DO-15-2 | - | Rectron | 67.5 V | 4000 | - | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | P6KE75C | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | - | - | - | - | Reel | P6KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 60.7 V | Bidirectional | - | - | - | - | - | - | 108 V | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() TFMBJ15CA-W Rectron | In Stock | - | - | - | DO-214AA-2 | - | Rectron | 33.3 V | 3000 | 24.6 A | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | TFMBJ15CA | 5 W | - | 600 W | - | - | - | - | Non-Compliant | - | - | 0.003280 oz | - | - | - | - | Reel | TFMBJ | - | - | 150 °C | -55 °C | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | 1 mA | 600 W | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() TFMBJ15A-W Rectron | In Stock | - | - | - | DO-214AA-2 | - | Rectron | 16.7 V | 3000 | 24.6 A | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | TFMBJ15A | 5 W | - | 600 W | - | - | - | - | Details | - | - | 0.003280 oz | - | - | - | - | Reel | TFMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | - | - | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4FMAJ6.8 Rectron | In Stock | - | - | - | - | - | Rectron | - | 7500 | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | Compliant | - | - | - | - | - | - | - | Reel | P4FMAJ6 | SMD/SMT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | Unidirectional | 1 | - | - | - | - | - | - | - | - | 37 A | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4FMAJ300CAW Rectron | In Stock | - | - | - | DO-214AC-2 | - | Rectron | 285 V | 7500 | - | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | P4FMAJ300CA | - | - | 400 W | - | - | - | - | Details | - | - | 0.002258 oz | - | - | - | - | Reel | P4FMAJ3 | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 256 V | Bidirectional | - | - | - | - | - | - | 414 V | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4FMAJ18C-W Rectron | In Stock | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | Rectron | 16.2 V | 5000 | - | Rectron | + 150 C | Rectron USA | - 55 C | Surface Mount | - | 1 | -55C to 150C | Military | Tape & Reel (TR) | SMA | P4FMAJ18C | - | 400(W) | - | - | Active | No | 14.5(V) | Non-Compliant | 8541100080, 8541100080/8541100080/8541100080/8541100080/8541100080 | 1(mA) | 0.002258 oz | - | - | - | -55°C ~ 150°C (TJ) | Tape and Reel | P4FMAJ1 | - | Zener | 150 °C | -55 °C | General Purpose | TVS Diodes / ESD Suppression Diodes | 2 | SMD/SMT | 14.5 V | 14.5 V | Bi-Directional | - | No | 16.2V | 400W | 15.1A | 26.5V | 26.5(V) | 14.5V | 15.1(A) | 15.1 A | 400 W | TVS Diodes | 1 | - | 16.2(V) | - | 0.005(uA) | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() TFMAJ5.0-W Rectron | In Stock | - | - | - | DO-214AC-2 | - | Rectron | 6.4 V | 7500 | - | Rectron | + 150 C | - | - 55 C | - | - | - | - | - | - | - | TFMAJ5.0 | - | - | - | - | - | - | - | Details | - | - | 0.002258 oz | - | - | - | - | Reel | TFMAJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 5 V | Unidirectional | - | - | - | - | - | - | 9.6 V | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |