- Operating Temperature
- Bearings
- Color
- Detent
- Encoder Type
- Features
- IP Rating
- Input Voltage
- Manufacturer
- Material Flammability Rating
- Mating Connector
- Mounting Styles
Attribute column
Manufacturer
Red Lion Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Materials | Current-IEC | Current-UL | For Use With | Manufacturer | Mounting Styles | RoHS | Shaft Type | Torque-Screw | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Number of Rows | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Output Voltage | Output Type | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Accessory Type | Contact Mating Finish | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Terminal Screw Finish | Screw Size | Number of Wire Entries | Encoder Type | Detent | Pulses per Revolution | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZUL2048Z Red Lion | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | -- | 15A | - | Red Lion | Hollowshaft | Compliant | Hollow | -- | - | 300V | 105°C | Tray | ELFH | Active | 10 Pin MS Connector | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | 0.197 (5.00mm) | -- | -- | - | Solder | 40 VDC | Line Driver | - | 0.155 (3.94mm) | - | 1 | - | Tin | -- | - | - | - | 12 | - | -- | Vertical | -- | -- | - | -- | - | Mechanical | No | 2048 | Ejectors | 5~28 VDC | No | IP66 | Not Included | UL94 V-0 | ||
![]() MBMAB200 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRM000CMJ1939000 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBMSB200 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZUL1024Z Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | Red Lion | Hollowshaft | Compliant | Hollow | - | - | - | -20 to 105 Degrees C | - | - | - | 10 Pin MS Connector | - | - | - | - | - | - | - | - | - | 40 VDC | Line Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical | No | 1024 | - | 5~28 VDC | No | IP66 | Not Included | - | ||
![]() CRM000CMDN000000 Red Lion | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | Red Lion CR3000 HMI Operator Interface Panels | - | - | - | - | - | 300V | - | -40°C ~ 115°C | Bulk | YK604 | Active | - | - | - | Black | 1 | 0.394 (10.00mm) | - | - | 20A | - | - | - | 12-22 AWG | - | 11 | - | CMDN Plug-In module | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | - | 11 | - | - | - | Cover | - | - | - | - | UL94 V-0 |