- Additional Feature
- Applications
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Manufacturer
Attribute column
Manufacturer
Red Lion Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | ECCN Code | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB59_R1_00001 Red Lion | In Stock | - | - | YES | SILICON | 2 | 0.8 V | PAN JIT INTERNATIONAL INC | PanJit Semiconductor | MB59_R1_00001 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 5.4 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | compliant | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 5 A | 1 | 90 V | DO-214AB | 100 A | 50 µA | ||
![]() MB54_R1_00001 Red Lion | In Stock | - | - | YES | SILICON | 2 | 0.7 V | PAN JIT INTERNATIONAL INC | PanJit Semiconductor | MB54_R1_00001 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 5.36 | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | compliant | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 5 A | 1 | 40 V | DO-214AB | 100 A | 50 µA |