- Manufacturer
- Manufacturer Part Number
- RoHS
- Approvals
- Case Size
- Display Type
- Input Type
- Number of Outputs
- Output Type
- PowerSupply
- Current Rating
- Composition
Attribute column
Manufacturer
Red Lion Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Approvals | Case Size | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | MSL | Package | PowerSupply | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Number of Outputs | Output Type | Lead Length | Failure Rate | Note | Interface | Connectivity | Input Type | Size | Protocol | Display Type | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAXLA00B Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXU11DC0 Red Lion | In Stock | - | - | - | - | CE;UL | 1/8 DIN | - | - | - | Red Lion | PXU11DC0 | - | - | 24 VDC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Relay | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - | ||
![]() PGMMOD02 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | PGMMOD02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA50D0BNN0000000 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | - | n/a | n/a | - | Yes | - | n/a | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | n/a | - | - | n/a | n/a | - | - | - | n/a | - | - | - | - | ||
![]() OEMIT003 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | OEMIT003-RDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OEMIV001 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | OEMIV001-RDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN-6901-EU Red Lion | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LB1K-3ST2VH-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108TX-CC Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM00PDP2R000000 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM00PDP1SA00000 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4600600 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | 4600600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBLUSBRS Red Lion | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Red Lion | - | - | - | - | Non-Compliant | Tape & Reel (TR) | - | 1 % | 2 | 20 ppm/°C | - | 324 Ω | 250 °C | -65 °C | Wirewound | 1 W | 1 W | - | MIL-PRF-39007 | - | - | 38.1 mm | 0.01 % | - | - | - | - | - | - | - | Military, Moisture Resistant | 2.16 mm | - | 6.35 mm | 2.16 mm | No | Contains Lead | ||
![]() PXU31BC0 Red Lion | In Stock | - | - | - | - | CE;UL | 1/8 DIN | - | - | - | Red Lion | PXU31BC0 | - | - | 24 VDC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Analog Current | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - | ||
![]() 516TX-A-CC Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA30D0F000000000 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | DA30D0F000000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RS232, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXU41B30 Red Lion | In Stock | - | - | - | - | CE;UL | 1/8 DIN | - | - | - | Red Lion | PXU41B30 | - | - | 100-240 VAC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Voltage | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - | ||
![]() PXU41BC0 Red Lion | In Stock | - | - | - | - | CE;UL | 1/8 DIN | EAR99 | 8536.69.4020 | Unavailable | Red Lion | PXU41BC0 | - | - | 24 VDC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Voltage | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - | ||
![]() PXU21BC0 Red Lion | In Stock | - | - | - | - | CE;UL | 1/8 DIN | - | - | - | Red Lion | PXU21BC0 | - | - | 24 VDC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Solid State DC | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - | ||
![]() SCD00400 Red Lion | In Stock | - | - | - | - | - | - | - | - | - | Red Lion | SCD00400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXU11B30 Red Lion | In Stock | - | - | - | - | CE;UL | 1/16 DIN | - | - | - | Red Lion | PXU11B30 | - | - | 100-240 VAC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Relay | - | - | - | - | - | RTD, Thermocouple | - | - | LCD | - | - | - | - | - | - | - |