- Output Type
- Display Type
- Mounting Type
- Series
- Control Method
- Input Range
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Termination Style
- Type
- Voltage - Supply
Attribute column
Manufacturer
Red Lion Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCU11000 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | PCU | Obsolete | 1 (Unlimited) | - | Process Controller | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() T4811103 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | 0.38lb 172.37g | 0°C~50°C | T48 | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 85V~250VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() PCU01000 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | PCU | Obsolete | 1 (Unlimited) | Screw | Process Controller | 115/230VAC | - | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | 1 | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() TCU11306 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | TCU | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() T481011A Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | 0.38lb 172.37g | 0°C~50°C | T48 | Obsolete | 1 (Unlimited) | Screw | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 24VAC 18V~36VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | IP65 | ||
![]() DLC00001 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 0.657lb 298.01g | -20°C~65°C | DLC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 24VAC 18V~36VDC | - | Screw Terminal | Analog, Solid State (2) | - | - | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC, -5 ~ 56mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | Excitation Supply | - | RoHS Compliant | - | ||
![]() P1621100 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | 0.395lb 179.17g | 0°C~50°C | P16 | Obsolete | 1 (Unlimited) | - | Process Controller | 85V~250VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.299 7.60mm 0.200 5.10mm | RoHS Compliant | - | ||
![]() TCU12004 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | TCU | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | RS-485 | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() T4810106 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | 0.38lb 172.37g | 0°C~50°C | T48 | Obsolete | 1 (Unlimited) | Screw | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 85V~250VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | IP65 | ||
![]() T4832200 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | 0.38lb 172.37g | 0°C~50°C | T48 | Obsolete | 1 (Unlimited) | Screw | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 85V~250VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Solid State, Voltage (External SSR) (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | IP65 | ||
![]() TCU12001 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | TCU | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1820°C, -5 ~ 56mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - | ||
![]() PXU30020 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() PXU100C0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.488lb 221.35g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Rectangular - 91.50mm x 44.50mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Excitation Supply, Sensor Fault Detection | 0.472 12.00mm 0.472 12.00mm | RoHS Compliant | IP65 | ||
![]() PXU31A30 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.488lb 221.35g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 91.50mm x 44.50mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.472 12.00mm 0.472 12.00mm | RoHS Compliant | IP65 | ||
![]() PXU31AE0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.688lb 312.07g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Square - 91.00mm x 91.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.870 22.00mm 0.550 14.00mm | RoHS Compliant | IP65 | ||
![]() PXU21B20 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | 0°C~50°C | PXU | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Solid State | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | - | ||
![]() PXU20020 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Solid State | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() PXU11A30 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.488lb 221.35g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 91.50mm x 44.50mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.472 12.00mm 0.472 12.00mm | RoHS Compliant | IP65 | ||
![]() PXU11A20 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | 0°C~50°C | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() PSC12004 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | 1.3lbs 589.7g | 0°C~50°C | PSC | Obsolete | 1 (Unlimited) | - | Process Controller | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | - | 0.401 10.20mm 0.299 7.60mm | RoHS Compliant | - |