- Moisture Sensitivity Level (MSL)
- Part Status
- Case Color
- Display Type
- Ingress Protection
- Operating Temperature
- RoHS Status
- Series
- Size - Display
- Type
- Voltage - Supply
- Features
Attribute column
Manufacturer
Red Lion Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Interface | Memory Size | Number of Ports | Display Type | Resolution (height) | Resolution (width) | Case Color | Size - Display | Features | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G310C210 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | ||
![]() G306A000 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 58.3946mm | - | 24V | - | - | - | 8MB | 5 | Color | - | - | Black | 5.7 | Memory Card Interface | 188.4934mm | 143.9926mm | RoHS Compliant | - | ||
![]() G315C210 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 71.501mm | - | - | - | - | - | 8MB | 7 | Color | - | - | Black | 15.0 | Memory Card Interface | 406.4mm | 330.2mm | RoHS Compliant | - | ||
![]() G308A210 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 72.9996mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 8.4 | Memory Card Interface | 262.001mm | 207.7974mm | RoHS Compliant | - | ||
![]() G310S230 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | ||
![]() G307K200 Red Lion Controls | In Stock | - | - | - | Panel | 200 | 0°C~45°C | G3 Kadet | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP65 - Dust Tight, Water Resistant; NEMA 4 | - | 250mA | - | - | - | - | - | 7 | Color | - | - | Black | 7.0 | Memory Card Interface | 189.8904mm | 135.89mm | RoHS Compliant | - | ||
![]() G310R230 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | ||
![]() CR10000400000210 Red Lion Controls | In Stock | - | Datasheet | 4 Weeks | - | - | -10°C~50°C | CR1000 | Active | 1 (Unlimited) | Touchscreen | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | - | - | Color | - | - | Black | 4.3 | Memory Card Interface | - | - | RoHS Compliant | - | ||
![]() G306M000 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 58.3946mm | - | - | - | - | - | - | 5 | Monochrome | 240 pixel | 320 pixel | Black | 5.7 | Memory Card Interface | 224.3074mm | 179.8066mm | RoHS Compliant | - | ||
![]() G310R210 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | ||
![]() G09C1000 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | - | - | - | - | - | - | - | 7 | Color | 480 pixel | 800 pixel | Black | 9.0 | Expansion Interface, Memory Card Interface | - | - | RoHS Compliant | IP66 | ||
![]() G303S000 Red Lion Controls | In Stock | - | - | - | DIN Rail, Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | USB | 4MB | - | Monochrome | - | - | Black | 3.2 | Memory Card Interface | - | - | RoHS Compliant | - | ||
![]() G10R1000 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | - | - | - | - | - | - | - | 7 | Color | 600 pixel | 800 pixel | Black | 10.0 | Expansion Interface, Memory Card Interface | - | - | RoHS Compliant | IP66 | ||
![]() G303M000 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 2.0066mm | - | - | CE, cULus | 24V | - | 512kB | 5 | Monochrome | - | - | Black | 3.2 | Memory Card Interface | 153.3906mm | 112.8014mm | RoHS Compliant | - | ||
![]() G306MS00 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | USB | 4MB | - | Monochrome | - | - | Black | 5.7 | Memory Card Interface | - | - | RoHS Compliant | - | ||
![]() G304K200 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~45°C | G3 Kadet | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP65 - Dust Tight, Water Resistant; NEMA 4 | - | 250mA | - | - | - | - | - | 4 | Color | - | - | Black | 4.3 | - | 117.7036mm | 91.4908mm | RoHS Compliant | - | ||
![]() G308A230 Red Lion Controls | In Stock | - | - | - | Panel | - | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 72.9996mm | - | - | - | - | - | 4MB | 7 | Color | - | - | Black | 8.4 | Memory Card Interface | 262.001mm | 207.7974mm | RoHS Compliant | - | ||
![]() G10C0000 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | - | - | - | - | - | - | - | 7 | Color | 480 pixel | 640 pixel | Black | 10.0 | Expansion Interface, Memory Card Interface | - | - | RoHS Compliant | IP66 | ||
![]() G12C1100 Red Lion Controls | In Stock | - | - | 2 Weeks | - | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 52.4002mm | - | - | - | - | - | - | 7 | Color | - | - | Black | 12.0 | Expansion Interface, Memory Card Interface | 307.2892mm | 208.3054mm | RoHS Compliant | - | ||
![]() G15C0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 54.3052mm | - | - | - | - | - | - | 7 | Color | - | - | Black | 15.0 | Expansion Interface, Memory Card Interface | 356.3112mm | 281.7876mm | RoHS Compliant | - |