- Moisture Sensitivity Level (MSL)
- Part Status
- Case Color
- Display Type
- Ingress Protection
- Operating Temperature
- RoHS Status
- Series
- Size - Display
- Type
- Voltage - Supply
- Features
Attribute column
Manufacturer
Red Lion Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Depth | Current Rating | Approval Agency | Interface | Memory Size | Number of Ports | Display Type | Touchscreen | Backlight Type | Resolution (height) | Resolution (width) | Diagonal Size | Case Color | Size - Display | Features | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G09C0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 52.4002mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 9.0 | Expansion Interface, Memory Card Interface | 255.6002mm | 164.3888mm | RoHS Compliant | - | - | ||
![]() G15C1100 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 54.3052mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 15.0 | Expansion Interface, Memory Card Interface | 356.3112mm | 281.7876mm | RoHS Compliant | - | - | ||
![]() G310C230 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | 4MB | 7 | Color | - | - | - | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | - | ||
![]() G12C0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 52.4002mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 12.0 | Expansion Interface, Memory Card Interface | 307.2892mm | 208.3054mm | RoHS Compliant | - | - | ||
![]() G10S0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 52.4002mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 10.0 | Expansion Interface, Memory Card Interface | 275.209mm | 217.7034mm | RoHS Compliant | - | - | ||
![]() G310S210 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.0014mm | - | - | - | 4MB | 7 | Color | - | - | - | - | - | Black | 10.4 | Memory Card Interface | 325.8058mm | 241.3mm | RoHS Compliant | - | - | ||
![]() G07C0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 50.8mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 7.0 | Expansion Interface, Memory Card Interface | 195.5038mm | 139.9032mm | RoHS Compliant | - | - | ||
![]() G315C230 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 71.501mm | - | - | - | 8MB | 7 | Color | - | - | - | - | - | Black | 15.0 | Memory Card Interface | 406.4mm | 330.2mm | RoHS Compliant | - | - | ||
![]() G308C100 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~50°C | G3 | Obsolete | 1 (Unlimited) | Operator Panel | 24V | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | 62.992mm | - | - | - | 4MB | 7 | Color | - | - | - | - | - | Black | 7.5 | Memory Card Interface | 262.001mm | 207.7974mm | RoHS Compliant | - | - | ||
![]() CR10000700000210 Red Lion Controls | In Stock | - | Datasheet | 4 Weeks | - | -10°C~50°C | CR1000 | Active | 1 (Unlimited) | Touchscreen | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | Color | - | - | - | - | - | Black | 7.0 | Memory Card Interface | - | - | RoHS Compliant | - | - | ||
![]() G10S1000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | - | - | - | - | - | 7 | Color | - | - | 480 pixel | 640 pixel | - | Black | 10.0 | Expansion Interface, Memory Card Interface | - | - | RoHS Compliant | - | IP66 | ||
![]() G306K000 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~45°C | G3 Kadet | Obsolete | 1 (Unlimited) | Touchscreen | 24V | 12V~24VDC | IP65 - Dust Tight, Water Resistant; NEMA 4 | 40.005mm | - | CE, cULus | - | 256kB | 7 | Color | - | - | - | - | - | Black | 6.0 | Memory Card Interface | 189.992mm | 135.9916mm | RoHS Compliant | - | - | ||
![]() G304K000 Red Lion Controls | In Stock | - | - | - | Panel | 0°C~45°C | G3 Kadet | Obsolete | 1 (Unlimited) | Touchscreen | 28V | 12V~28VDC | IP65 - Dust Tight, Water Resistant; NEMA 4 | 32.004mm | 700mA | CE, cULus | - | 256kB | 4 | Color | - | - | - | - | - | Black | 4.3 | - | 118.3894mm | 92.4052mm | RoHS Compliant | - | - | ||
![]() G07S0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 50.8mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 7.0 | Expansion Interface, Memory Card Interface | 195.5038mm | 139.9032mm | RoHS Compliant | - | - | ||
![]() G10R0000 Red Lion Controls | In Stock | - | - | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | 24V | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | 52.4002mm | - | - | - | - | 7 | Color | - | - | - | - | - | Black | 10.0 | Expansion Interface, Memory Card Interface | 275.209mm | 217.7034mm | RoHS Compliant | - | - | ||
![]() G10C1000 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | -20°C~60°C | Graphite™ | Active | 1 (Unlimited) | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4 | - | - | - | - | - | 7 | Color | - | - | 480 pixel | 640 pixel | - | Black | 10.0 | Expansion Interface, Memory Card Interface | - | - | RoHS Compliant | - | IP66 | ||
![]() CR10001000000210 Red Lion Controls | In Stock | - | - | - | - | -10°C~50°C | CR1000 | Active | Not Applicable | Touchscreen | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | Color | - | - | - | - | - | Black | 10.4 | Memory Card Interface | - | - | RoHS Compliant | - | - | ||
![]() CR30001000000420 Red Lion Controls | In Stock | - | - | - | - | -10°C~50°C | CR3000 | Active | Not Applicable | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | Color | - | - | - | - | - | Black | 10.4 | Memory Card Interface | - | - | RoHS Compliant | - | - | ||
![]() CR30000400000310 Red Lion Controls | In Stock | - | - | - | - | -10°C~50°C | CR3000 | Active | Not Applicable | Touchscreen | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | - | - | - | Color | - | - | - | - | - | Black | 4.3 | Memory Card Interface | - | - | RoHS Compliant | - | - | ||
![]() G306C000 Red Lion Controls | In Stock | - | - | - | - | 0°C~50°C | G3 | Obsolete | Not Applicable | Operator Panel | - | 24VDC | IP66 - Dust Tight, Water Resistant; NEMA 4X | - | - | - | RS-232 | - | - | Color | Resistive | CCFL | 240 pixel | 320 pixel | 5.7 in | Black | 5.7 | Memory Card Interface | - | - | RoHS Compliant | Lead Free | - |